- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Material quality | Model | Nominal thread size metric/PG | Pitch thread | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1136990000 Weidmuller | 240 | - | - | Metal | Yes | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 40 | 1.5 | Yes | 28.6 - 36.2 | Nickel-plated | 16 | Metric | No | Yes | 55 | ||
![]() 0930700005 Weidmuller | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | ||
![]() 1187910000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 1.81 | Yes | 8 - 11.7 | Untreated | 13.9 | NPT | No | Yes | 26 | ||
![]() 1074870000 Weidmuller | In Stock | - | - | Metal | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 40 | 1.5 | Yes | 28.6 - 36.2 | Nickel-plated | 16 | Metric | No | Yes | 55 | ||
![]() 1262780000 Weidmuller | In Stock | - | - | Metal | - | IP66 | - | - | - | - | - | - | - | 1.5 | - | - | Nickel-plated | - | Metric | - | - | 40 | ||
![]() 1262870000 Weidmuller | In Stock | - | - | Metal | - | IP66 | - | - | - | - | - | - | - | 1.5 | - | - | Nickel-plated | - | - | - | - | 30 | ||
![]() 1187380000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 16 | 1.5 | Yes | 4.5 - 8.7 | Untreated | 16 | Metric | No | Yes | 24 | ||
![]() 1188030000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 20 | 1.5 | Yes | 12.5 - 16 | Untreated | 16 | Metric | No | Yes | 26 | ||
![]() 1262760000 Weidmuller | In Stock | - | - | Metal | - | IP66 | - | - | - | - | - | - | - | 1.5 | - | - | Nickel-plated | - | Metric | - | - | 32 | ||
![]() 1262510000 Weidmuller | In Stock | - | - | Metal | - | IP66 | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | 40 | ||
![]() 1184850000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 2.21 | Yes | 51.5 - 59.5 | Nickel-plated | 19.2 | NPT | No | Yes | 75 | ||
![]() 1187970000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 3.18 | Yes | 43.5 - 50.1 | Untreated | 19.2 | NPT | No | Yes | 75 | ||
![]() 1095410000 Weidmuller | In Stock | - | - | Metal | Yes | IP68 | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 25 | 1.5 | Yes | 20.3 - 27.4 | Untreated | 16 | Metric | No | Yes | 38 | ||
![]() 1136320000 Weidmuller | In Stock | - | - | Metal | Yes | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 50 | 1.5 | Yes | 45.7 - 53.2 | Untreated | 16 | Metric | No | Yes | 65 | ||
![]() 0930501212 Weidmuller | In Stock | - | - | Metal | Yes | IP66 | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | Yes | 9.6 - 14 | Untreated | 16 | Metric | No | Yes | 30 | ||
![]() 1184980000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | Yes | 12.5 - 16 | Nickel-plated | 16 | Metric | No | Yes | 26 | ||
![]() 1095220000 Weidmuller | In Stock | - | - | Metal | Yes | IP68 | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 50 | 1.5 | Yes | 34.8 - 42.4 | Nickel-plated | 16 | Metric | No | Yes | 65 | ||
![]() 1074790000 Weidmuller | In Stock | - | - | Metal | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 75 | 1.5 | Yes | 64.8 - 72.2 | Untreated | 19 | Metric | No | Yes | 90 | ||
![]() 1205480000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 2.21 | Yes | 13.5 - 20 | Nickel-plated | 17.3 | NPT | No | Yes | 36 | ||
![]() 2722260000 Weidmuller | In Stock | - | - | Plastic | No | IP54 | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | Yes | 11 - 14 | Untreated | 10 | Metric | No | Yes | 27 |