- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Cable Style | Certification marks | Clamp Ø | Content | External thread | Factory colour | Grip Type | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material suitability | Max. temperature | Maximum Cable Diameter (mm) | Min. temperature | Minimum Cable Diameter (mm) | RoHS | RoHS-compliant | Spanner size | Terminal Ø (max.) | Thread length | Type | Composition | Product Type | Features | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZS724-EX Cooper | In Stock | - | - | Aluminum | Straight | - | Round | - | - | - | - | - | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | - | - | - | 58.72 mm | - | 55.58 mm | - | - | - | - | - | - | Metallic | - | - | - | - | ||
![]() ZN102CR Cooper | In Stock | - | - | Nylon | 90 Degrees | - | Round | - | - | - | - | - | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | - | - | - | 4.75 mm | - | 3.18 mm | - | - | - | - | - | - | Non-Metallic | - | - | - | - | ||
![]() TMCX150NB Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA, UL | Round | - | - | - | - | - | Bushing Grip | Appleton | - | TMCX150NB | - | - | 44.2 mm | - | 35.56 mm | - | - | - | - | - | - | Metallic | - | - | IP66 | - | ||
![]() 75PX3505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | - | - | - | - | - | Bushing Grip | Appleton | - | 75PX3505 | - | - | 67.82 mm | - | 59.18 mm | - | - | - | - | - | - | Metallic | - | - | IP66, IP67, IP68 | - | ||
![]() 32PX2KX100T5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | - | - | - | - | - | Bushing Grip | Appleton | - | 32PX2KX100T5K | - | - | 33.78 mm | - | 23.62 mm | - | - | - | - | - | - | Metallic | - | - | IP66, IP67, IP68 | - | ||
![]() 074011344 Cooper | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | - | - | - | - | - | Bushing Grip with Strain Relief | Hubbell | - | 074011344 | - | - | 28.58 mm | - | 25.4 mm | No | - | - | - | - | - | Metallic | - | - | - | - | ||
![]() 3301612 GEDORE Tools | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608577162 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB00-1204AI Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T3100 025TD C&K | In Stock | - | - | HSS | - | - | - | - | - | 2pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53113200 Lapp | In Stock | - | - | Brass | - | - | - | Metric connection thread according to DIN EN 60423 · The basis for technical specifications DIN IEC 62444 · Tested according to IEC 62196-1: Konduktives charging of electric vehicles | 7mm | 1pc(s) | M20 x 1.5 | Brass | - | - | 53113200 | - | - | +100°C | - | -25°C | - | - | Yes | 24mm | 13mm | 8.5mm | SKINTOP® GRIP-M M20 x 1,5 | - | - | with strain relief,with bend relief | - | 46mm | ||
![]() 054-8062-04 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940116660 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | ||
![]() 2608577350 Robert Bosch | In Stock | - | - | HSS | - | - | - | - | - | 1Set | - | - | - | - | - | - | Metal,Plastic,Non-ferrous metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZS313-EX-MG Cooper | In Stock | - | - | Aluminum | Straight | - | Round | - | - | - | - | - | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | - | - | - | 28.58 mm | - | 25.4 mm | - | - | - | - | - | - | Metallic | - | - | - | - | ||
![]() TMC2125190SS Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | Round | - | - | - | - | - | Bushing Grip | Appleton | - | TMC2125190SS | - | - | 48.26 mm | - | 39.88 mm | - | - | - | - | - | - | Metallic | - | - | IP66 | - | ||
![]() ZS108CR Cooper | In Stock | - | - | Nylon | Straight | - | Round | - | - | - | - | - | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | - | - | - | 12.7 mm | - | 9.53 mm | - | - | - | - | - | - | Non-Metallic | - | - | - | - | ||
![]() VHC1022 Cooper | In Stock | - | - | Aluminum | 45 Degrees | CSA, UL | Round | - | - | - | - | - | Bushing Grip with Strain Relief | Hubbell | - | VHC1022 | - | - | 9.65 mm | - | 6.35 mm | No | - | - | - | - | - | Metallic | - | - | - | - | ||
![]() ZS003CR Cooper | In Stock | - | - | Nylon | Straight | - | Round | - | - | - | - | - | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | - | - | - | 6.35 mm | - | 4.75 mm | - | - | - | - | - | - | Non-Metallic | - | - | - | - | ||
![]() 32PX2K5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | - | - | - | - | - | Bushing Grip | Appleton | - | 32PX2K5 | - | - | 33.78 mm | - | 23.62 mm | - | - | - | - | - | - | Metallic | - | - | IP66, IP68 | - |