- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Cable Style | Certification marks | Clamp Ø | Content | External thread | Factory colour | Grip Type | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material suitability | Max. temperature | Maximum Cable Diameter (mm) | Min. temperature | Minimum Cable Diameter (mm) | RoHS-compliant | Screw/Thread Size | Spanner size | Terminal Ø (max.) | Thread length | Type | Composition | Color | Product Type | Cable Diameter | Product | Features | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7000.7321.2 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7910.7765.0 Molex | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63SA2F2005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | - | - | - | - | - | Bushing Grip | Appleton | - | 63SA2F2005 | - | - | 50.04 mm | - | 41.4 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | IP66, IP67, IP68 | - | ||
![]() TC350268 Emerson | In Stock | - | - | Aluminum | Straight | ATEX, CSA, UL | Round | - | - | - | - | - | Bushing Grip | Appleton | - | TC350268 | - | - | 68.07 mm | - | 60.96 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | IP66, IP67, IP68 | - | ||
![]() 32T3CDS5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | - | - | - | - | - | Bushing Grip | Appleton | - | 32T3CDS5K | - | - | 33.91 mm | - | 23.7 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | IP66, IP67, IP68 | - | ||
![]() 50SPX2005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | - | - | - | - | - | Bushing Grip | Appleton | - | 50SPX2005 | - | - | 38.1 mm | - | 29.46 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | IP66, IP67, IP68 | - | ||
![]() 90T33504 Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | Round | - | - | - | - | - | Bushing Grip | Appleton | - | 90T33504 | - | - | 90.42 mm | - | 76.2 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | IP66, IP68 | - | ||
![]() TC250220NB Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | - | - | - | - | - | Bushing Grip | Appleton | - | TC250220NB | - | - | 55.88 mm | - | 47.24 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | IP66, IP67, IP68 | - | ||
![]() TMC2300325SS Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | Round | - | - | - | - | - | Bushing Grip | Appleton | - | TMC2300325SS | - | - | 82.55 mm | - | 66.55 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | IP66 | - | ||
![]() CG6275 Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | - | - | - | - | - | Bushing Grip with Strain Relief | Appleton | - | CG6275 | - | - | 19.05 mm | - | 15.88 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | ||
![]() 20E1FX0507 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Armored | - | - | - | - | - | Bushing Grip | Appleton | - | 20E1FX0507 | - | - | 20.83 mm | - | 12.45 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | IP66 | - | ||
![]() TMCX075NB Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA, UL | Round | - | - | - | - | - | Bushing Grip | Appleton | - | TMCX075NB | - | - | 26.42 mm | - | 17.02 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | IP66 | - | ||
![]() 50C2KX2505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | - | - | - | - | - | Bushing Grip | Appleton | - | 50C2KX2505 | - | - | 53.09 mm | - | 40.39 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | IP66, IP67, IP68 | - | ||
![]() 1SNG605021R0000 TE Connectivity | 20 |
| - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 x 1.5 | - | - | - | Ventilation Plug | - | Black | Cable Glands, Strain Reliefs & Cord Grips | - | Accessories | - | - | - | ||
![]() 1SNG605007R0000 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 x 1 | - | - | - | Ventilation Plug | - | Gray (Light Gray) | Cable Glands, Strain Reliefs & Cord Grips | - | Accessories | - | - | - | ||
![]() T3100 025TD C&K | In Stock | - | - | HSS | - | - | - | - | - | 2pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53113200 Lapp | In Stock | - | - | Brass | - | - | - | Metric connection thread according to DIN EN 60423 · The basis for technical specifications DIN IEC 62444 · Tested according to IEC 62196-1: Konduktives charging of electric vehicles | 7mm | 1pc(s) | M20 x 1.5 | Brass | - | - | 53113200 | - | - | +100°C | - | -25°C | - | Yes | - | 24mm | 13mm | 8.5mm | SKINTOP® GRIP-M M20 x 1,5 | - | - | - | - | - | with strain relief,with bend relief | - | 46mm | ||
![]() 2608577350 Robert Bosch | In Stock | - | - | HSS | - | - | - | - | - | 1Set | - | - | - | - | - | - | Metal,Plastic,Non-ferrous metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3301612 GEDORE Tools | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608577162 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |