- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Base Product Number | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Mfr | Minimum Cable Diameter (mm) | Package | Product Status | Series | Type | Composition | Color | Ingress Protection | Thread Size | Includes | Panel Hole Size | Conduit Hub Size | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP-SGL-PG135-BL-B TE Connectivity | 74 |
| - | Polyamide (PA6), Nylon 6 | - | EP-SGL-PG135 | - | - | - | - | - | TE Connectivity ENTRELEC | - | Bag | Active | - | Cable Gland | - | Black | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | PG13.5 | - | - | - | - | ||
![]() EP-SGL-M20-BL-C TE Connectivity | 41 |
| - | Polyamide (PA6), Nylon 6 | - | EP-SGL-M20 | - | - | - | - | - | TE Connectivity ENTRELEC | - | Bag | Active | - | Cable Gland | - | Black | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | M20x1.5 | - | - | - | - | ||
![]() EP-SGL-PG135-GR-B TE Connectivity | 94 |
| - | Polyamide (PA6), Nylon 6 | - | EP-SGL-PG135 | - | - | - | - | - | TE Connectivity ENTRELEC | - | Bag | Active | - | Cable Gland | - | Gray | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | PG13.5 | - | - | - | - | ||
![]() EP-SGL-PG11-GR-B TE Connectivity | 103 |
| - | Polyamide (PA6), Nylon 6 | - | EP-SGL-PG11 | - | - | - | - | - | TE Connectivity ENTRELEC | - | Bag | Active | - | Cable Gland | - | Gray | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | PG11 | - | - | - | - | ||
![]() EP-SGL-M40-GR-F TE Connectivity | 47 |
| - | Polyamide (PA6), Nylon 6 | - | EP-SGL-M40 | - | - | - | - | - | TE Connectivity ENTRELEC | - | Bag | Active | - | Cable Gland | - | Gray | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | M40x1.5 | - | - | - | - | ||
![]() EP-SGL-M16-GR-I TE Connectivity | 32 |
| - | Polyamide (PA6), Nylon 6 | - | EP-SGL-M16 | - | - | - | - | - | TE Connectivity ENTRELEC | - | Bag | Active | - | Cable Gland | - | Gray | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | M16x1.5 | - | - | - | - | ||
![]() EM-SGL-M16-MET-H TE Connectivity | 42 |
| - | Polyamide (PA6), Nylon 6 | - | EM-SGL-M16 | - | - | - | - | - | TE Connectivity ENTRELEC | - | Bag | Active | - | Cable Gland | - | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | M16x1.5 | - | - | - | - | ||
![]() EP-SGL-PG16-BL-B TE Connectivity | 64 |
| - | Polyamide (PA6), Nylon 6 | - | EP-SGL-PG16 | - | - | - | - | - | TE Connectivity ENTRELEC | - | Bag | Active | - | Cable Gland | - | Black | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | PG16 | - | - | - | - | ||
![]() EP-SGL-NPT12-BL-A TE Connectivity | 124 |
| - | Polyamide (PA6), Nylon 6 | - | EP-SGL-NPT12 | - | - | - | - | - | TE Connectivity ENTRELEC | - | Bag | Active | - | Cable Gland | - | Black | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 1/2 NPT | - | - | - | - | ||
![]() EP-SGL-NPT1-GR-B TE Connectivity | 62 |
| - | Polyamide (PA6), Nylon 6 | - | EP-SGL-NPT1 | - | - | - | - | - | TE Connectivity ENTRELEC | - | Bag | Active | - | Cable Gland | - | Black | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 1 NPT | - | - | - | - | ||
![]() EP-SGL-NPT12-GR-A TE Connectivity | 85 |
| - | Polyamide (PA6), Nylon 6 | - | EP-SGL-NPT12 | - | - | - | - | - | TE Connectivity ENTRELEC | - | Bag | Active | - | Cable Gland | - | Gray | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 1/2 NPT | - | - | - | - | ||
![]() 249-G FLEx | In Stock | - | - | Nylon | Straight | - | Round | Cable Glands | Adaptaflex, a Division of T & | 249-G | 6 mm | - | 4 mm | - | - | - | - | Non-Metallic | - | - | - | - | - | - | IP66 | ||
![]() 251-B FLEx | In Stock | - | - | Nylon | Straight | - | Round | Cable Glands | Adaptaflex, a Division of T & | 251-B | 10 mm | - | 7 mm | - | - | - | - | Non-Metallic | - | - | - | - | - | - | IP66 | ||
![]() 252-G FLEx | In Stock | - | - | Nylon | Straight | - | Round | Cable Glands | Adaptaflex, a Division of T & | 252-G | 13 mm | - | 8 mm | - | - | - | - | Non-Metallic | - | - | - | - | - | - | IP66 | ||
![]() EP-SGL-NPT12-GR-D TE Connectivity | 101 |
| - | Polyamide (PA6), Nylon 6 | - | EP-SGL-NPT12 | - | - | - | - | - | TE Connectivity ENTRELEC | - | Bag | Active | - | Cable Gland | - | Black | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 1/2 NPT | - | - | - | - | ||
![]() EP-SGL-NPT12-GR-B TE Connectivity | 113 |
| - | Polyamide (PA6), Nylon 6 | - | EP-SGL-NPT12 | - | - | - | - | - | TE Connectivity ENTRELEC | - | Bag | Active | - | Cable Gland | - | Gray | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 1/2 NPT | - | - | - | - | ||
![]() EP-SGL-M16-BL-I TE Connectivity | 41 |
| - | Polyamide (PA6), Nylon 6 | - | EP-SGL-M16 | - | - | - | - | - | TE Connectivity ENTRELEC | - | Bag | Active | - | Cable Gland | - | Black | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | M16x1.5 | - | - | - | - | ||
![]() EP-SGL-M25-GR-G TE Connectivity | 25 |
| - | Polyamide (PA6), Nylon 6 | - | EP-SGL-M25 | - | - | - | - | - | TE Connectivity ENTRELEC | - | Bag | Active | - | Cable Gland | - | Gray | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | M25x1.5 | - | - | - | - | ||
![]() EM-SGL-M40-MET-G TE Connectivity | 16 |
| - | Polyamide (PA6), Nylon 6 | - | EM-SGL-M40 | - | - | - | - | - | TE Connectivity ENTRELEC | - | Bag | Active | - | Cable Gland | - | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | M40x1.5 | - | - | - | - | ||
![]() EM-SGL-M20-MET-C TE Connectivity | 43 |
| - | Polyamide (PA6), Nylon 6 | - | EM-SGL-M20 | - | - | - | - | - | TE Connectivity ENTRELEC | - | Bag | Active | - | Cable Gland | - | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | M20x1.5 | - | - | - | - |