- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Material quality | Mfr | Model | Nominal thread size metric/PG | Package | Pitch thread | Product Status | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width | Series | Type | Color | Ingress Protection | Thread Size | Includes | Panel Hole Size | Conduit Hub Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP-SGL-M16-BL-F TE Connectivity | 80 |
| - | Polyamide (PA6), Nylon 6 | EP-SGL-M16 | - | - | - | - | - | - | - | TE Connectivity ENTRELEC | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | Cable Gland | Black | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | M16x1.5 | - | - | - | ||
![]() EP-SGL-M20-BL-H TE Connectivity | 76 |
| - | Polyamide (PA6), Nylon 6 | EP-SGL-M20 | - | - | - | - | - | - | - | TE Connectivity ENTRELEC | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | Cable Gland | Black | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | M20x1.5 | - | - | - | ||
![]() 1095270000 Weidmuller | In Stock | - | - | Metal | - | Yes | IP68 | Yes | 21, 22 | 1, 2 | No | Brass | - | Straight | 63 | - | 1.5 | - | Yes | 52.1 - 59.5 | Nickel-plated | 19 | Metric | No | Yes | 80 | - | - | - | - | - | - | - | - | ||
![]() 1552460000 Weidmuller | In Stock | - | - | Metal | - | - | IP68 | - | - | - | - | - | - | - | - | - | 1.5 | - | - | 11.5 - 15.5 | Untreated | 7.5 | - | - | Yes | 24 | - | - | - | - | - | - | - | - | ||
![]() 0930700007 Weidmuller | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1095440000 Weidmuller | In Stock | - | - | Metal | - | Yes | IP68 | Yes | 21, 22 | 1, 2 | No | Brass | - | Straight | 40 | - | 1.5 | - | Yes | 28.6 - 36.2 | Untreated | 16 | Metric | No | Yes | 55 | - | - | - | - | - | - | - | - | ||
![]() 1909410000 Weidmuller | In Stock | - | - | Metal | - | No | IP66 | Yes | 21, 22 | 1, 2 | No | Brass | - | Straight | 20 | - | 1.5 | - | Yes | 9.6 - 14 | Untreated | 16 | Metric | No | Yes | 30 | - | - | - | - | - | - | - | - | ||
![]() 1136180000 Weidmuller | In Stock | - | - | Metal | - | Yes | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | - | Straight | 20 | - | 1.5 | - | Yes | 9.4 - 12.5 | Untreated | 16 | Metric | No | Yes | 24 | - | - | - | - | - | - | - | - | ||
![]() 1185500000 Weidmuller | In Stock | - | - | Metal | - | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | - | Straight | - | - | 1.81 | - | Yes | 4.5 - 8.7 | Untreated | 13.9 | NPT | No | Yes | 24 | - | - | - | - | - | - | - | - | ||
![]() 1185350000 Weidmuller | In Stock | - | - | Metal | - | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | - | Straight | 50 | - | 1.5 | - | Yes | 37.5 - 44.1 | Untreated | 16 | - | No | Yes | 65 | - | - | - | - | - | - | - | - | ||
![]() 1185530000 Weidmuller | In Stock | - | - | Metal | - | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | - | Straight | - | - | 2.21 | - | Yes | 13.5 - 20 | Untreated | 17.3 | NPT | No | Yes | 36 | - | - | - | - | - | - | - | - | ||
![]() 1187090000 Weidmuller | In Stock | - | - | Metal | - | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | - | Straight | - | - | 3.18 | - | Yes | 49.5 - 56 | Nickel-plated | 28.9 | NPT | No | Yes | 80 | - | - | - | - | - | - | - | - | ||
![]() 1184750000 Weidmuller | In Stock | - | - | Metal | - | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | - | Straight | 63 | - | 1.5 | - | Yes | 58 - 66 | Nickel-plated | 19 | Metric | No | Yes | 80 | - | - | - | - | - | - | - | - | ||
![]() 1206540000 Weidmuller | In Stock | - | - | Metal | - | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | - | Straight | - | - | 1.81 | - | Yes | 10 - 14 | Nickel-plated | 13.9 | NPT | No | Yes | 28 | - | - | - | - | - | - | - | - | ||
![]() 1188850000 Weidmuller | In Stock | - | - | Metal | - | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | - | Straight | 20 | - | 1.5 | - | Yes | 12.5 - 16 | Untreated | 16 | Metric | No | Yes | 26 | - | - | - | - | - | - | - | - | ||
![]() 1262200000 Weidmuller | In Stock | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | 70 | - | - | - | - | - | - | - | - | ||
![]() 1263190000 Weidmuller | In Stock | - | - | Metal | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | 30 | - | - | - | - | - | - | - | - | ||
![]() 1261920000 Weidmuller | In Stock | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | ||
![]() EM-SGL-PG11-MET-C TE Connectivity | 34 |
| - | Polyamide (PA6), Nylon 6 | EM-SGL-PG11 | - | - | - | - | - | - | - | TE Connectivity ENTRELEC | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | Cable Gland | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | PG11 | - | - | - | ||
![]() EM-SGL-M32-MET-E TE Connectivity | 65 |
| - | Polyamide (PA6), Nylon 6 | EM-SGL-M32 | - | - | - | - | - | - | - | TE Connectivity ENTRELEC | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | Cable Gland | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | M32x1.5 | - | - | - |