- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | RoHS | Screw/Thread Size | Type | Composition | Color | Product Type | Cable Diameter | Product | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNG622020R0000 TE Connectivity | 409 |
| - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | Threadless Snap-In Cable Gland | - | Gray | Cable Glands, Strain Reliefs & Cord Grips | 8 mm to 17 mm | Cable Glands | - | ||
![]() 1SNG621005R0000 TE Connectivity | In Stock | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | M32 x 1.5 | Round Plug | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | Accessories | - | ||
![]() 1SNG602042R0000 TE Connectivity | 26 |
| - | Brass | - | - | - | - | - | - | - | - | - | M40 x 1.5 | Standard Cable Gland | - | - | Cable Glands, Strain Reliefs & Cord Grips | 12 mm to 20 mm | Cable Glands | - | ||
![]() 1SNG601091R0000 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | M25 x 1.5 | Standard Cable Gland | - | Gray (Light Gray) | Cable Glands, Strain Reliefs & Cord Grips | 11 mm to 17 mm | Cable Glands | - | ||
![]() 1SNG626141R0000 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | NPT 1 in | Standard Cable Gland | - | Black | Cable Glands, Strain Reliefs & Cord Grips | 18 mm to 25 mm | Cable Glands | - | ||
![]() 1SNG601226R0000 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | PG36 | Standard Cable Gland | - | Gray (Light Gray) | Cable Glands, Strain Reliefs & Cord Grips | 22 mm to 32 mm | Cable Glands | - | ||
![]() 054-8003-03 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 054-8004-04 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75SPX2KX5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 75SPX2KX5 | 72.14 mm | 58.93 mm | - | - | - | Metallic | - | - | - | - | IP66, IP67, IP68 | ||
![]() 25E1FW5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | Bushing Grip | Appleton | 25E1FW5 | 26.16 mm | 18.29 mm | No | - | - | Metallic | - | - | - | - | IP66 | ||
![]() TMC2X350325NBX Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2X350325NBX | 82.55 mm | 66.55 mm | - | - | - | Metallic | - | - | - | - | IP66 | ||
![]() CG902550 Emerson | In Stock | - | - | Aluminum | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG902550 | 9.53 mm | 6.35 mm | - | - | - | Metallic | - | - | - | - | - | ||
![]() 40T31505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 40T31505 | 40.39 mm | 27.94 mm | No | - | - | Metallic | - | - | - | - | IP66, IP68 | ||
![]() ZS314 Cooper | In Stock | - | - | Aluminum | Straight | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 31.75 mm | 28.58 mm | - | - | - | Metallic | - | - | - | - | - | ||
![]() 75ST3CDS1RA737 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 75ST3CDS1RA737 | 72.11 mm | 59 mm | - | - | - | Metallic | - | - | - | - | IP66, IP67, IP68 | ||
![]() 074011234 Cooper | In Stock | - | - | Aluminum | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Hubbell | 074011234 | 47.63 mm | 44.45 mm | No | - | - | Metallic | - | - | - | - | - | ||
![]() ZS619-EX Cooper | In Stock | - | - | Aluminum | Straight | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 46.02 mm | 42.88 mm | - | - | - | Metallic | - | - | - | - | - | ||
![]() 32T35 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 32T35 | 33.78 mm | 23.62 mm | No | - | - | Metallic | - | - | - | - | IP66, IP68 | ||
![]() 32E1FW1255 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | Bushing Grip | Appleton | 32E1FW1255 | 33.78 mm | 23.62 mm | No | - | - | Metallic | - | - | - | - | IP66 | ||
![]() TC400354SS Emerson | In Stock | - | - | Stainless Steel | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | TC400354SS | 89.92 mm | 75.95 mm | - | - | - | Metallic | - | - | - | - | IP66, IP67, IP68 |