- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Approved in combination with protective conduit according to DIN EN 61386-23 | Bend radius protection/trumpet flare | Cable Style | Construction type | Content | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Grip Type | Manufacturer | Manufacturer Part Number | Material housing | Material quality | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Minimum Cable Diameter (mm) | Minimum Operating Temperature | Model | Nominal diameter | Nominal thread size metric/PG | One-piece | Pitch thread | Revolving thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread connection size | Thread length | Thread type | With locknut | With strain relief | Wrench width | Series | Composition | Color | Thread Size | Wire/Cable Diameter | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2608577172 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NGM16-DGY HellermannTyton | 313 | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NGM | - | - | M16 | - | IP68 | - | ||
![]() NGM50-WHT HellermannTyton | 8173848 |
| - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NGM | - | - | M50 | - | IP68 | - | ||
![]() NGM50-RED HellermannTyton | 32 |
| - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NGM | - | - | M50 | - | IP68 | - | ||
![]() NGM63-RED HellermannTyton | 39 |
| - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NGM | - | - | M63 | - | IP68 | - | ||
![]() NGM50-DGY HellermannTyton | 97 |
| - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NGM | - | - | M50 | - | IP68 | - | ||
![]() 08-0-0-04 905 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZN102CR Cooper | In Stock | - | - | Nylon | 90 Degrees | - | - | - | Round | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | - | - | 4.75 mm | - | 3.18 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | ||
![]() 5010.227.011 FLEx | In Stock | - | - | - | - | - | No | - | - | External thread | - | - | - | - | - | - | - | - | - | Zinc die-cast | - | - | - | - | - | 90°-elbow | 17 | - | No | - | No | - | - | - | Untreated | PG11 | 9 | Other | - | - | - | - | - | - | - | - | - | - | ||
![]() TC250220 Emerson | In Stock | - | - | Aluminum | Straight | ATEX, CSA, UL | - | - | Round | - | - | - | - | - | - | - | Bushing Grip | Appleton | TC250220 | - | - | 55.88 mm | - | 47.24 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | IP66, IP67, IP68 | - | ||
![]() ZS101CR Cooper | In Stock | - | - | Nylon | Straight | - | - | - | Round | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | - | - | 3.18 mm | - | 1.57 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | ||
![]() 90PX2K3505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | - | Round | - | - | - | - | - | - | - | Bushing Grip | Appleton | 90PX2K3505 | - | - | 90.42 mm | - | 76.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | IP66, IP68 | - | ||
![]() 1095560000 Weidmuller | In Stock | - | - | Metal | - | - | - | Yes | - | - | - | IP68 | Yes | 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | - | - | Straight | - | 75 | - | 1.5 | - | - | Yes | 66.5 - 73.4 | Untreated | - | 19 | Metric | No | Yes | 90 | - | - | - | - | - | - | - | ||
![]() 1076210000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | - | - | Straight | - | 63 | - | 1.5 | - | - | Yes | 53.8 - 61.2 | Untreated | - | 19 | Metric | No | Yes | 80 | - | - | - | - | - | - | - | ||
![]() 1136760000 Weidmuller | In Stock | - | - | Metal | - | - | - | Yes | - | - | - | IP66 | Yes | 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | - | - | Straight | - | 75 | - | 1.5 | - | - | Yes | 52.1 - 62 | Untreated | - | 19 | Metric | No | Yes | 90 | - | - | - | - | - | - | - | ||
![]() 1095330000 Weidmuller | In Stock | - | - | Metal | - | - | - | Yes | - | - | - | IP68 | Yes | 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | - | - | Straight | - | 75 | - | 1.5 | - | - | Yes | 71.1 - 78 | Nickel-plated | - | 19 | Metric | No | Yes | 90 | - | - | - | - | - | - | - | ||
![]() 1136400000 Weidmuller | In Stock | - | - | Metal | - | - | - | Yes | - | - | - | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | - | - | Straight | - | 75 | - | 1.5 | - | - | Yes | 71.1 - 78 | Untreated | - | 19 | Metric | No | Yes | 90 | - | - | - | - | - | - | - | ||
![]() 1136060000 Weidmuller | In Stock | - | - | Metal | - | - | - | Yes | - | - | - | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | - | - | Straight | - | 50 | - | 1.5 | - | - | Yes | 45.7 - 53.2 | Nickel-plated | - | 16 | Metric | No | Yes | 65 | - | - | - | - | - | - | - | ||
![]() 1136600000 Weidmuller | In Stock | - | - | Metal | - | - | - | Yes | - | - | - | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | - | - | Straight | - | 63 | - | 1.5 | - | Non-Compliant | Yes | 53.8 - 61.2 | Nickel-plated | - | 19 | Metric | No | Yes | 80 | - | - | Silver | - | 61.2 mm | - | 76 mm | ||
![]() 0930021221 Weidmuller | In Stock | - | - | Metal | - | - | - | Yes | - | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | - | - | Straight | - | 20 | - | 1.5 | - | - | Yes | 12 - 17.6 | Nickel-plated | - | 16 | Metric | No | Yes | 30 | - | - | - | - | - | - | - |