- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | RoHS | Composition | Product Type | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G-INS-M20-M68N-PNES-BK Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | ||
![]() CG90112125S Emerson | In Stock | - | - | Steel | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG90112125S | 31.75 mm | 28.58 mm | - | Metallic | - | - | ||
![]() 2016PX2K0505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 2016PX2K0505 | 11.43 mm | 6.1 mm | - | Metallic | - | IP66, IP68 | ||
![]() 75ST33005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 75ST33005 | 72.14 mm | 58.93 mm | No | Metallic | - | IP66, IP68 | ||
![]() TC100104NB Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | TC100104NB | 26.42 mm | 21.59 mm | - | Metallic | - | IP66, IP67, IP68 | ||
![]() 074011264 Cooper | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | Hubbell | 074011264 | 58.72 mm | 55.55 mm | No | Metallic | - | - | ||
![]() 50SPX2KX4 Emerson | In Stock | - | - | Stainless Steel | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 50SPX2KX4 | 46.74 mm | 35.31 mm | - | Metallic | - | IP66, IP67, IP68 | ||
![]() 20SPX0755 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 20SPX0755 | 11.68 mm | 6.1 mm | - | Metallic | - | IP66, IP67, IP68 | ||
![]() ZS309CR-EX-MG Cooper | In Stock | - | - | Nylon | Straight | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 15.88 mm | 12.7 mm | - | Non-Metallic | - | - | ||
![]() 75SPX2KX4 Emerson | In Stock | - | - | Stainless Steel | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 75SPX2KX4 | 72.14 mm | 58.93 mm | - | Metallic | - | IP66, IP67, IP68 | ||
![]() 25ST3CDS5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 25ST3CDS5K | 22 mm | 14 mm | - | Metallic | - | IP66, IP67, IP68 | ||
![]() 074011333 Cooper | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | Hubbell | 074011333 | 12.7 mm | 9.53 mm | No | Metallic | - | - | ||
![]() 25PX2KX4 Emerson | In Stock | - | - | Stainless Steel | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 25PX2KX4 | 26.16 mm | 18.29 mm | - | Metallic | - | IP66, IP67, IP68 | ||
![]() TMC2X300325NBX Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2X300325NBX | 82.55 mm | 66.55 mm | - | Metallic | - | IP66 | ||
![]() ZS211-MG Cooper | In Stock | - | - | Aluminum | Straight | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 22.23 mm | 19.05 mm | - | Metallic | - | - | ||
![]() ZS003-EX Cooper | In Stock | - | - | Aluminum | Straight | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 6.35 mm | 4.75 mm | - | Metallic | - | - | ||
![]() 074011275 Cooper | In Stock | - | - | Aluminum | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Hubbell | 074011275 | 22.23 mm | 19.05 mm | No | Metallic | - | - | ||
![]() ZS515 Cooper | In Stock | - | - | Aluminum | Straight | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 34.93 mm | 31.75 mm | - | Metallic | - | - | ||
![]() 90A2F3505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | Bushing Grip | Appleton | 90A2F3505 | 80.01 mm | 66.55 mm | - | Metallic | - | IP66, IP67, IP68 | ||
![]() 20S16PXSS2KR531 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | UL | Round | Bushing Grip | Appleton | 20S16PXSS2KR531 | 8.71 mm | 3.1 mm | - | Metallic | - | IP66, IP67, IP68 |