- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Model | Mounting Styles | Outside Cable Diameter (Max) | Outside Cable Diameter (Min) | Part # Aliases | RoHS | Screw/Thread Size | Thread Length | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Part Status | Type | Color | Capacitance | Subcategory | Ingress Protection | Termination Style | Operating Supply Voltage | Dielectric | Operating Pressure | Pressure Type | Thread Size | Port Size | Product Type | Cable Diameter | Panel Hole Size | Product | Port Type | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNG602045R0000 TE Connectivity | 27 |
| - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M40 x 1.5 | - | - | - | - | - | - | - | - | Standard Cable Gland | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | 16 mm to 23 mm | - | Cable Glands | - | - | - | - | - | ||
![]() 1SNG626059R0000 TE Connectivity | 27 |
| - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M25 x 1.5 | - | - | - | - | - | - | - | - | Standard Cable Gland | Gray | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | 9 mm to 13 mm | - | Cable Glands | - | - | - | - | - | ||
![]() 1SNG626040R0000 TE Connectivity | 27 |
| - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M20 x 1.5 | - | - | - | - | - | - | - | - | Standard Cable Gland | Gray (Light Gray) | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | 6 mm to 12 mm | - | Cable Glands | - | - | - | - | - | ||
![]() 1SNG626012R0000 TE Connectivity | 36 |
| - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 x 1.5 | - | - | - | - | - | - | - | - | Standard Cable Gland | Black | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | 3 mm to 7 mm | - | Cable Glands | - | - | - | - | - | ||
![]() 1SNG624027R0000 TE Connectivity | 27 |
| - | - | Aluminum, Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M20 x 1.5 | - | - | - | - | - | - | - | - | Ventilation Plug | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | Accessories | - | - | - | - | - | ||
![]() 1SNG601015R0000 TE Connectivity | 32 |
| - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 x 1.5 | - | - | - | - | - | - | - | - | Standard Cable Gland | Black | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | 3 mm to 6.5 mm | - | Cable Glands | - | - | - | - | - | ||
![]() 1SNG609012R0000 TE Connectivity | In Stock | - | - | - | Nitrile Butadiene Rubber (NBR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M20 | - | - | - | - | - | - | - | - | Washer Gasket | Black | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | Accessories | - | - | - | - | - | ||
![]() 1SNG626030R0000 TE Connectivity | 36 |
| - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 x 1.5 | - | - | - | - | - | - | - | - | Standard Cable Gland | Black | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | 5 mm to 10 mm | - | Cable Glands | - | - | - | - | - | ||
![]() 1SNG623003R0000 TE Connectivity | 52 |
| - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threadless Snap-In Cable Gland | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | 3 mm to 10 mm | - | Cable Glands | - | - | - | - | - | ||
![]() 1SNG602096R0000 TE Connectivity | 27 |
| - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG13.5 | - | - | - | - | - | - | - | - | Standard Cable Gland | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | 5 mm to 9 mm | - | Cable Glands | - | - | - | - | - | ||
![]() 1SNG625004R0000 TE Connectivity | 1038 |
| - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 x 1.5 | - | - | - | - | - | - | - | - | Standard Cable Gland | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | 3 mm to 7 mm | - | Cable Glands | - | - | - | - | - | ||
![]() 1SNG626031R0000 TE Connectivity | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M20 x 1.5 | - | - | - | - | - | - | - | - | Standard Cable Gland | Gray (Light Gray) | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | 5 mm to 9 mm | - | Cable Glands | - | - | - | - | - | ||
![]() PNG-3/8 SAB North America | In Stock | - | Datasheet | - | Polyamide (PA6), Nylon 6 | PNG-3 | - | - | - | - | - | - | - | - | - | - | - | 0.394" (10.00mm) | 0.197" (5.00mm) | - | - | - | 0.591" (15.00mm) | - | - | -20°C ~ 100°C | Box | CG 100 | - | Active | Cable Gland | Gray | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | 3/8" NPT | - | - | - | 0.675" (17.2mm) | - | - | - | - | - | - | ||
![]() PNG-1/2C SAB North America | In Stock | - | Datasheet | - | Polyamide (PA6), Nylon 6 | PNG-1 | - | - | - | - | - | - | - | - | - | - | - | 0.551" (14.00mm) | 0.394" (10.00mm) | - | - | - | 0.433" (11.00mm) | - | - | -20°C ~ 100°C | Box | CG 100 | - | Active | Cable Gland | Gray | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | 1/2" NPT | - | - | - | 0.840" (21.3mm) | - | - | - | - | - | - | ||
![]() PMB-20R SAB North America | In Stock | - | Datasheet | - | Polyamide (PA6), Nylon 6 | PMB-20 | - | - | - | - | - | - | - | - | - | - | - | 0.355" (9.02mm) | 0.197" (5.00mm) | - | - | - | 0.394" (10.00mm) | - | - | -20°C ~ 100°C | Box | CG 100 | - | Active | Cable Gland | Black | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | M20x1.5 | - | - | - | 0.787" (20.0mm) | - | - | - | - | - | - | ||
![]() PMG-20RC SAB North America | In Stock | - | Datasheet | - | Polyamide (PA6), Nylon 6 | PMG-20 | - | - | - | - | - | - | - | - | - | - | - | 0.473" (12.01mm) | 0.276" (7.00mm) | - | - | - | 0.394" (10.00mm) | - | - | -20°C ~ 100°C | Box | CG 100 | - | Active | Cable Gland | Gray | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | M20x1.5 | - | - | - | 0.787" (20.0mm) | - | - | - | - | - | - | ||
![]() PMB-63 SAB North America | In Stock | - | Datasheet | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | - | - | - | - | - | - | - | 1.732" (44.00mm) | 1.339" (34.00mm) | - | - | - | 0.709" (18.01mm) | - | - | -20°C ~ 100°C | Box | CG 100 | - | Active | Cable Gland | Black | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | M63x1.5 | - | - | - | 2.480" (63.0mm) | - | - | - | - | - | - | ||
![]() PPG-13R SAB North America | In Stock | - | Datasheet | - | Polyamide (PA6), Nylon 6 | PPG-13 | - | - | - | - | - | - | - | - | - | - | - | 0.355" (9.02mm) | 0.197" (5.00mm) | - | - | - | 0.394" (10.00mm) | - | - | -20°C ~ 100°C | Box | CG 100 PG | - | Active | Cable Gland | Gray | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG13.5 | - | - | - | 0.803" (20.4mm) | - | - | - | - | - | - | ||
![]() 184970 Eaton | In Stock | - | - | - | - | - | Amphenol All Sensors | - | - | - | - | - | Amphenol | + 85 C | - 25 C | Other | Through Hole | - | - | - | Details | - | - | - | - | - | - | MLV | - | - | - | - | - | Sensors | - | - | 5 V | - | 0 psi to 15 psi | Absolute | - | 0.189 in | Pressure Sensors | - | - | - | Dual Axial Barbless | Board Mount Pressure Sensors | - | - | - | ||
![]() 192760 Molex | In Stock | - | - | 1812 (4532 metric) | - | - | Knowles Novacap | 68 nF | 68000 pF | 1812 | 4532 | 500 | Knowles | + 125 C | - 55 C | - | - | - | - | 1812E683K500PHT ROHS ONLY | N | - | - | 0.003880 oz | 50 VDC | - | Reel | Class II High Temperature | 10 % | - | 200 Deg C High Temperature Class II | - | 0.068 uF | Capacitors | - | SMD/SMT | - | Class 2 | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.65 mm | 4.57 mm | 3.18 mm |