- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body colour | Certificates | Gross weight | Panel cutout diameter | Type of cable accessories | Operating temperature | Hole diameter | Outside diameter | Panel thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10069776 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.53g | 19mm | grommet | 0...80°C | 17.5mm | 24mm | max. 1.6mm | - | ||
![]() 10081761 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 1.46g | 31mm | grommet | 0...80°C | 24.5mm | 37.5mm | max. 1.6mm | - | ||
![]() 10081044 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.65g | 20mm | grommet | 0...80°C | 12.5mm | 25.5mm | max. 1.6mm | - | ||
![]() 10089545 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.235g | 6.4mm | grommet | -40...135°C | 4.8mm | 9.5mm | max. 1.6mm | UL94HB | ||
![]() 10082324 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.37g | 6.4mm | grommet | 0...80°C | 4mm | 9.5mm | max. 3mm | - | ||
![]() 10089774 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.983g | 19mm | grommet | -40...135°C | 16mm | 24mm | max. 1.6mm | UL94HB | ||
![]() 10089842 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 2.96g | 38mm | grommet | -40...135°C | 32mm | 46mm | max. 3mm | UL94HB | ||
![]() 10089699 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.52g | 12.5mm | grommet | -40...135°C | 8mm | 16mm | max. 1.6mm | UL94HB | ||
![]() 10079003 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.544g | 11mm | grommet | 0...80°C | 8mm | 14.2mm | max. 1.6mm | - | ||
![]() 10155691 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 3.02g | 25.1mm | grommet | -40...135°C | 21.8mm | 30.2mm | max. 1.6mm | UL94V-0 | ||
![]() 10089538 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.17g | 6.4mm | grommet | -40...135°C | 4mm | 9.5mm | max. 0.8mm | UL94HB | ||
![]() 10089798 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 1.05g | 19mm | grommet | -40...135°C | 12.5mm | 25.5mm | max. 1.6mm | UL94HB | ||
![]() 10089620 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.32g | 9.5mm | grommet | -40...135°C | 7mm | 13.8mm | max. 1.2mm | UL94HB | ||
![]() 10089736 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.64g | 12.5mm | grommet | -40...135°C | 11mm | 19mm | max. 1.6mm | UL94HB | ||
![]() 10089767 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.72g | 17.5mm | grommet | -40...135°C | 12.5mm | 22mm | max. 1.6mm | UL94HB | ||
![]() 10080900 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.204g | 4.8mm | grommet | 0...80°C | 2.8mm | 8mm | max. 0.8mm | - | ||
![]() 10089552 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.262g | 6.4mm | grommet | -40...135°C | 4mm | 9.5mm | max. 3mm | UL94HB | ||
![]() 10090367 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.52g | 19mm | grommet | 0...80°C | 12mm | 25.4mm | max. 1.6mm | - | ||
![]() 10102435 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.72g | 10.3mm | grommet | 0...80°C | 7.2mm | 15.9mm | max. 1.6mm | - | ||
![]() 10155639 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 1.87g | 18.8mm | grommet | -40...135°C | 15.5mm | 22.2mm | max. 1.6mm | UL94V-0 |