- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Approval Agency | ELV | Connector Support Type | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Hole Diameter | Cable Diameter | Panel Hole Size | Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300990158 Molex | 2 | - | Datasheet | 9 Weeks | - | Cable | - | Nylon | - | Bulk | 2013 | Woodhead, MAX-LOC, 130099 | yes | Active | 1 (Unlimited) | - | Cable Grip | - | - | Light Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/4 NPT | - | Gasket, Nut, Sealing Ring, Strain Relief | - | 0.25 ~ 0.38 (6.3mm ~ 9.5mm) | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 1411145 Phoenix Contact | 18 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | PG21 | 18.034 mm | Seal, Strain Relief | - | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 1411174 Phoenix Contact | 2 | - | Datasheet | 4 Weeks | - | - | - | Brass, Nickel Plated | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | PG16 | 13.97 mm | Clamping Insert, O-Ring, Seal, Strain Relief | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1300970174 Molex | 4 | - | Datasheet | 3 Weeks | - | Cable | 125 | Aluminum | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Cable Grip | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 NPT | 28.448 mm | - | - | 1.00 ~ 1.12 (25.4mm ~ 28.6mm) | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() TCFS-16-19B-020-25CH TE Connectivity Raychem Cable Protection | 2250 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Aluminum Alloy, Cadmium Plated, Electroless | - | - | 2017 | Thermofit TCFS | - | Active | 1 (Unlimited) | - | Cable Feedthrough | - | - | Olive | - | - | - | Straight | Shielded | - | - | - | - | Non-Compliant | - | - | - | M16x1.5 | - | Shrinkable Boot | 16.9926 mm | 0.40 (10.1mm) | 0.669 17.0mm | - | - | - | RoHS Compliant | - | Not Applicable | - | ||
![]() 1300980034 Molex | 34 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 52015740 LAPP | 389 | - | Datasheet | 11 Weeks | - | Cable | Metal | Brass, Nickel Plated | Brass | - | 2001 | SKINTOP® | - | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | NO | NO | NO | - | - | IP68 - Dust Tight, Waterproof; Nema 6P | 24mm | - | - | - | - | Nickel | Not Halogen Free | PG16 | 8 mm | - | - | 0.31 ~ 0.55 (8.0mm ~ 14.0mm) | - | 35mm | - | No SVHC | RoHS Compliant | - | - | IP68 | ||
![]() 1411154 Phoenix Contact | 17 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | 3/4 NPT | 18.034 mm | Seal, Strain Relief | - | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 1300980221 Molex | 164 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | 2014 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1411123 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | M12 | 6.096 mm | Seal, Strain Relief | - | 0.12 ~ 0.24 (3.0mm ~ 6.0mm) | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 1909880000 Weidmüller | 67 |
| Datasheet | 6 Weeks | - | - | - | Plastic | - | - | 2006 | VG | - | Active | Not Applicable | - | Cable Gland | - | - | Gray | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | compliant | - | - | - | - | - | M32x1.5 | 21.082 mm | - | - | 0.59 ~ 0.83 (15.0mm ~ 21.0mm) | - | - | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() GSC.1S.290.ND42Z LEMO | In Stock | - | Datasheet | - | - | Through Hole | - | Brass | - | - | - | 1S | - | Active | 1 (Unlimited) | - | Cable Grip | - | - | Silver | - | - | - | - | - | IP50 | - | - | - | - | - | - | - | M9x0.6 | 4.318 mm | Collet Nut | - | 0.13 ~ 0.17 (3.2mm ~ 4.2mm) | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1411131 Phoenix Contact | 186 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | M12 | 6.096 mm | Seal, Strain Relief | - | 0.12 ~ 0.24 (3.0mm ~ 6.0mm) | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 1411152 Phoenix Contact | 65 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | 3/8 NPT | 9.906 mm | Seal, Strain Relief | - | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 1569000000 Weidmüller | 130 |
| Datasheet | 6 Weeks | - | Cable | - | Plastic | Polyamide | - | 2006 | VG | - | Active | Not Applicable | - | Cable Gland | 80°C | -30°C | Gray | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | compliant | CE | - | - | - | - | PG13.5 | 11.938 mm | - | - | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | 39mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1300980188 Molex | 7 | - | Datasheet | 3 Weeks | - | Cable | - | Nylon | - | - | 2016 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | - | Cable Grip, Oval Hole | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 NPT | 16.256 mm | - | - | 0.22 ~ 0.64 (5.6mm ~ 16.3mm) | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1569130000 Weidmüller | 19 |
| Datasheet | 6 Weeks | - | Cable | - | Brass | - | - | 2006 | VG | - | Active | Not Applicable | - | Cable Gland | 100°C | -40°C | Silver | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | compliant | CE | - | - | Nickel | - | PG36 | 32.004 mm | Strain Relief | - | 0.87 ~ 1.26 (22.0mm ~ 32.0mm) | - | 45mm | - | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1411138 Phoenix Contact | 36 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | M50 | 38.1 mm | Seal, Strain Relief | - | 1.18 ~ 1.50 (30.0mm ~ 38.0mm) | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 1300980049 Molex | 38 | - | Datasheet | 11 Weeks | - | Cable | - | Nylon | - | - | 2009 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | - | Cable Grip | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 NPT | 6.35 mm | O-Ring | - | 0.19 ~ 0.25 (4.7mm ~ 6.3mm) | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1411126 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | Polyamide | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | M25 | 17.018 mm | Seal, Strain Relief | - | 0.43 ~ 0.67 (11.0mm ~ 17.0mm) | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP68, Waterproof |