- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Reach Compliance Code | Approval Agency | Connector Support Type | Body Plating | Wire/Cable Gauge | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIO-CSM27 Amphenol Industrial Operations | In Stock | - | Datasheet | 12 Weeks | Cable | - | Nylon | - | - | 2012 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP68 - Dust Tight, Waterproof | - | - | - | - | - | M27x2 | - | Panel Nut, Sealing Nut | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() GSC.2K.290.CD50 LEMO | 32 |
| Datasheet | - | Through Hole | - | Brass | - | - | - | 2K | - | Active | 1 (Unlimited) | Cable Grip | - | - | Silver | IP50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AIO-CSJPG36 Amphenol Industrial Operations | 36 |
| Datasheet | 12 Weeks | - | Metal | Brass | - | - | 2012 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG36 | - | Panel Nut, Sealing Nut | 0.87 ~ 1.26 (22.0mm ~ 32.0mm) | - | 37.9984mm | - | 50.0126mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1909930000 Weidmüller | 24 |
| - | 10 Weeks | Cable | - | Brass | - | - | - | VG | - | Active | Not Applicable | Cable Gland | 100°C | -40°C | Silver | IP68 - Dust Tight, Waterproof | compliant | CE | - | Nickel | - | M32x1.5 | 21.082 mm | Strain Relief | 0.59 ~ 0.83 (15.0mm ~ 21.0mm) | - | - | 45mm | - | - | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 3241055 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Brass | - | - | 2016 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 3241060 Phoenix Contact | 2441635 |
| Datasheet | 5 Weeks | - | - | Brass | - | - | 2016 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1300970205 Molex | 2893 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1300970292 Molex | 2599 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1411086 Phoenix Contact | In Stock | - | Datasheet | 10 Weeks | - | - | Brass, Nickel Plated | - | - | 2014 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP66/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M63 | 55.88 mm | O-Ring, Seal | 1.86 ~ 2.20 (47.2mm ~ 56.0mm) | - | - | 45mm | 75mm | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1415177 Phoenix Contact | 1810 |
| Datasheet | 4 Weeks | - | - | Polyamide | - | - | 2015 | - | - | Active | Not Applicable | Cable Gland | - | - | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M12 | - | Seal, Strain Relief | 0.12 ~ 0.28 (3.0mm ~ 7.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1411142 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Polyamide | - | - | 2014 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG11 | 9.906 mm | Seal, Strain Relief | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 1569030000 Weidmüller | 45 |
| Datasheet | 6 Weeks | Cable | - | Plastic | Polyamide | - | 2006 | VG | yes | Active | Not Applicable | Cable Gland | 80°C | -30°C | Gray | IP68 - Dust Tight, Waterproof | compliant | CE | - | - | - | PG29 | 24.892 mm | - | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | - | - | 53mm | - | - | No SVHC | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1415112 Phoenix Contact | 36 |
| Datasheet | 4 Weeks | - | - | Polyamide | - | - | 2015 | - | - | Active | - | Cable Gland | - | - | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M50 | - | - | 0.91 ~ 1.38 (23.0mm ~ 35.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1300970285 Molex | 513 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() CG-NPT-1-2-BK Essentra Components | 56 |
| Datasheet | 6 Weeks | Cable | - | Nylon | - | - | 2011 | Richco, CG-NPT | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP68 - Dust Tight, Waterproof | - | - | - | - | - | 1 NPT | - | O-Ring, Sealing Gland, Sealing Nut | 0.75 ~ 0.98 (19.0mm ~ 25.0mm) | 1.350 34.3mm | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1300980081 Molex | 19 |
| Datasheet | 9 Weeks | Cable | - | Nylon | - | - | 2016 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | Cable Grip - 90° | - | - | Gray | - | - | - | - | - | - | 1/2 NPT | 12.7 mm | O-Ring | 0.44 ~ 0.50 (11.2mm ~ 12.7mm) | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1411156 Phoenix Contact | 226 |
| Datasheet | 10 Weeks | - | - | Polyamide | - | - | 2014 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP68 - Dust Tight, Waterproof | - | - | - | - | - | 3/8 NPT | 9.906 mm | Seal, Strain Relief | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 1301990030 Molex | In Stock | - | Datasheet | 13 Weeks | Cable | Aluminum | Aluminum | - | - | 2013 | Woodhead, MAX-LOC Plus, 130199 | - | Active | 1 (Unlimited) | Cable Grip | - | - | Silver | IP68 - Dust Tight, Waterproof | - | - | - | - | 1 AWG | - | 14.224 mm | Compression Nut, Grommet, O-Ring, Shield Ring, Stop Ring | 0.44 ~ 0.56 (11.2mm ~ 14.2mm) | - | 51.38mm | 70.85mm | 46.6mm | No | Unknown | ROHS3 Compliant | - | - | Dust Tight, IP67, IP68, Waterproof | ||
![]() 1300970213 Molex | 3 | - | Datasheet | 15 Weeks | Cable | - | Aluminum | - | - | 2016 | - | - | Active | 1 (Unlimited) | Cable Grip - 90° | - | - | Gray | - | unknown | - | - | - | - | 1/2 NPT | 16.002 mm | - | 0.50 ~ 0.63 (12.7mm ~ 15.9mm) | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1300970215 Molex | 2 | - | Datasheet | 11 Weeks | Cable | - | Aluminum | - | Bulk | 2013 | Woodhead, 130097 | yes | Active | 1 (Unlimited) | Cable Grip - 90° | - | - | Silver | - | - | - | - | - | - | 3/4 NPT | - | Gasket, Nut, Sealing Ring, Strain Relief | 0.38 ~ 0.50 (9.5mm ~ 12.7mm) | - | - | - | - | No | - | ROHS3 Compliant | - | - | - |