- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Actuator Material | Actuation direction | AWG (min.) | AWG max. | Base Product Number | Bend radius protection/trumpet flare | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Finish Mating | Contact Materials | Contact Sizes | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Degree of protection (IP) | Degree of protection (NEMA) | ElectricalLife | Enclosure material | Explosion-tested version | Factory colour | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Industrial packaging | Inflammability class of insulation material according to with UL94 | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material quality | Mfr | Min. stripping length | Model | No. of rows | Nominal current | Nominal current - rounded value | Nominal thread size metric/PG | Nominal voltage | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Overvoltage category | Package | Packaging type | Pins per row | Pitch thread | Pollution degree | Primary Material | Product Status | Rated current In | Rated surge voltage | RoHS | Seal | Shock resistant | Stripping length (max.) | Suitable for cable diameter | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Surface protection | Thread length | Thread type | Type of fastening | Voltage Rating DC | Voltage, Rating | Wire protection | With locknut | With optical interface | With strain relief | Wrench width | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Housing Color | Output Type | Circuit | Failure Rate | Switch Function | Panel Cutout Dimensions | Current - Supply (Disable) (Max) | Note | Illumination Voltage (Nominal) | Illumination Type, Color | Shell Size, MIL | Illumination | Power Line Protection | Spread Spectrum Bandwidth | Voltage - Breakdown (Min) | Mechanical Life | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Operating Force | Utilized IC / Part | Supplied Contents | Unidirectional Channels | Bandwidth | Bushing Thread | Wire/Cable Diameter | Bidirectional Channels | Includes | Contact Timing | Capacitance @ Frequency | Absolute Pull Range (APR) | Switch Travel | Primary Attributes | Embedded | Secondary Attributes | Axis | Acceleration Range | Features | Sensitivity (LSB/g) | Pressure Range | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Actuator Length | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1185400000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | - | - | - | - | - | Stainless steel V4A | PEI-Genesis | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 1.81 | - | - | Active | - | - | - | - | Yes | - | 8 - 11.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | 13.6 | NPT | - | - | - | - | No | - | Yes | 26 | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 180665 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | No | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 169 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 | - | - | 90 | - | - | - | - | ||
![]() 1075160000 Weidmuller | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Metal | - | Plastic | - | - | - | - | - | No | - | - | - | - | - | - | 20 | - | - | - | - | - | - | IP54 | - | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | - | -- | - | - | - | Brass | - | - | Straight | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | Non-Compliant | - | Yes | - | 34.8 - 42.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | 16 | Metric | - | - | - | - | No | - | Yes | 65 | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | - | - | Receptacle Housing | For Male Pins | - | 26 | - | Silver | - | - | Bayonet Lock | Crimp | - | - | W | Unshielded | Environment Resistant | - | - | - | - | - | - | Chromate over Cadmium | 16-26 | - | - | - | - | - | - | Olive Drab | - | - | - | - | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42.4 mm | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 73 mm | - | - | - | -- | - | ||
![]() 1909750000 Weidmuller | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | - | Plastic | - | -- | - | - | - | - | - | No | - | - | - | - | - | - | 16 | - | - | - | - | - | - | IP67 | - | - | - | No | - | - | - | No | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | 34 - 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | 18 | Metric | - | - | - | - | - | - | Yes | 65 | -65°C ~ 200°C | Bulk | Military, MIL-DTL-5015 | - | - | Active | -- | - | - | - | Receptacle Housing | For Female Sockets | - | 10 | - | - | - | - | Threaded | Crimp | - | - | N (Normal) | Unshielded | Fluid Resistant | - | - | - | - | - | - | Electroless Nickel | 18-1 | - | - | - | - | - | - | Silver | - | - | - | - | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | ||
![]() 206614 SICK | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | 20-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sick | - | 206614-SICK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tube | Automotive, AEC-Q100, MMA3221 | - | - | Obsolete | - | - | - | - | - | Analog | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | - | - | - | - | - | - | - | - | X, Y | ±50g (X), ±20g (Y) | -- | -- | - | - | - | - | - | - | - | - | - | ||
![]() 250-421 WAGO | In Stock | - | - | - | - | - | - | - | - | - | Zinc-Plated Steel | - | - | Perpendicular (to the PCB) | 24 | 20 | - | - | 0.2 - 0.5 | 0.2 - 0.5 | 0.14 - 0.5 | Spring-loaded terminal,Print | - | - | - | 80pc(s) | 0.50mm² | 0.20mm² | 0.50mm² | 0.14mm² | 2.50mm | - | - | - | Polyamide | - | Grey | - | - | - | Yes | V0 | - | Gems Sensors & Controls | 250-421 | - | - | - | 8mm | - | 1 | 10A | 10A | - | 160V | - | - | - | - | - | - | - | - | - | - | - | III | - | Other | 21 | - | 2 | - | - | 4 | 2.5 | - | Yes | - | 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | Yes | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | 250-421 | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + CAGE CLAMP® | - | 500-1,750 psi | 16.70mm | - | 12.00mm | 54.00mm | - | - | - | - | ||
![]() 207270 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 213506 RS Pro | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | - | - | Plastic | - | - | - | - | KJB6T | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | KJB | - | - | - | - | - | - | - | Plug Housing | For Male Pins | - | 55 | - | - | - | - | Threaded | Crimp | - | - | E | Shielded | Environment Resistant | - | - | - | - | - | - | Cadmium over Electroless Nickel | 23-55 | - | - | - | - | - | - | Olive Drab | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | - | - | - | ||
![]() 203975 RS Pro | In Stock | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | -20°C ~ 85°C | Tube | SLB | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mA (AC/DC) | - | - | - | - | - | - | Silver | PC Pin | - | - | - | Standard | - | - | DP3T | - | On-On-On | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 220gf | - | - | - | - | - | - | - | - | Not Specified | - | - | 3.20mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 5.00mm | - | - | ||
![]() 206441 RS Pro | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36V | - | - | - | - | - | - | -- | Bulk | 3900 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 16A (AC), 14A (DC) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | Standard Round | - | - | SPDT | - | On-On | Circular - 12.70mm Dia | - | - | -- | -- | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 17.50mm | - | - | ||
![]() 180695 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222402 RS Pro | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | 138.7 MHz | ±20ppm | - | CMOS | - | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | - | ||
![]() 204287 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 213095 RS Pro | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | CIR06 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500VAC, 700VDC | - | - | - | - | - | -55°C ~ 125°C | - | CIR | - | - | - | - | - | Crimp | - | Plug, Male Pins | - | - | 47 | - | Olive Drab | - | - | Bayonet Lock | - | 13A, 23A, 46A | - | N (Normal) | - | Environment Proof | - | - | - | - | - | - | Olive Drab Cadmium | 40-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp | - | - | - | - | - | - | - | - | - | - | ||
![]() 215524 RS Pro | In Stock | - | - | Surface Mount | DO-214AB, SMC | - | - | - | DO-214AB (SMC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | TransZorb® | - | - | Active | -- | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 77.8V | - | 1500W (1.5kW) | 13.3A | 113V | 70V | - | - | - | 1 | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 214925 RS Pro | In Stock | - | - | Surface Mount | DO-215AA, SMB Gull Wing | - | - | - | DO-215AA (SMBG) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | TransZorb® | - | - | Active | -- | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 86.7V | - | 600W | 4.8A | 126V | 78V | - | - | - | - | - | - | - | 1 | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204316 RS Pro | In Stock | - | - | Surface Mount | DO-215AB, SMC Gull Wing | - | - | - | DO-215AB (SMCG) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, TransZorb® | - | - | Active | -- | - | - | - | - | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | SMCG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 94.4V | - | 1500W (1.5kW) | 10.9A | 137V | 85V | - | - | - | - | - | - | - | 1 | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208235 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Obsolete | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CANbus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MB9DF126 | Board(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 211847 RS Pro | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | - | - | RS73G2BRT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | - | - | 2 | - | ±50ppm/°C | - | - | 1.33 kOhms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | AEC-Q200 | ||
![]() 193045 RS Pro | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | - | - | RN73R2B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | - | - | 2 | - | ±25ppm/°C | - | - | 6.42 kOhms | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | AEC-Q200 |