- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3240997 Phoenix Contact | 15 |
| Datasheet | 5 Weeks | PP | 2015 | Active | 1 (Unlimited) | Cable Gland | 110°C | -10°C | Gray | IP65 - Dust Tight, Water Resistant | M16 | 17 mm | Seal, Strain Relief | 0.43 (11.0mm) | RoHS Compliant | IP65 | ||
![]() 3241038 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Brass | 2016 | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP40 | PG9 | - | - | 0.55 (14.0mm) | RoHS Compliant | - | ||
![]() 3241052 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Brass | 2016 | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP65 - Dust Tight, Water Resistant | - | - | - | - | RoHS Compliant | - | ||
![]() 3241051 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Brass | 2016 | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP65 - Dust Tight, Water Resistant | - | - | - | - | RoHS Compliant | - | ||
![]() 3241024 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Brass | 2016 | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP40 | PG9 | - | - | 0.55 (14.0mm) | RoHS Compliant | - | ||
![]() 3241005 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | PP | 2015 | Active | 1 (Unlimited) | Cable Gland | 110°C | -10°C | Gray | IP54 - Dust Protected, Water Resistant | - | 21 mm | Seal, Strain Relief | 5.71 (145.0mm) | RoHS Compliant | IP54 | ||
![]() 3240942 Phoenix Contact | 6 |
| Datasheet | 6 Weeks | Polyamide | 2015 | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof | M32 | 28.5 mm | Seal, Strain Relief | 1.12 (28.5mm) | RoHS Compliant | IP68 | ||
![]() 3241045 Phoenix Contact | 15 |
| Datasheet | 5 Weeks | Brass | 2016 | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP40 | - | - | - | - | RoHS Compliant | - | ||
![]() 3241044 Phoenix Contact | 36 |
| Datasheet | 5 Weeks | Brass | 2016 | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP40 | - | - | - | - | RoHS Compliant | - | ||
![]() 3241058 Phoenix Contact | 15 |
| Datasheet | 5 Weeks | Brass | 2016 | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP65 - Dust Tight, Water Resistant | - | - | - | - | RoHS Compliant | - | ||
![]() 3240952 Phoenix Contact | 15 |
| Datasheet | 5 Weeks | Polyamide | 2015 | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP66 - Dust Tight, Water Resistant | M12 | 10 mm | Seal, Strain Relief | 0.39 (10.0mm) | RoHS Compliant | IP66 | ||
![]() 3240938 Phoenix Contact | 36 |
| Datasheet | 5 Weeks | Polyamide | 2015 | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof | M12 | 10 mm | Seal, Strain Relief | 0.39 (10.0mm) | RoHS Compliant | IP68 | ||
![]() 3240931 Phoenix Contact | 6 |
| Datasheet | 6 Weeks | Polyamide | 2015 | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | 13 mm | Seal, Strain Relief | 0.51 (13.0mm) | RoHS Compliant | IP68 | ||
![]() 3240939 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Polyamide | 2015 | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof | M16 | 13 mm | Seal, Strain Relief | 0.51 (13.0mm) | RoHS Compliant | IP68 | ||
![]() 3240947 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Polyamide | 2015 | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP66 - Dust Tight, Water Resistant | - | 21.2 mm | Seal, Strain Relief | 0.83 (21.0mm) | RoHS Compliant | IP66 | ||
![]() 3240940 Phoenix Contact | 6 |
| Datasheet | 5 Weeks | Polyamide | 2015 | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof | M20 | 15.8 mm | Seal, Strain Relief | 0.62 (15.8mm) | RoHS Compliant | IP68 | ||
![]() 3240941 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Polyamide | 2015 | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof | M25 | 21.2 mm | Seal, Strain Relief | 0.83 (21.0mm) | RoHS Compliant | IP68 | ||
![]() 3240913 Phoenix Contact | 15 |
| Datasheet | 5 Weeks | Polyamide | 2015 | Active | 1 (Unlimited) | Cable Grip - 90° | 115°C | -40°C | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof | M25 | 28.5 mm | Seal, Strain Relief | 0.83 (21.0mm) | RoHS Compliant | IP68 | ||
![]() 3241008 Phoenix Contact | 36 |
| Datasheet | 6 Weeks | PP | 2015 | Active | 1 (Unlimited) | Cable Gland | 110°C | -10°C | Gray | IP54 - Dust Protected, Water Resistant | - | 45 mm | Seal, Strain Relief | 1.40 (35.6mm) | RoHS Compliant | IP54 | ||
![]() 3241042 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Brass | 2016 | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP40 | PG29 | - | - | 1.42 (36.0mm) | RoHS Compliant | - |