- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Conduit Hub Size | Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3240945 Phoenix Contact | 15 |
| Datasheet | 5 Weeks | - | - | Polyamide | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP66 - Dust Tight, Water Resistant | - | 13 mm | Seal, Strain Relief | 0.51 (13.0mm) | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 3240953 Phoenix Contact | 6 |
| Datasheet | 5 Weeks | - | - | Polyamide | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP66 - Dust Tight, Water Resistant | M16 | 13 mm | Seal, Strain Relief | 0.51 (13.0mm) | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 3240930 Phoenix Contact | 6 |
| Datasheet | 6 Weeks | - | - | Polyamide | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | 10 mm | Seal, Strain Relief | 0.39 (10.0mm) | - | - | - | RoHS Compliant | - | IP68 | ||
![]() 3240996 Phoenix Contact | 15 |
| Datasheet | 6 Weeks | - | - | PP | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 110°C | -10°C | Gray | IP65 - Dust Tight, Water Resistant | M12 | 14 mm | Seal, Strain Relief | 0.31 (7.8mm) | - | - | - | RoHS Compliant | - | IP65 | ||
![]() 3240955 Phoenix Contact | 18 | - | Datasheet | 5 Weeks | - | - | Polyamide | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP66 - Dust Tight, Water Resistant | M25 | 21.2 mm | Seal, Strain Relief | 0.83 (21.0mm) | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 3241054 Phoenix Contact | 15 |
| Datasheet | 5 Weeks | - | - | Brass | 2016 | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3240948 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | - | Polyamide | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP66 - Dust Tight, Water Resistant | - | 28.5 mm | Seal, Strain Relief | 1.12 (28.5mm) | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 3241056 Phoenix Contact | 36 |
| Datasheet | 6 Weeks | - | - | Brass | 2016 | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3240994 Phoenix Contact | 36 |
| Datasheet | 5 Weeks | - | - | PP | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 110°C | -10°C | Gray | IP65 - Dust Tight, Water Resistant | - | 45 mm | Seal, Strain Relief | 1.42 (36.0mm) | - | - | - | RoHS Compliant | - | IP65 | ||
![]() 3240993 Phoenix Contact | 15 |
| Datasheet | 5 Weeks | - | - | PP | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 110°C | -10°C | Gray | IP65 - Dust Tight, Water Resistant | - | 36 mm | Seal, Strain Relief | 1.06 (27.0mm) | - | - | - | RoHS Compliant | - | IP65 | ||
![]() 3241043 Phoenix Contact | 36 |
| Datasheet | 6 Weeks | - | - | Brass | 2016 | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP40 | PG36 | - | - | 1.77 (45.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 3241057 Phoenix Contact | 15 |
| Datasheet | 6 Weeks | - | - | Brass | 2016 | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DB-790 Amphenol Industrial Operations | In Stock | - | Datasheet | 12 Weeks | Cable | 125 | Metal Alloy | 1999 | Pyle® DB | Active | - | Cable Grip - 90° | - | - | Silver | - | - | 6.35 mm | Compression Nut, Strain Relief | 0.13 ~ 0.25 (3.2mm ~ 6.3mm) | 0.875 22.2mm 7/8 | 1/2 12.7mm | 28.702mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() 3240908 Phoenix Contact | 6 |
| Datasheet | 5 Weeks | - | - | Polyamide | 2015 | - | Active | 1 (Unlimited) | Cable Grip - 90° | 115°C | -40°C | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof | PG36 | 42.5 mm | - | 1.67 (42.5mm) | - | - | - | RoHS Compliant | - | IP68 | ||
![]() 3240915 Phoenix Contact | 15 |
| Datasheet | 5 Weeks | - | - | Polyamide | 2015 | - | Active | 1 (Unlimited) | Cable Grip - 90° | 115°C | -40°C | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof | M40 | 42.5 mm | Seal, Strain Relief | 1.36 (34.5mm) | - | - | - | RoHS Compliant | - | IP68 | ||
![]() 3241015 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | - | PP | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 110°C | -10°C | Gray | IP54 - Dust Protected, Water Resistant | M40 | 36 mm | Seal, Strain Relief | 1.06 (27.0mm) | - | - | - | RoHS Compliant | - | IP54 | ||
![]() 3241007 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | PP | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 110°C | -10°C | Gray | IP54 - Dust Protected, Water Resistant | - | 36 mm | Seal, Strain Relief | 1.06 (27.0mm) | - | - | - | RoHS Compliant | - | IP54 | ||
![]() 3240934 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Polyamide | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | 28.5 mm | Seal, Strain Relief | 1.12 (28.5mm) | - | - | - | RoHS Compliant | - | IP68 | ||
![]() 3241006 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | PP | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 110°C | -10°C | Gray | IP54 - Dust Protected, Water Resistant | - | 27 mm | Seal, Strain Relief | 7.68 (195.0mm) | - | - | - | RoHS Compliant | - | IP54 | ||
![]() 3240949 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Polyamide | 2016 | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP66 - Dust Tight, Water Resistant | - | 34.5 mm | Seal, Strain Relief | 1.36 (34.5mm) | - | - | - | RoHS Compliant | - | IP66 |