- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Housing Material | Body Material | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Approval Agency | ELV | Connector Support Type | Body Plating | Thread Size | Wire/Cable Diameter | Includes | Hole Diameter | Cable Diameter | Panel Hole Size | Cable Entry-Max | Cable Entry-Min | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300980115 Molex | 20 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1300970262 Molex | 298 | - | Datasheet | 10 Weeks | - | - | - | Nylon | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | Cable Grip | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 3/4 NPT | - | Bushing, Insulated | - | 0.52 ~ 0.73 (13.2mm ~ 18.5mm) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GSC.1S.290.ND42 LEMO | 36 |
| Datasheet | - | - | - | - | Brass | - | - | - | 1S | yes | Active | 1 (Unlimited) | - | Cable Grip | - | - | Silver | - | - | - | - | - | IP50 | - | - | - | - | - | - | M9x0.6 | - | - | - | 0.13 ~ 0.17 (3.2mm ~ 4.2mm) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1300970189 Molex | 2079 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 5507250 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | Glass fibre, Polyamide | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.9992mm | 32mm | 19mm | - | ROHS3 Compliant | - | - | - | ||
![]() 5507570 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | Polyamide | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68mm | 70mm | - | ROHS3 Compliant | - | - | IP68 | ||
![]() 1569010000 Weidmüller | 32 |
| Datasheet | 8 Weeks | - | Cable | - | Plastic | - | Polyamide | 2006 | VG | yes | Active | Not Applicable | - | Cable Gland | 80°C | -30°C | Gray | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | compliant | CE | - | - | - | PG16 | 13.97 mm | - | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | - | - | - | 42.5mm | - | No SVHC | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() CG-PG13.5-1-BK Essentra Components | 3184 |
| Datasheet | 6 Weeks | - | Cable | - | Nylon | - | - | - | Richco, CG-PG | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | PG13.5 | - | Sealing Gland, Sealing Nut | - | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.815 20.7mm | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09620005006 HARTING | 9 |
| - | 4 Weeks | - | - | - | - | Metal | - | - | - | - | Active | 1 (Unlimited) | Cable | Cable Gland | - | - | Silver | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | PG16 | 12.954 mm | Compression Nut | - | 0.35 ~ 0.51 (9.0mm ~ 13.0mm) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 1478884-5 TE Connectivity Raychem Cable Protection | 6 |
| Datasheet | 17 Weeks | - | Cable | - | Brass, Nickel Plated | - | Brass | 2015 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | NO | NO | NO | - | - | IP68 - Dust Tight, Waterproof | 36mm | not_compliant | - | - | - | Nickel | M32x1.5 | - | Cap, Seal | - | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | 1.260 32.0mm | 0.7086 inch | 0.5118 inch | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09620005024 HARTING | 28 |
| Datasheet | 5 Weeks | - | - | - | Metal | - | - | - | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | PG11 | 9.398 mm | Compression Nut | - | 0.26 ~ 0.37 (6.5mm ~ 9.5mm) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 1300980029 Molex | 23 | - | Datasheet | 11 Weeks | - | Cable | - | Nylon | - | - | 2009 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | - | Cable Grip | - | - | Gray | - | - | - | - | - | - | - | unknown | - | - | - | - | 3/8 NPT | 6.35 mm | - | - | 0.19 ~ 0.25 (4.7mm ~ 6.3mm) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1414568 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Light Gray | - | - | - | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | M20 | - | - | - | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1300980225 Molex | 55 |
| Datasheet | 3 Weeks | - | - | - | Nylon | - | - | 2013 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | - | Cable Grip - 90° | - | - | Light Gray | - | - | - | - | - | - | - | - | - | - | - | - | 3/4 NPT | - | Gasket, Nut, Sealing Ring, Strain Relief | - | 0.38 ~ 0.44 (9.5mm ~ 11.1mm) | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1300980200 Molex | 10 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() TCFR-16-62C-020-100CH TE Connectivity Raychem Cable Protection | 2236 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Stainless Steel, Nickel Plated, Electroless | - | - | 2014 | Thermofit TCFR | - | Active | 1 (Unlimited) | - | Cable Feedthrough | - | - | Silver | - | - | - | Straight | Shielded | - | - | - | - | Compliant | - | - | M16x1.5 | - | Shrinkable Boot | 16.9926 mm | 0.40 (10.1mm) | 0.669 17.0mm | - | - | - | - | - | - | RoHS Compliant | - | Not Applicable | - | ||
![]() AIO-CSPG11 Amphenol Industrial Operations | 185 | - | Datasheet | 12 Weeks | - | Cable | - | Nylon | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black, Gray | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | PG11 | - | Panel Nut, Sealing Nut | - | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() PPS16 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | - | - | Polyamide | - | - | 2017 | FIT® | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | PG16 | - | Gasket, Locknut | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.886 22.5mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PPC7 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | - | - | Polyamide | - | - | 2015 | FIT® | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | PG7 | - | Lock Nuts | - | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | 0.492 12.5mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AIO-CSJM36 Amphenol Industrial Operations | 35 | - | Datasheet | 12 Weeks | - | - | Metal | Brass | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | M36x2 | - | Panel Nut, Sealing Nut | - | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | - | - | - | 34.0106mm | - | 40.005mm | - | RoHS Compliant | - | - | - |