- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Weight | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Approval Agency | Connector Support Type | Body Plating | Thread Size | Wire/Cable Diameter | Includes | Hole Diameter | Cable Diameter | Panel Hole Size | Length | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCFS-24-19B-020-100CH TE Connectivity Raychem Cable Protection | 2156 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Aluminum Alloy, Cadmium Plated, Electroless | - | - | 2005 | Thermofit TCFS | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Olive | Straight | Shielded | - | - | - | - | - | M24x1.5 | - | Shrinkable Boot | 25.019 mm | 0.75 (19.1mm) | 0.984 25.0mm | - | Non-RoHS Compliant | - | - | - | ||
![]() PMS20 SL080 Alpha Wire | 47 |
| Datasheet | 10 Weeks | - | - | - | Polyamide | - | - | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | M20x1.5 | - | Gasket, Nut, Strain Relief | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.787 20.0mm | - | ROHS3 Compliant | - | - | - | ||
![]() 5306007 Altech Corporation | In Stock | - | - | 5 Weeks | - | Cable | - | Polyamide | - | - | 2005 | - | Active | 1 (Unlimited) | Cable Gland | 100°C | -20°C | Gray | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | PG7 | - | Strain Relief | - | 0.10 ~ 0.26 (2.5mm ~ 6.5mm) | 0.492 12.5mm | - | ROHS3 Compliant | - | - | - | ||
![]() 166-90505 HellermannTyton | 36 |
| - | 20 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | HelaGuard | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1718880000 Weidmüller | 36 |
| Datasheet | 6 Weeks | - | Cable | - | Brass | - | - | 2006 | VG | Active | Not Applicable | Cable Gland | 90°C | -30°C | Silver | - | - | IP54 - Dust Protected, Water Resistant | - | - | - | Nickel | PG42 | 39.878 mm | Strain Relief | - | 1.14 ~ 1.57 (29.0mm ~ 40.0mm) | - | 53.5mm | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 1569040000 Weidmüller | 53 |
| Datasheet | 12 Weeks | - | Cable | - | Plastic | - | Polyamide | 2006 | VG | Active | Not Applicable | Cable Gland | 80°C | -30°C | Gray | - | - | IP68 - Dust Tight, Waterproof | compliant | CE | - | - | PG36 | 32.004 mm | - | - | 0.87 ~ 1.26 (22.0mm ~ 32.0mm) | - | 65mm | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1720500000 Weidmüller | 18 |
| Datasheet | 8 Weeks | - | Cable | - | Plastic | - | Polyamide | 2009 | VG | Active | Not Applicable | Cable Gland | 80°C | -30°C | Blue | - | - | IP68 - Dust Tight, Waterproof | compliant | CE | - | - | PG13.5 | 11.938 mm | Strain Relief | - | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | 105mm | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1718820000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Metal | Brass | - | - | 2006 | VG | Active | Not Applicable | Cable Gland | 90°C | -30°C | Silver | - | - | IP54 - Dust Protected, Water Resistant | - | - | - | Nickel | PG11 | 12.954 mm | Strain Relief | - | 0.24 ~ 0.51 (6.0mm ~ 13.0mm) | - | 31.5mm | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 1300980122 Molex | 15 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1662971 Phoenix Contact | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | - | - | 199.999989g | - | 2013 | - | Active | - | Cable Gland | - | - | - | - | - | - | - | - | - | - | PG13.5 | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1720520000 Weidmüller | 18 |
| Datasheet | 8 Weeks | - | Cable | - | Plastic | - | Polyamide | 2009 | VG | Active | Not Applicable | Cable Gland | 80°C | -30°C | Blue | - | - | IP68 - Dust Tight, Waterproof | compliant | CE | - | - | PG21 | 18.034 mm | Strain Relief | - | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | 130mm | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1718830000 Weidmüller | 35 |
| Datasheet | 8 Weeks | - | Cable | - | Brass | - | - | 2006 | VG | Active | Not Applicable | Cable Gland | 90°C | -30°C | Silver | - | - | IP54 - Dust Protected, Water Resistant | - | - | - | Nickel | PG13.5 | 12.954 mm | Strain Relief | - | 0.24 ~ 0.51 (6.0mm ~ 13.0mm) | - | 32mm | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 1718890000 Weidmüller | 36 |
| Datasheet | 8 Weeks | - | Cable | - | Brass, Nickel Plated | - | - | 2013 | VG | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | PG48 | - | Gasket, Seal, Strain Relief | - | 1.38 ~ 1.77 (35.0mm ~ 45.0mm) | - | 55mm | RoHS Compliant | - | - | - | ||
![]() 1411140 Phoenix Contact | 67 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | 2014 | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | PG7 | 6.604 mm | Seal, Strain Relief | - | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | - | - | RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 1300980072 Molex | 5 | - | Datasheet | 7 Weeks | - | - | - | Nylon | - | - | 2013 | Woodhead, MAX-LOC, 130098 | Active | 1 (Unlimited) | Cable Grip | - | - | Black | - | - | - | - | - | - | - | 1/2 NPT | 11.176 mm | O-Ring | - | 0.38 ~ 0.44 (9.5mm ~ 11.1mm) | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5306011 Altech Corporation | In Stock | - | - | 5 Weeks | - | Cable | - | Polyamide | - | - | 2005 | - | Active | 1 (Unlimited) | Cable Gland | 100°C | -20°C | Gray | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | PG11 | - | Strain Relief | - | 0.16 ~ 0.39 (4.0mm ~ 10.0mm) | 0.732 18.6mm | 77mm | ROHS3 Compliant | - | - | - | ||
![]() 1300980159 Molex | 14 | - | Datasheet | 11 Weeks | - | - | - | Nylon | - | - | - | Woodhead, MAX-LOC, 130098 | Active | Not Applicable | Cable Grip - 90° | - | - | Black | - | - | - | - | - | - | - | 1 NPT | - | - | - | 0.75 ~ 0.88 (19.1mm ~ 22.2mm) | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 3240887 Phoenix Contact | 15 |
| Datasheet | 5 Weeks | - | - | - | Polyamide | - | - | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | M40 | 42.5 mm | Seal, Strain Relief | - | 1.67 (42.5mm) | - | - | RoHS Compliant | - | - | IP68 | ||
![]() 5306032 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | Polyamide | - | - | 2005 | - | Active | 1 (Unlimited) | - | 100°C | -20°C | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5306009 Altech Corporation | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyamide | - | - | 2005 | - | Active | 1 (Unlimited) | - | 100°C | -20°C | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |