- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Ingress Protection | ELV | Connector Support Type | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3240886 Phoenix Contact | 18 |
| Datasheet | 5 Weeks | - | - | Polyamide | - | - | 2015 | - | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | M32 | 34.5 mm | Seal, Strain Relief | 1.36 (34.5mm) | - | - | - | - | RoHS Compliant | - | IP68 | ||
![]() 3240879 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Polyamide | - | - | 2015 | - | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | 34.5 mm | Seal, Strain Relief | 1.36 (34.5mm) | - | - | - | - | RoHS Compliant | - | IP68 | ||
![]() 3241033 Phoenix Contact | 6 |
| Datasheet | 6 Weeks | - | - | Brass | - | - | 2016 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | IP40 | - | - | M20 | - | - | 0.83 (21.0mm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3240957 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Polyamide | - | - | 2015 | - | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | - | IP66 - Dust Tight, Water Resistant | - | - | M40 | 34.5 mm | Seal, Strain Relief | 1.36 (34.5mm) | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 3240956 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | - | Polyamide | - | - | 2015 | - | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | - | IP66 - Dust Tight, Water Resistant | - | - | M32 | 28.5 mm | Seal, Strain Relief | 1.12 (28.5mm) | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 3241050 Phoenix Contact | 36 |
| Datasheet | 5 Weeks | - | - | Brass | - | - | 2016 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | IP40 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3241046 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Brass | - | - | 2016 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | IP40 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AIO-CSM40 Amphenol Industrial Operations | 186 |
| Datasheet | 12 Weeks | - | Cable | Nylon | - | - | 2012 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | IP68 - Dust Tight, Waterproof | - | - | M40x1.5 | - | Panel Nut, Sealing Nut | 0.87 ~ 1.26 (22.0mm ~ 32.0mm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 4220316 Altech Corporation | 92 |
| Datasheet | 5 Weeks | - | - | Brass, Nickel Plated | - | Bulk | 2005 | - | - | Active | 1 (Unlimited) | Cable Gland | 100°C | -25°C | Silver | - | IP68 - Dust Tight, Waterproof | - | - | PG16 | - | Sealing Ring | 0.31 ~ 0.59 (8.0mm ~ 15.0mm) | 0.886 22.5mm | 43mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1300980131 Molex | 9 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300970279 Molex | 2667 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PPS7 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | - | Polyamide | - | - | 2015 | FIT® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | PG7 | - | Gasket, Locknut | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | 0.492 12.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1300980093 Molex | 24 | - | Datasheet | 6 Weeks | - | - | Nylon | - | - | 2013 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | Cable Grip - 90° | - | - | Gray | - | - | - | - | 1/2 NPT | 16.002 mm | - | 0.56 ~ 0.63 (14.2mm ~ 15.9mm) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1300960039 Molex | 2460 |
| Datasheet | 12 Weeks | - | Cable | Iron, Zinc, Steel Plated | - | Bulk | 2013 | Woodhead, 130096 | yes | Active | 1 (Unlimited) | Cable Grip | - | - | Silver | - | - | - | - | 1 1/2 NPT | - | Strain Relief | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CES-3A-T2 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | Cable | Nylon | Polyolefin | - | 2003 | - | - | Active | 1 (Unlimited) | Cable Grip | 90°C | -55°C | - | Straight | - | Compliant | - | 3/4-14 | 12.95 mm | Seal | 0.11 ~ 0.40 (2.8mm ~ 10.2mm) | 0.752 19.1mm | 85.09mm | - | - | RoHS Compliant | - | - | ||
![]() PPC13 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | - | Polyamide | - | - | 2015 | FIT® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | PG13.5 | - | Lock Nuts | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.803 20.4mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MPG-2239 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Brass, Nickel Plated | - | - | - | MPG | - | Active | Not Applicable | Cable Gland | - | - | Silver | - | IP68 - Dust Tight, Waterproof | - | - | PG9 | 4 mm | Gasket | 0.16 ~ 0.31 (4.1mm ~ 7.9mm) | 0.600 15.2mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() MPG-223135 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Brass, Nickel Plated | - | - | - | MPG | - | Active | Not Applicable | Cable Gland | - | - | Silver | - | IP68 - Dust Tight, Waterproof | - | - | PG13.5 | 6.1 mm | Gasket | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.800 20.3mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 1555.13.07 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Cable | Nylon | - | - | - | Syntec® | - | Active | Not Applicable | Cable Gland | - | - | Light Gray | - | IP68 - Dust Tight, Waterproof | - | - | PG13 | 7.112 mm | Sealing Ring | 0.12 ~ 0.28 (3.0mm ~ 7.0mm) | - | 9mm | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1545.N0375.08 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Cable | Nylon | - | - | - | Syntec® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | IP54/68 - Dust Protected, Dust Tight, Waterproof, Water Resistant | - | - | 3/8 NPT | 7.874 mm | Sealing Ring | 0.12 ~ 0.31 (3.0mm ~ 8.0mm) | - | 8mm | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP54, Water Resistant, Waterproof |