- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Ingress Protection | Reach Compliance Code | Approval Agency | Connector Support Type | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1555.16.11 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Cable | - | Nylon | - | Syntec® | Active | Not Applicable | - | Cable Gland | - | - | Light Gray | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG16 | 10.922 mm | Sealing Ring | 0.20 ~ 0.43 (5.0mm ~ 11.0mm) | 0.886 22.5mm | - | 10mm | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1545.16.14 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Cable | - | Nylon | - | Syntec® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG16 | 13.97 mm | Sealing Ring | 0.33 ~ 0.55 (8.5mm ~ 14.0mm) | 0.886 22.5mm | - | 10mm | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1545.36.33 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Cable | - | Nylon | - | Syntec® | Active | Not Applicable | - | Cable Gland | - | - | Black | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG36 | 33.02 mm | Sealing Ring | 0.87 ~ 1.30 (22.0mm ~ 33.0mm) | 1.850 47.0mm | - | 15mm | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1411102 Phoenix Contact | 2874 |
| Datasheet | 10 Weeks | - | - | Brass, Nickel Plated | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | IP66/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M63 | 65.786 mm | O-Ring, Seal | 2.15 ~ 2.59 (54.6mm ~ 65.9mm) | - | - | 107mm | 80mm | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1555.21.14 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Cable | - | Nylon | - | Syntec® | Active | Not Applicable | - | Cable Gland | - | - | Light Gray | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG21 | 13.97 mm | Sealing Ring | 0.26 ~ 0.55 (6.5mm ~ 14.0mm) | 1.114 28.3mm | - | 11mm | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1569080000 Weidmüller | 50 |
| Datasheet | 6 Weeks | - | Metal | Brass | 2006 | VG | Active | Not Applicable | - | Cable Gland | 100°C | -40°C | Silver | - | - | - | IP68 - Dust Tight, Waterproof | compliant | CE | - | Nickel | - | PG11 | 9.906 mm | Strain Relief | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | - | - | 28.5mm | - | - | Non-RoHS Compliant | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1545.29.25 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Cable | - | Nylon | - | Syntec® | Active | Not Applicable | - | Cable Gland | - | - | Black | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG29 | 24.892 mm | Sealing Ring | 0.67 ~ 0.98 (17.0mm ~ 25.0mm) | 1.457 37.0mm | - | 11mm | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() CG-PG21-2-BK Essentra Components | 48 | - | Datasheet | 6 Weeks | Cable | - | Nylon | 2011 | Richco, CG-PG | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG21 | - | Sealing Gland, Sealing Nut | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | 1.126 28.6mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 52015720 LAPP | 288 | - | Datasheet | 11 Weeks | - | Metal | Brass, Nickel Plated | 2005 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | NO | NO | NO | IP68 - Dust Tight, Waterproof; Nema 6P | - | - | - | Nickel | Not Halogen Free | PG11 | 4 mm | - | 0.16 ~ 0.39 (4.0mm ~ 10.0mm) | - | - | 32.004mm | - | No SVHC | RoHS Compliant | - | IP68 | ||
![]() TCFR-24-19B-120-100CE TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 13 Weeks | - | - | Aluminum Alloy, Cadmium Plated, Electroless | 2015 | Thermofit TCFR | Active | 1 (Unlimited) | - | Cable Feedthrough | - | - | Olive | - | - | - | - | - | - | - | - | - | M24x1.5 | - | Shrinkable Boot | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TCFR-16-19B-120-100CE TE Connectivity Raychem Cable Protection | 2264 |
| Datasheet | 12 Weeks | - | - | Aluminum Alloy, Cadmium Plated, Electroless | 2015 | Thermofit TCFR | Active | 1 (Unlimited) | - | Cable Feedthrough | - | - | Olive | - | - | - | - | - | - | - | - | - | M16x1.5 | - | Shrinkable Boot | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 3240954 Phoenix Contact | 6 |
| Datasheet | 5 Weeks | - | - | Polyamide | 2015 | - | Active | 1 (Unlimited) | - | Cable Gland | 115°C | -40°C | Black | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | M20 | 15.8 mm | Seal, Strain Relief | 0.62 (15.8mm) | - | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 1300980027 Molex | 25 | - | Datasheet | 4 Weeks | - | 125 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PMC12 SL080 Alpha Wire | 58 |
| Datasheet | 10 Weeks | - | - | Polyamide | 2015 | FIT® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M12x1.5 | - | Lock Nuts | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | 0.472 12.0mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1300980134 Molex | 4 | - | Datasheet | 4 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300980125 Molex | 39 |
| Datasheet | 4 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() IPG-22263-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | IPG | Active | Not Applicable | - | Cable Gland | - | - | Gray | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | PG63 | - | Gasket | 1.65 ~ 1.97 (41.9mm ~ 50.0mm) | 2.760 70.1mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5306132 Altech Corporation | 109 |
| - | 5 Weeks | Cable | - | Polyamide | 2006 | - | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Black | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | M20x1.5 | - | Strain Relief | 0.12 ~ 0.28 (3.0mm ~ 7.0mm) | 0.787 20.0mm | 24mm | 88mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5507562 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | Polyamide | - | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | 22mm | - | ROHS3 Compliant | - | IP68 | ||
![]() 1569140000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Brass | 2006 | VG | Active | Not Applicable | - | Cable Gland | 100°C | -40°C | Silver | - | - | - | IP68 - Dust Tight, Waterproof | compliant | CE | - | Nickel | - | PG42 | 38.1 mm | Strain Relief | 1.18 ~ 1.50 (30.0mm ~ 38.0mm) | - | - | 47.5mm | - | - | Non-RoHS Compliant | Lead Free | Dust Tight, IP68, Waterproof |