- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Weight | Body Material | Contact Finish Mating | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Approval Agency | Mating Information | Contact Gender | ELV | Connector Support Type | Contact Finish Termination | Thread Size | Wire/Cable Diameter | Includes | Hole Diameter | Cable Diameter | Panel Hole Size | Conduit Hub Size | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5306013 Altech Corporation | 44 |
| Datasheet | 5 Weeks | - | - | - | Polyamide | - | - | - | - | 2005 | - | - | - | Active | 1 (Unlimited) | Cable Gland | 100°C | -20°C | Gray | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | PG13.5 | - | Strain Relief | - | 0.22 ~ 0.47 (5.5mm ~ 12.0mm) | 0.803 20.4mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() DB-314 Amphenol Industrial Operations | 121 |
| Datasheet | 12 Weeks | - | Cable | - | Aluminum | - | - | TIN OVER NICKEL | - | 1999 | Pyle® DB | e3 | yes | Active | - | Cable Grip | - | - | Silver | 3 | POLARIZATION AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 147 | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | TIN OVER NICKEL | - | 6.35 mm | Compression Nut, Strain Relief | - | 0.19 ~ 0.25 (4.7mm ~ 6.3mm) | 0.875 22.2mm 7/8 | 1/2 12.7mm | - | - | 22.352mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | - | ||
![]() DB-1090 Amphenol Industrial Operations | In Stock | - | Datasheet | 12 Weeks | - | Cable | - | Metal Alloy | - | - | - | - | 1999 | Pyle® DB | - | - | Active | - | Cable Grip - 90° | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.002 mm | Compression Nut, Strain Relief | - | 0.50 ~ 0.63 (12.7mm ~ 15.9mm) | 0.875 22.2mm 7/8 | 1/2 12.7mm | - | - | 28.702mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | - | ||
![]() 3240900 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | - | - | Polyamide | - | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | - | M32 | 34.5 mm | Seal, Strain Relief | - | 1.36 (34.5mm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 1300980050 Molex | 12 | - | Datasheet | 11 Weeks | - | Cable | - | Nylon | - | - | - | - | 2015 | Woodhead, MAX-LOC, 130098 | - | - | Active | 1 (Unlimited) | Cable Grip - 90° | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 NPT | 6.35 mm | - | - | 0.19 ~ 0.25 (4.7mm ~ 6.3mm) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1424481 Phoenix Contact | 20 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | - | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | M20x1.5 | - | Seal, Strain Relief | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1300990101 Molex | 46 |
| Datasheet | 15 Weeks | - | Cable | - | Nylon | - | - | - | Bulk | 2013 | Woodhead, MAX-LOC, 130099 | - | - | Active | 1 (Unlimited) | Cable Grip | - | - | Light Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/4 NPT | - | Gasket, Nut, O-Ring, Sealing Ring, Strain Relief | - | 0.56 ~ 0.69 (14.2mm ~ 17.5mm) | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() TCFS-36-62C-020-25CH TE Connectivity Raychem Cable Protection | 2106 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Through Hole | - | Stainless Steel, Nickel Plated, Electroless | - | Fluid Resistant Elastomer | - | - | 2009 | Thermofit TCFS | - | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Silver | - | - | - | - | - | - | - | - | - | Straight | Shielded | - | - | - | - | Compliant | - | - | M36x1.5 | - | Shrinkable Boot | 37.084 mm | 1.19 (30.1mm) | 1.457 37.0mm | - | - | - | - | - | - | - | RoHS Compliant | - | Not Applicable | - | ||
![]() NG-9512 Bud Industries | In Stock | - | Datasheet | 9 Weeks | - | - | Molded | Nylon | 8.504857g | - | - | - | - | - | - | yes | Active | Not Applicable | Cable Gland | 100°C | -40°C | Black | - | - | NO | NO | NO | - | - | - | - | - | - | - | UL | - | - | - | - | - | PG9 | 6.35 mm | Gasket, Nut, Seal | - | 0.16 ~ 0.25 (4.0mm ~ 6.4mm) | - | - | 14.3002mm | 29.6926mm | 14.3002mm | 14.3002mm | - | Unknown | ROHS3 Compliant | UL94 V-2 | Lead Free | - | ||
![]() 5306114 Altech Corporation | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyamide | - | - | - | - | 2005 | - | - | - | Active | 1 (Unlimited) | Cable Gland | 100°C | -20°C | Black | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | PG13.5 | - | Strain Relief | - | 0.12 ~ 0.28 (3.0mm ~ 7.0mm) | 0.803 20.4mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 3240893 Phoenix Contact | 5 |
| Datasheet | 5 Weeks | - | - | - | Polyamide | - | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | 34.5 mm | Seal, Strain Relief | - | 1.36 (34.5mm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP66 | ||
![]() IPG-22229 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | - | Nylon | - | - | - | - | - | IPG | - | - | Active | Not Applicable | Cable Gland | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | - | PG29 | - | Gasket | - | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | 1.460 37.1mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() IPG-22242-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | - | Nylon | - | - | - | - | - | IPG | - | - | Active | Not Applicable | Cable Gland | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | - | PG42 | - | Gasket | - | 1.18 ~ 1.50 (30.0mm ~ 38.0mm) | 2.130 54.1mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1300970240 Molex | 2067 |
| Datasheet | 11 Weeks | - | Cable | - | Aluminum | - | - | - | Bulk | 2013 | Woodhead, 130097 | - | yes | Active | 1 (Unlimited) | Cable Grip | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 1/2 NPT | - | Strain Relief | - | 1.44 ~ 1.56 (36.5mm ~ 39.7mm) | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() GC1000-D Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | - | - | Nylon | - | - | - | - | 2017 | GC1000 | - | - | Active | Not Applicable | Cable Gland | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | M25x1.5 | - | Locknut, O-Ring, Seal | - | 0.35 ~ 0.55 (9.0mm ~ 14.0mm) | 1.004 25.5mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1300970276 Molex | 2554 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1300970282 Molex | 510 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1300980141 Molex | 5 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1424503 Phoenix Contact | 15 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | - | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | PG42 | - | Seal, Strain Relief | - | 1.18 ~ 1.50 (30.0mm ~ 38.0mm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1300980038 Molex | 35 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - |