- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Approval Agency | Connector Support Type | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Conduit Hub Size | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300980055 Molex | 2867 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 4220355 Altech Corporation | In Stock | - | Datasheet | 5 Weeks | - | - | Brass, Nickel Plated | - | Bulk | 2006 | - | - | Active | 1 (Unlimited) | Cable Gland | 100°C | -20°C | Silver | IP68 - Dust Tight, Waterproof | - | - | PG16 | - | Sealing Ring | 0.20 ~ 0.47 (5.0mm ~ 12.0mm) | 0.886 22.5mm | - | - | 24mm | 43mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5315817 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | Polyamide | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09370005103 HARTING | In Stock | - | Datasheet | 15 Weeks | - | - | Metal | - | - | - | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | - | PG16 | 16.002 mm | - | 0.63 (16.0mm) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1300970203 Molex | 2167 |
| Datasheet | 11 Weeks | Cable | - | Aluminum | - | Bulk | 2013 | Woodhead, 130097 | yes | Active | 1 (Unlimited) | Cable Grip - 45° | - | - | Silver | - | - | - | 3/4 NPT | - | Gasket, Nut, Sealing Ring, Strain Relief | 0.50 ~ 0.63 (12.7mm ~ 15.9mm) | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1300970287 Molex | 2 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300970201 Molex | 2137 |
| Datasheet | 11 Weeks | Cable | - | Aluminum | - | Bulk | 2013 | Woodhead, 130097 | yes | Active | 1 (Unlimited) | Cable Grip - 45° | - | - | Silver | - | - | - | 3/4 NPT | - | Gasket, Nut, Sealing Ring, Strain Relief | 0.25 ~ 0.38 (6.3mm ~ 9.5mm) | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1300970219 Molex | 2877 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() NG-9513 Bud Industries | In Stock | - | Datasheet | 9 Weeks | - | Molded | Nylon | 9.922333g | - | - | - | - | Active | Not Applicable | Cable Gland | 100°C | -40°C | Black | - | UL | - | PG11 | 7.62 mm | Gasket, Nut, Seal | 0.20 ~ 0.30 (5.0mm ~ 7.5mm) | - | - | 18.2118mm | 31.3944mm | 18.2118mm | 18.2118mm | - | Unknown | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 1300980145 Molex | 10 | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() DB-338 Amphenol Industrial Operations | 25 |
| Datasheet | 12 Weeks | Cable | Aluminum | Aluminum | - | - | 1999 | Pyle® DB | - | Active | - | Cable Grip | - | - | Silver | - | - | - | - | 9.652 mm | Compression Nut, Strain Relief | 0.31 ~ 0.38 (7.9mm ~ 9.5mm) | 0.875 22.2mm 7/8 | 1/2 12.7mm | - | - | 22.352mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() IPG-222135-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | IPG | - | Active | Not Applicable | Cable Gland | - | - | Gray | IP66 - Dust Tight, Water Resistant | - | - | PG13.5 | - | Gasket | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.800 20.3mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MPG-2237 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Brass, Nickel Plated | - | - | - | MPG | - | Active | Not Applicable | Cable Gland | - | - | Silver | IP68 - Dust Tight, Waterproof | - | - | PG7 | - | Gasket | 0.12 ~ 0.24 (3.0mm ~ 6.0mm) | 0.490 12.4mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IPG-2229-BPG Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | IPG | - | Active | Not Applicable | Cable Gland | - | - | Gray | IP66 - Dust Tight, Water Resistant | - | - | PG9 | - | Gasket | 0.16 ~ 0.31 (4.1mm ~ 7.9mm) | 0.600 15.2mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IPG-22216-BPG Bud Industries | In Stock | - | Datasheet | - | - | - | Nylon | - | - | - | IPG | - | Active | Not Applicable | Cable Gland | - | - | Gray | IP66 - Dust Tight, Water Resistant | - | - | PG16 | - | Gasket | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.890 22.6mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5315893 Altech Corporation | 42 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IPG-222164-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | IPG | - | Active | Not Applicable | Cable Gland | - | - | Gray | IP66 - Dust Tight, Water Resistant | - | - | PG16 | - | Gasket | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.870 22.1mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IPG-2227-BPG Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | IPG | - | Active | Not Applicable | Cable Gland | - | - | Gray | IP66 - Dust Tight, Water Resistant | - | - | PG7 | - | Gasket | 0.12 ~ 0.24 (3.0mm ~ 6.0mm) | 0.490 12.4mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4220811 Altech Corporation | In Stock | - | Datasheet | 5 Weeks | Through Hole | - | Brass | - | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | 100°C | -20°C | Silver | - | - | - | - | - | - | - | - | - | - | 584mm | 48mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() DB-7 Amphenol Industrial Operations | 26 |
| Datasheet | 12 Weeks | Cable | 125 | Aluminum | - | - | - | Pyle® DB | - | Active | - | Cable Grip | - | - | Silver | - | - | - | - | 6.35 mm | Compression Nut, Strain Relief | 0.13 ~ 0.25 (3.2mm ~ 6.3mm) | 0.875 22.2mm 7/8 | 1/2 12.7mm | - | - | 28.702mm | - | - | - | Non-RoHS Compliant | - | Contains Lead |