- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Approval Agency | ELV | Connector Support Type | Thread Size | Wire/Cable Diameter | Includes | Hole Diameter | Cable Diameter | Assembly Item Name | Panel Hole Size | Features | Height | Length | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300970193 Molex | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4264112 Altech Corporation | 924 |
| Datasheet | 10 Weeks | - | Cable | Brass, Nickel Plated | - | - | - | 2006 | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | M12x1.5 | - | - | - | 0.16 ~ 0.26 (4.0mm ~ 6.5mm) | - | 0.472 12.0mm | - | 13.9954mm | 32mm | 9 mm | - | ROHS3 Compliant | - | ||
![]() 4220313 Altech Corporation | In Stock | - | Datasheet | 5 Weeks | - | - | Brass | - | - | Bulk | 2006 | - | Active | 1 (Unlimited) | - | - | 100°C | -25°C | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | 39mm | - | - | ROHS3 Compliant | - | ||
![]() 4264011 Altech Corporation | 109 |
| Datasheet | 10 Weeks | - | - | Brass, Nickel Plated | - | - | Bulk | 2006 | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG11 | - | Sealing Ring | - | 0.28 ~ 0.41 (7.0mm ~ 10.5mm) | - | 0.732 18.6mm | - | 19.9898mm | 35mm | 11 mm | - | ROHS3 Compliant | - | ||
![]() 5306052 Altech Corporation | In Stock | - | Datasheet | 5 Weeks | - | - | Polyamide | - | - | - | 2005 | - | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Gray | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | 1/2 NPT | - | Strain Relief | - | 0.22 ~ 0.47 (5.5mm ~ 12.0mm) | - | 0.835 21.2mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TCFR-12-19C-020-100CH TE Connectivity Raychem Cable Protection | 2877 | - | - | 13 Weeks | ACTIVE (Last Updated: 3 days ago) | Through Hole | Aluminum Alloy, Nickel Plated, Electroless | - | - | - | 2005 | Thermofit TCFR | Active | 1 (Unlimited) | - | Cable Feedthrough | - | - | Silver | - | - | - | Straight | Shielded | - | - | - | - | Compliant | - | M12x1.5 | - | Shrinkable Boot | 13 mm | 0.29 (7.4mm) | - | 0.512 13.0mm | Shielded | - | - | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() GSC.1S.290.NM27 LEMO | In Stock | - | Datasheet | - | - | Through Hole | Brass | - | - | - | - | 1S | Active | 1 (Unlimited) | - | Cable Grip | - | - | Silver | - | - | - | - | - | IP50 | - | - | - | - | - | M9x0.6 | 2.794 mm | - | - | 0.09 ~ 0.11 (2.2mm ~ 2.7mm) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1461090000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Plastic | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1478769-5 TE Connectivity Raychem Cable Protection | 581 |
| Datasheet | 17 Weeks | - | - | Nylon | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | Cable Gland, Anti-Vibration | - | - | Black | - | - | - | Straight | - | IP68 - Dust Tight, Waterproof | 33mm | - | - | - | - | - | - | Cap, Locknut, Seal | - | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | 0.984 25.0mm | - | - | 6mm | - | - | RoHS Compliant | - | ||
![]() 1300990004 Molex | 20 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1424528 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | - | - | Brass, Nickel Plated | - | - | - | - | - | Active | Not Applicable | - | Cable Gland | - | - | Silver | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M32x1.5 | - | Clamping Insert, O-Ring, Seal, Strain Relief | - | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IPG-222135 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | - | IPG | Active | Not Applicable | - | Cable Gland | - | - | Black | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | PG13.5 | 6.1 mm | Gasket | - | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | 0.800 20.3mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() S1138 LAPP | 669 |
| Datasheet | 11 Weeks | - | - | Polyamide | 80°C | -20°C | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | - | - | Gray | NO | NO | NO | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | - | CE, CSA, UL | - | - | 3/8 NPT | - | - | - | 0.14 ~ 0.31 (3.5mm ~ 8.0mm) | STRAIN RELIEF | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IPG-22216 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | - | IPG | Active | Not Applicable | - | Cable Gland | - | - | Black | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | PG16 | 9.9 mm | Gasket | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | 0.890 22.6mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() CES-3A-F2 TE Connectivity / Raychem | In Stock | - | - | - | - | Cable | Nylon, Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 95.24mm | - | - | RoHS Compliant | - | ||
![]() 1300980148 Molex | 2 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1300980227 Molex | 22 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4220650 Altech Corporation | 12 |
| Datasheet | 5 Weeks | - | Cable | Brass | - | - | - | 2006 | - | Active | 1 (Unlimited) | - | - | 100°C | -20°C | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55mm | 46mm | - | - | ROHS3 Compliant | - | ||
![]() 1300990161 Molex | 1 | - | Datasheet | 3 Weeks | - | - | Nylon | - | - | - | 2014 | Woodhead, MAX-LOC, 130099 | Active | - | - | Cable Grip | - | - | Gray | - | - | - | - | - | - | - | unknown | - | - | - | 3/4 NPT | - | Compression Nut, Grommet, Wire Mesh | - | 0.38 ~ 0.44 (9.5mm ~ 11.1mm) | - | - | - | - | - | - | - | - | - | ||
![]() 4220311 Altech Corporation | 1017 |
| Datasheet | 5 Weeks | - | - | Brass, Nickel Plated | - | - | Bulk | 2006 | - | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -25°C | Silver | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG11 | - | Sealing Ring | - | 0.24 ~ 0.45 (6.0mm ~ 11.5mm) | - | 0.732 18.6mm | - | 20mm | 37mm | - | - | ROHS3 Compliant | - |