- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Reach Compliance Code | Connector Support Type | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Height | Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1545.21.14 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Cable | Nylon | - | - | Syntec® | Active | Not Applicable | Cable Gland | - | - | Black | IP68 - Dust Tight, Waterproof | - | - | - | PG21 | 13.97 mm | Sealing Ring | 0.26 ~ 0.55 (6.5mm ~ 14.0mm) | 1.114 28.3mm | - | 11mm | ROHS3 Compliant | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 7217701 Altech Corporation | 42 |
| - | 5 Weeks | Cable | Rubber | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 20mm | ROHS3 Compliant | Lead Free | - | ||
![]() 1300980204 Molex | 24 |
| Datasheet | 4 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1909760000 Weidmüller | 42 |
| - | 8 Weeks | Cable | Plastic | - | - | - | Active | 1 (Unlimited) | - | - | - | Grey | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() 1718800000 Weidmüller | 10 |
| - | 12 Weeks | Cable | Brass, Nickel Plated | - | - | VG | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP65 - Dust Tight, Water Resistant | - | - | - | PG7 | - | Gasket, Seal, Strain Relief | 0.20 ~ 0.28 (5.0mm ~ 7.0mm) | - | - | 27mm | RoHS Compliant | - | - | ||
![]() 4220625 Altech Corporation | 40 |
| Datasheet | 5 Weeks | - | Brass | Bulk | 2006 | - | Active | 1 (Unlimited) | - | 100°C | -20°C | Silver | - | - | - | - | - | - | - | - | - | 27mm | 35mm | ROHS3 Compliant | - | - | ||
![]() 1300990010 Molex | 27 | - | - | 3 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 4220640 Altech Corporation | In Stock | - | Datasheet | 5 Weeks | Cable | Brass | - | 2006 | - | Active | 1 (Unlimited) | - | 100°C | -20°C | Silver | - | - | - | - | - | - | - | - | - | 42mm | 41mm | ROHS3 Compliant | - | - | ||
![]() 1424529 Phoenix Contact | 65 |
| Datasheet | 4 Weeks | - | Brass, Nickel Plated | - | - | - | Active | Not Applicable | Cable Gland | - | - | Silver | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | M40x1.5 | - | Clamping Insert, O-Ring, Seal, Strain Relief | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() CG-NPT-1/2-1-BK Essentra Components | 4441 |
| Datasheet | 6 Weeks | - | Nylon | - | 2011 | Richco, CG-NPT | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP68 - Dust Tight, Waterproof | - | - | - | 1/2 NPT | - | Sealing Gland, Sealing Nut | 0.20 ~ 0.35 (5.0mm ~ 9.0mm) | 0.875 22.2mm 7/8 | - | - | RoHS Compliant | - | - | ||
![]() 5315113 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1300980136 Molex | 2 | - | Datasheet | 12 Weeks | Cable | Nylon | Bulk | 2016 | Woodhead, MAX-LOC, 130098 | Active | 1 (Unlimited) | Cable Grip | - | - | Gray | - | - | - | - | 1 NPT | 16.002 mm | - | 0.50 ~ 0.63 (12.7mm ~ 15.9mm) | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1300980198 Molex | 4 | - | Datasheet | 8 Weeks | - | Nylon | - | - | Woodhead, MAX-LOC, 130098 | Active | Not Applicable | Cable Grip, Multi-Hole | - | - | Gray | - | unknown | - | - | 1/2 NPT | - | O-Ring | 0.25 (6.3mm) | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 5315876 Altech Corporation | 15 |
| - | 8 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 53112910 LAPP | 51 |
| - | 11 Weeks | - | Brass, Nickel Plated | - | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | 100°C | -30°C | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | 3/8 NPT | - | - | 0.18 ~ 0.39 (4.5mm ~ 10.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 1909700000 Weidmüller | 19 |
| - | 12 Weeks | Cable | Plastic | - | 2014 | VG | Active | Not Applicable | Cable Gland | - | - | Gray | IP67 - Dust Tight, Waterproof | compliant | - | Not Halogen Free | M20x1.5 | 13.97 mm | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | - | - | Non-RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 1909720000 Weidmüller | 67 |
| - | 6 Weeks | Cable | Plastic | - | 2006 | VG | Active | Not Applicable | Cable Gland | - | - | Gray | IP67 - Dust Tight, Waterproof | compliant | - | Not Halogen Free | M32x1.5 | 24.892 mm | - | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | - | - | - | Non-RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 1301210029 Molex | In Stock | - | - | - | - | PVC | - | 2016 | - | Obsolete | 1 (Unlimited) | Cable Gland | - | - | Black | - | unknown | - | - | - | 43.18 mm | Gasket, Nut, Seal | 0.65 ~ 1.70 (16.5mm ~ 43.2mm) | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 4220801 Altech Corporation | In Stock | - | Datasheet | 5 Weeks | Through Hole | Brass | Bulk | 2006 | - | Active | 1 (Unlimited) | - | 100°C | -20°C | Silver | - | - | - | - | - | - | - | - | - | 584mm | 38mm | ROHS3 Compliant | - | - | ||
![]() PNC1/2W SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | - | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | 1/2 NPT | - | Lock Nuts | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.840 21.3mm | - | - | ROHS3 Compliant | - | - |