- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Shielding | Ingress Protection | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CG-M25-1-BK Essentra Components | 517 |
| Datasheet | 6 Weeks | - | Cable | Nylon | - | - | 2011 | Richco, CG-M | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | - | IP68 - Dust Tight, Waterproof | M25x1.5 | - | Inner and Outer Sealing Gland, Sealing Nut | 0.31 ~ 0.67 (8.0mm ~ 17.0mm) | 0.992 25.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1300970325 Molex | 2521 |
| Datasheet | 15 Weeks | - | Cable | Stainless Steel | - | Bulk | 2013 | Woodhead, MAX-LOC, 130097 | yes | Active | 1 (Unlimited) | Cable Grip | - | - | Silver | - | - | - | 1/2 NPT | - | Compression Nut, Grommet, Wire Mesh | 0.44 ~ 0.50 (11.2mm ~ 12.7mm) | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 53112004 LAPP | 240 |
| - | 11 Weeks | - | - | Brass, Nickel Plated | - | - | 2008 | SKINTOP® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 4, 6, 12 | 1/4 NPT | - | - | 0.14 ~ 0.28 (3.5mm ~ 7.0mm) | - | 35.9918mm | - | - | RoHS Compliant | - | - | ||
![]() CG-PG7-2-BK Essentra Components | 590 |
| Datasheet | 6 Weeks | - | Cable | Nylon | - | - | 2011 | Richco, CG-PG | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | - | IP68 - Dust Tight, Waterproof | PG7 | - | Sealing Gland, Sealing Nut | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | 0.500 12.7mm | - | - | - | RoHS Compliant | - | - | ||
![]() CG-PG9-1-BK Essentra Components | 1410 |
| Datasheet | 6 Weeks | - | Cable | Nylon | - | - | 2011 | Richco, CG-PG | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | - | IP68 - Dust Tight, Waterproof | PG9 | - | Sealing Gland, Sealing Nut | 0.08 ~ 0.24 (2.0mm ~ 6.0mm) | 0.606 15.4mm | - | - | - | RoHS Compliant | - | - | ||
![]() CG-PG9-2-BK Essentra Components | 1130 |
| Datasheet | 6 Weeks | - | Cable | Nylon | - | - | 2011 | Richco, CG-PG | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | - | IP68 - Dust Tight, Waterproof | PG9 | - | Sealing Gland, Sealing Nut | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | 0.606 15.4mm | - | - | - | RoHS Compliant | - | - | ||
![]() 3240874 Phoenix Contact | 10 |
| Datasheet | 6 Weeks | - | - | Polyamide | - | - | 2015 | - | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | 10 mm | Seal, Strain Relief | 0.39 (10.0mm) | - | - | - | - | RoHS Compliant | - | IP68 | ||
![]() CG-M16-1-BK Essentra Components | 29 | - | Datasheet | 6 Weeks | - | Cable | Nylon | - | - | 2011 | Richco, CG-M | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | - | IP68 - Dust Tight, Waterproof | M16 | - | Inner and Outer Sealing Gland, Sealing Nut | 0.12 ~ 0.39 (3.0mm ~ 10.0mm) | 0.638 16.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() CG-PG7-1-BK Essentra Components | 2722 |
| Datasheet | 6 Weeks | - | Cable | Nylon | - | - | 2011 | Richco, CG-PG | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | - | IP68 - Dust Tight, Waterproof | PG7 | - | Sealing Gland, Sealing Nut | 0.08 ~ 0.20 (2.0mm ~ 5.0mm) | 0.500 12.7mm | - | - | - | RoHS Compliant | - | - | ||
![]() CES-2-A75 TE Connectivity Raychem Cable Protection | 11 |
| - | 6 Weeks | - | - | Nylon | - | - | - | - | - | Active | 1 (Unlimited) | Cable Seal, Heat Shrinkable | - | - | Black | - | - | - | 3/4 NPT | - | - | 0.25 ~ 0.75 (6.4mm ~ 19.1mm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1300970333 Molex | 2115 |
| Datasheet | 9 Weeks | - | Cable | Stainless Steel | - | Bulk | 2013 | Woodhead, MAX-LOC, 130097 | yes | Active | 1 (Unlimited) | Cable Grip | - | - | Silver | - | - | - | 3/4 NPT | - | Compression Nut, Grommet, Wire Mesh | 0.69 ~ 0.81 (17.5mm ~ 20.6mm) | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 1300980107 Molex | 18 | - | Datasheet | 4 Weeks | - | - | Nylon | - | - | 2009 | Woodhead, MAX-LOC, 130098 | - | Active | Not Applicable | Cable Grip | - | - | Gray | - | - | - | 3/4 NPT | - | O-Ring | 0.50 ~ 0.63 (12.7mm ~ 15.9mm) | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1826670000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | - | Cable | Plastic | Polyamide | - | 2009 | Cabtite KVT | - | Obsolete | Not Applicable | Cable Gland | - | - | Gray | - | - | IP54 - Dust Protected, Water Resistant | M32x1.5 | 35.052 mm | Seal, Strain Relief | 1.38 (35.0mm) | - | - | - | No | Non-RoHS Compliant | Lead Free | IP54, Water Resistant | ||
![]() 1424538 Phoenix Contact | 32 |
| Datasheet | 4 Weeks | - | - | Brass, Nickel Plated | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Silver | - | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | M12x1.5 | - | Gasket, Seal | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1424546 Phoenix Contact | 42 |
| Datasheet | 4 Weeks | - | - | Stainless Steel | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Silver | - | - | IP68 - Dust Tight, Waterproof | M40x1.5 | - | O-Ring, Seal | 0.75 ~ 1.10 (19.0mm ~ 28.0mm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1424500 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | - | Polyamide | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Black | - | - | IP68 - Dust Tight, Waterproof | PG21 | - | Seal, Strain Relief | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3805023 Altech Corporation | 70 |
| - | 5 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 2012 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | - | IP65 - Dust Tight, Water Resistant | PG21 | - | - | - | 1.417 36.0mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() TCFS-24-62C-315-12AE TE Connectivity Raychem Cable Protection | In Stock | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Stainless Steel, Nickel Plated, Electroless | - | - | 2005 | Thermofit TCFS | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Silver | Straight | Unshielded | - | M24x1.5 | 21 mm | Eyelet, Shrinkable Boot | 0.75 (19.1mm) | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 5507052 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | Polyamide | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | 36mm | 24mm | - | ROHS3 Compliant | - | - | ||
![]() 5507560 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | Polyamide | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | - | - | - | - | - | - | 32mm | 15mm | - | ROHS3 Compliant | - | IP68 |