- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Approval Agency | Connector Support Type | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Height | Length | Diameter - Inside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5308 729 Altech Corporation | 86 |
| - | 5 Weeks | - | - | Polyamide | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | - | - | PG29 | - | - | 0.55 ~ 0.98 (14.0mm ~ 24.9mm) | 1.457 37.0mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5306131 Altech Corporation | 52 |
| - | 5 Weeks | Cable | - | Polyamide | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | Cable Gland | 100°C | -20°C | Black | IP68 - Dust Tight, Waterproof | - | - | - | - | M16x1.5 | - | Strain Relief | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | 0.630 16.0mm | 19mm | 64mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1720370000 Weidmüller | In Stock | - | Datasheet | 3 Weeks | Cable | - | Brass | - | - | - | 2006 | VG | - | Obsolete | Not Applicable | Cable Gland | - | - | Silver | IP65 - Dust Tight, Water Resistant | - | - | - | - | PG16 | 13.97 mm | Strain Relief | 0.47 ~ 0.55 (12.0mm ~ 14.0mm) | - | - | 44mm | - | No | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1300990127 Molex | 2162 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300990124 Molex | 2648 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300990070 Molex | 2274 |
| Datasheet | 11 Weeks | Cable | - | Nylon | - | - | Bulk | 2013 | Woodhead, MAX-LOC, 130099 | yes | Active | 1 (Unlimited) | Cable Grip - 90° | - | - | Light Gray | - | - | - | - | - | 1/2 NPT | - | Nut, Strain Relief | 0.19 ~ 0.25 (4.7mm ~ 6.3mm) | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4264121 Altech Corporation | In Stock | - | - | 10 Weeks | Cable | - | Brass | - | - | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | 21.9964mm | 40mm | 15 mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 3241032 Phoenix Contact | 50 |
| Datasheet | 5 Weeks | - | - | Brass | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP40 | - | - | - | - | M16 | - | - | 0.67 (17.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 53112230 LAPP | 115 | - | - | 11 Weeks | Cable | - | Brass, Nickel Plated | - | - | - | 2005 | SKINTOP® | - | Active | 1 (Unlimited) | Cable Gland | 100°C | -30°C | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | - | Nickel | Not Halogen Free | PG13 | 5 mm | - | 0.20 ~ 0.47 (5.0mm ~ 12.0mm) | - | - | - | - | - | No SVHC | RoHS Compliant | - | IP68 | ||
![]() 1300970225 Molex | 33 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300990105 Molex | 32 |
| - | 9 Weeks | Cable | - | Nylon | - | - | - | 2016 | Woodhead, MAX-LOC | - | Active | 1 (Unlimited) | Cable Grip | - | - | Gray | - | - | - | - | - | 3/4 NPT | 19.05 mm | - | 0.62 ~ 0.75 (15.7mm ~ 19.0mm) | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1300990072 Molex | 40 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300960054 Molex | 2356 |
| Datasheet | 7 Weeks | Cable | - | Iron, Zinc, Steel Plated | - | - | Bulk | 2013 | Woodhead, 130096 | yes | Active | 1 (Unlimited) | Cable Grip - 90° | - | - | Silver | - | - | - | - | - | 1 1/2 NPT | - | Strain Relief | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3241220 Phoenix Contact | 2282 |
| Datasheet | 8 Weeks | - | - | Polyamide | Plastic | - | - | 2016 | - | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP66 - Dust Tight, Water Resistant | - | - | - | - | M20 | - | Seal, Strain Relief | - | - | - | - | - | - | - | RoHS Compliant | - | IP54 | ||
![]() 1424490 Phoenix Contact | 53 |
| Datasheet | 4 Weeks | - | - | Polyamide | - | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | - | - | PG21 | - | Seal, Strain Relief | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1424489 Phoenix Contact | 8 |
| Datasheet | 4 Weeks | - | - | Polyamide | - | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | - | - | PG16 | - | Seal, Strain Relief | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1424533 Phoenix Contact | 10 |
| Datasheet | 4 Weeks | - | - | Polyamide | - | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Gray | IP66/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | M16x1.5 | - | Gasket, Seal | 0.16 ~ 0.28 (4.0mm ~ 7.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1412023 Phoenix Contact | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0260900000 Weidmüller | In Stock | - | Datasheet | - | - | Metal | Brass | - | Brass | - | - | VG | - | Obsolete | Not Applicable | Cable Gland | 60°C | -20°C | Silver | IP54 - Dust Protected, Water Resistant | CE | - | Nickel | Not Halogen Free | PG21 | 17.018 mm | - | 0.59 ~ 0.67 (15.0mm ~ 17.0mm) | - | - | 29.5mm | - | - | No SVHC | RoHS Compliant | Lead Free | IP54, Water Resistant | ||
![]() 0261060000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Plastic | - | Polyamide | - | - | VG | - | Active | Not Applicable | Cable Gland | 60°C | -20°C | Gray | IP54 - Dust Protected, Water Resistant | - | - | - | - | PG29 | 25.908 mm | - | 0.94 ~ 1.02 (24.0mm ~ 26.0mm) | - | - | 44.5mm | - | - | - | RoHS Compliant | Lead Free | IP54, Water Resistant |