- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Connector Support Type | Body Plating | Thread Size | Wire/Cable Diameter | Cable Diameter | Panel Hole Size | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3805011 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | Polyamide | - | 2012 | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | M12 | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3805201 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4248640 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1300990115 Molex | 2958 |
| - | 4 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300990122 Molex | 2 | - | - | 4 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300990136 Molex | 2383 |
| - | 4 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 5507051 Altech Corporation | 31 |
| - | 5 Weeks | - | - | Polyamide | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | 35mm | 22mm | - | ROHS3 Compliant | - | - | ||
![]() 0260960000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Plastic | Polyamide | - | VG | Active | Not Applicable | Cable Gland | 60°C | -20°C | Gray | IP54 - Dust Protected, Water Resistant | - | - | PG21 | 17.018 mm | 0.59 ~ 0.67 (15.0mm ~ 17.0mm) | - | 43.5mm | - | - | RoHS Compliant | Lead Free | IP54, Water Resistant | ||
![]() 0521560000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Plastic | Polyamide | - | VG | Active | Not Applicable | Cable Gland | 60°C | -20°C | Gray | IP54 - Dust Protected, Water Resistant | - | - | PG7 | 7.112 mm | 0.20 ~ 0.28 (5.0mm ~ 7.0mm) | - | 28mm | - | - | RoHS Compliant | Lead Free | IP54, Water Resistant | ||
![]() 3805213 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | 2014 | - | Active | 1 (Unlimited) | Cable Grip - 90° | - | - | Black | IP65 - Dust Tight, Water Resistant | - | - | PG16 | - | - | 1.220 31.0mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0497660000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Plastic | Polyamide | - | VG | Active | Not Applicable | Cable Gland | 60°C | -20°C | Gray | IP54 - Dust Protected, Water Resistant | - | - | PG36 | 33.02 mm | 1.22 ~ 1.30 (31.0mm ~ 33.0mm) | - | 55mm | - | - | RoHS Compliant | Lead Free | IP54, Water Resistant | ||
![]() 4221733 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4248644 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4248649 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1816790000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Brass | - | 2009 | VG | Active | Not Applicable | Cable Gland | 100°C | -60°C | Silver | IP68 - Dust Tight, Waterproof | - | - | M20x1.5 | 7.874 mm | 0.12 ~ 0.31 (3.0mm ~ 8.0mm) | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 4221362 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5315822 Altech Corporation | In Stock | - | Datasheet | 5 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | 2014 | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | PG11 | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 52015790 LAPP | 88 | - | - | 11 Weeks | Cable | - | Brass, Nickel Plated | Brass | 2006 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68 - Dust Tight, Waterproof; Nema 6P | - | Nickel | PG11 | 3 mm | 0.12 ~ 0.28 (3.0mm ~ 7.0mm) | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 52015780 LAPP | 17 | - | - | 11 Weeks | Cable | Metal | Brass, Nickel Plated | Brass | 2006 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68 - Dust Tight, Waterproof; Nema 6P | - | Nickel | PG9 | 2 mm | 0.08 ~ 0.24 (2.0mm ~ 6.0mm) | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 52015820 LAPP | 239 | - | - | 11 Weeks | Cable | - | Brass, Nickel Plated | Brass | 2006 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68 - Dust Tight, Waterproof; Nema 6P | - | Nickel | PG21 | 8 mm | 0.31 ~ 0.63 (8.0mm ~ 16.0mm) | - | - | - | No SVHC | RoHS Compliant | - | - |