- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Body Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Ingress Protection | Reach Compliance Code | Approval Agency | Connector Support Type | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Assembly Item Name | Panel Hole Size | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1828240000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | - | Cable | - | Plastic | Polyamide | - | - | - | 2009 | Cabtite KVT | Obsolete | Not Applicable | - | Cable Gland | - | - | Gray | - | - | - | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | M63x1.5 | 65.024 mm | Locknut, Seal | 1.38 ~ 2.56 (35.0mm ~ 65.0mm) | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 1778370000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | - | Cable | - | Brass | Brass, Rubber | - | - | - | 2006 | VG | Obsolete | Not Applicable | - | Cable Gland | 60°C | -20°C | Silver | - | - | - | IP54 - Dust Protected, Water Resistant | - | CE | - | Nickel | Not Halogen Free | M20x1.5 | 11.938 mm | - | 0.39 ~ 0.47 (10.0mm ~ 12.0mm) | - | - | - | 26.5mm | - | - | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 1300970248 Molex | 1 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() CL9429-000 TE Connectivity Raychem Cable Protection | 10 |
| - | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Nylon | - | - | - | - | 2008 | - | Active | 1 (Unlimited) | - | Cable Seal, Heat Shrinkable | - | - | Black | - | - | - | - | - | - | - | - | - | 3 3/8-8 | - | O-Ring, Seal | 0.50 ~ 1.25 (12.7mm ~ 31.8mm) | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() S1234 LAPP | 182 |
| - | 11 Weeks | - | - | - | Polyamide | - | - | - | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | CE, CSA, UL | - | - | - | 3/4 NPT | - | - | 0.35 ~ 0.63 (9.0mm ~ 16.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() S2238 LAPP | 1649 |
| - | 11 Weeks | - | - | - | Polyamide | - | 80°C | -20°C | - | 2008 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | - | - | Black | NO | NO | NO | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | CE, CSA, UL | - | - | - | 3/8 NPT | - | - | 0.08 ~ 0.24 (2.0mm ~ 6.0mm) | STRAIN RELIEF | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1569060000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | - | Cable | - | Brass | - | - | - | - | 2006 | VG | Obsolete | Not Applicable | - | Cable Gland | 100°C | -40°C | Silver | - | - | - | IP68 - Dust Tight, Waterproof | compliant | CE | - | Nickel | - | PG7 | 6.604 mm | Strain Relief | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | - | - | - | 23mm | - | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1737280000 Weidmüller | In Stock | - | Datasheet | - | - | Cable | - | Polyamide | - | - | - | - | 2013 | VG | Obsolete | Not Applicable | - | Cable Gland | 80°C | -20°C | Black | - | - | - | IP66 - Dust Tight, Water Resistant | - | CE | - | - | - | M16x1.5 | 7.874 mm | Seal | 0.20 ~ 0.31 (5.0mm ~ 8.0mm) | - | - | - | 34mm | - | - | Non-RoHS Compliant | UL94 V-2 | - | Dust Tight, IP66, Water Resistant | ||
![]() 1300990184 Molex | 2594 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 5313654 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | M20x1.5 | - | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | 0.787 20.0mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5507761 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | Polyamide | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44mm | 24mm | - | ROHS3 Compliant | - | - | IP68 | ||
![]() 4220802 Altech Corporation | 21 |
| - | 5 Weeks | - | Through Hole | - | Brass | - | - | - | Bulk | 2006 | - | Active | 1 (Unlimited) | - | - | 100°C | -20°C | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 711mm | 46mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1417653 Phoenix Contact | 96 |
| Datasheet | 4 Weeks | - | - | - | Plastic | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12052009 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | Cable | - | Polyamide | - | - | - | - | 2015 | BoplaCon POZ/MPOZ | Active | Not Applicable | - | Cable Gland | - | - | Gray | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | PG11 | 9.906 mm | - | 0.31 ~ 0.39 (8.0mm ~ 10.0mm) | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 12152200 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | - | Cable | - | Polyamide | - | - | - | - | 2015 | BoplaCon POZ/MPOZ | Active | Not Applicable | - | Cable Gland | - | - | Gray | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | M20x1.5 | 11.938 mm | - | 0.39 ~ 0.47 (10.0mm ~ 12.0mm) | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 12152100 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | - | Cable | - | Polyamide | - | - | - | - | 2015 | BoplaCon POZ/MPOZ | Active | Not Applicable | - | Cable Gland | - | - | Gray | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | M20x1.5 | 9.906 mm | - | 0.31 ~ 0.39 (8.0mm ~ 10.0mm) | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 12052209 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | - | Polyamide | - | - | - | - | 2015 | BoplaCon POZ/MPOZ | Active | Not Applicable | - | Cable Gland | - | - | Gray | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | PG16 | 13.97 mm | - | 0.47 ~ 0.55 (12.0mm ~ 14.0mm) | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 12002103 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | Cable | - | Polyamide | - | - | - | - | 2015 | BoplaFlex BFK/MBFK | Active | Not Applicable | - | Cable Gland | - | - | Gray | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | M12x1.5 | 6.604 mm | - | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 53112010 LAPP | 5888 | - | - | 11 Weeks | - | Cable | Metal | Brass, Nickel Plated | Brass | - | - | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | Nickel | Not Halogen Free | M16x1.5 | 4.5 mm | - | 0.18 ~ 0.39 (4.5mm ~ 10.0mm) | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | IP68 | ||
![]() 1301210031 Molex | 2402 |
| - | 9 Weeks | - | Cable | - | PVC | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | - | - | - | - | - | - | PG29 | 3.048 mm | Gasket, Nut, Seal | 0.06 ~ 0.12 (1.5mm ~ 3.2mm) | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - |