- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Ingress Protection | Reach Compliance Code | Connector Support Type | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Conduit Hub Size | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5309 236 Altech Corporation | In Stock | - | - | 5 Weeks | - | Polyamide | - | 2008 | - | - | Active | 1 (Unlimited) | - | Cable Feedthrough | - | - | Black | - | IP68 - Dust Tight, Waterproof | - | - | - | PG36 | - | - | 0.51 ~ 1.02 (13.0mm ~ 26.0mm) | 1.850 47.0mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5308 902 Altech Corporation | 659 |
| - | 8 Weeks | - | Polyamide | - | 2008 | - | - | Active | 1 (Unlimited) | - | Cable Feedthrough | - | - | Gray | - | IP68 - Dust Tight, Waterproof | - | - | - | 3/4 NPT | - | - | 0.35 ~ 0.71 (9.0mm ~ 18.0mm) | 1.051 26.7mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 53112924 LAPP | 1150 | - | - | 11 Weeks | Cable | Polyamide | - | 2005 | SKINTOP® | - | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Black | - | IP68 - Dust Tight, Waterproof | - | - | Not Halogen Free | M32 | 11 mm | - | 0.43 ~ 0.79 (11.0mm ~ 20.0mm) | 1.272 32.3mm | - | - | - | - | No SVHC | RoHS Compliant | - | IP68 | ||
![]() IPG-22242 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | Nylon | - | - | IPG | - | Active | Not Applicable | - | Cable Gland | - | - | Black | - | IP66 - Dust Tight, Water Resistant | - | - | - | PG42 | - | Gasket | 1.18 ~ 1.50 (30.0mm ~ 38.0mm) | 2.130 54.1mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 53112921 LAPP | 115 | - | - | 11 Weeks | Cable | Polyamide | - | 2008 | SKINTOP® | - | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Gray | - | IP68 - Dust Tight, Waterproof | - | - | Not Halogen Free | M12 | 3.5 mm | - | 0.18 ~ 0.28 (4.5mm ~ 7.0mm) | 0.484 12.3mm | - | 40mm | - | - | No SVHC | RoHS Compliant | - | IP68 | ||
![]() 1424498 Phoenix Contact | 137 |
| Datasheet | 4 Weeks | - | Polyamide | - | - | - | - | Active | Not Applicable | - | Cable Gland | - | - | Black | - | IP68 - Dust Tight, Waterproof | - | - | - | PG13.5 | - | Seal, Strain Relief | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1461140000 Weidmüller | 63 |
| - | 6 Weeks | - | Plastic | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 5308 922 Altech Corporation | 651 |
| - | 8 Weeks | - | Polyamide | - | 2008 | - | - | Active | 1 (Unlimited) | - | Cable Feedthrough | - | - | Black | - | IP68 - Dust Tight, Waterproof | - | - | - | 3/4 NPT | - | - | 0.35 ~ 0.71 (9.0mm ~ 18.0mm) | 1.051 26.7mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5308 923 Altech Corporation | 159 |
| - | 8 Weeks | - | Polyamide | - | 2008 | - | - | Active | 1 (Unlimited) | - | Cable Feedthrough | - | - | Black | - | IP68 - Dust Tight, Waterproof | - | - | - | 1 NPT | - | - | 0.55 ~ 0.98 (14.0mm ~ 24.9mm) | 1.311 33.3mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4220813 Altech Corporation | 32 |
| Datasheet | 5 Weeks | Through Hole | Brass | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | - | 100°C | -20°C | Silver | - | - | - | - | - | - | - | - | - | - | - | 914mm | 55mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5308 960 Altech Corporation | 50 |
| - | 5 Weeks | - | Polyamide | - | 2008 | - | - | Active | 1 (Unlimited) | - | Cable Feedthrough | - | - | Gray | - | IP68 - Dust Tight, Waterproof | - | - | - | M25x1.5 | - | - | 0.28 ~ 0.55 (7.0mm ~ 14.0mm) | 0.984 25.0mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4220732 Altech Corporation | In Stock | - | - | 5 Weeks | - | Brass | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | - | 100°C | -20°C | Silver | - | - | - | - | - | - | - | - | - | - | - | 34mm | 38mm | - | - | ROHS3 Compliant | - | - | ||
![]() GSC.3S.290.CM52Z LEMO | In Stock | - | Datasheet | - | Through Hole | Brass | - | - | 3S | - | Active | 1 (Unlimited) | - | Cable Grip | - | - | Silver | - | IP50 | - | - | - | M15x1 | 5.08 mm | Collet Nut | 0.17 ~ 0.20 (4.2mm ~ 5.2mm) | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GSC.1S.290.NM31Z LEMO | In Stock | - | Datasheet | - | Through Hole | Brass | - | - | 1S | - | Active | 1 (Unlimited) | - | Cable Grip | - | - | Silver | - | IP50 | - | - | - | M9x0.6 | 3.302 mm | Collet Nut | 0.09 ~ 0.13 (2.2mm ~ 3.2mm) | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1300980243 Molex | 7 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5308 924 Altech Corporation | 1119 |
| - | 8 Weeks | - | Polyamide | - | 2008 | - | - | Active | 1 (Unlimited) | - | Cable Feedthrough | - | - | Black | - | IP68 - Dust Tight, Waterproof | - | - | - | 3/8 NPT | - | - | 0.06 ~ 0.24 (1.5mm ~ 6.0mm) | 0.673 17.1mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DB-10 Amphenol Industrial Operations | 86 |
| Datasheet | 12 Weeks | Cable | Aluminum | - | - | Pyle® DB | - | Active | - | EAR99 | Cable Grip | - | - | Silver | 8536.69.40.20 | - | unknown | - | - | - | 16.002 mm | Compression Nut, Strain Relief | 0.50 ~ 0.63 (12.7mm ~ 15.9mm) | 0.875 22.2mm 7/8 | 1/2 12.7mm | - | 28.702mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 1300970270 Molex | 49 |
| Datasheet | 15 Weeks | Cable | Stainless Steel | Bulk | 2013 | Woodhead, 130097 | yes | Active | 1 (Unlimited) | - | Cable Feedthrough | - | - | Silver | - | - | - | - | - | 1 1/4 NPT | - | Nut, Strain Relief | 0.94 ~ 1.25 (23.9mm ~ 31.7mm) | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1300960041 Molex | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1424478 Phoenix Contact | 64 |
| Datasheet | 4 Weeks | - | Polyamide | - | - | - | - | Active | Not Applicable | - | Cable Gland | - | - | Gray | - | IP68 - Dust Tight, Waterproof | - | - | - | M32x1.5 | - | Seal, Strain Relief | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - |