- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Connector Support Type | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CG-NPT-3/4-2-BK Essentra Components | 25 | - | Datasheet | 6 Weeks | - | - | Nylon | 2011 | Richco, CG-NPT | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | IP68 - Dust Tight, Waterproof | - | - | - | 3/4 NPT | - | Sealing Gland, Sealing Nut | 0.55 ~ 0.71 (14.0mm ~ 18.0mm) | 1.067 27.1mm | - | - | - | RoHS Compliant | - | ||
![]() 53806722 LAPP | 109 |
| - | 11 Weeks | - | - | Stainless Steel | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 2, 4, 6, 12 | - | - | - | M16x1.5 | - | - | 0.24 ~ 0.39 (6.0mm ~ 10.0mm) | - | - | - | - | RoHS Compliant | - | ||
![]() 1300970628 Molex | In Stock | - | - | 9 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53112020 LAPP | 7521 | - | - | 11 Weeks | Cable | Metal | Brass, Nickel Plated | 2006 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | Nickel | Not Halogen Free | M20x1.5 | 7 mm | - | 0.28 ~ 0.51 (7.0mm ~ 13.0mm) | - | - | - | No SVHC | RoHS Compliant | IP68 | ||
![]() 5308 951 Altech Corporation | 730 |
| - | 5 Weeks | - | - | Polyamide | 2008 | - | Active | 1 (Unlimited) | - | Cable Feedthrough | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | - | M16x1.5 | - | - | 0.14 ~ 0.39 (3.5mm ~ 10.0mm) | 0.630 16.0mm | - | - | - | ROHS3 Compliant | - | ||
![]() 5313652 Altech Corporation | 47 |
| - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300990168 Molex | 1 | - | - | 3 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1300960049 Molex | In Stock | - | - | 5 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1300950185 Molex | 2012 |
| - | 4 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4248542 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4220866 Altech Corporation | In Stock | - | - | 5 Weeks | Cable | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4249653 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4248541 Altech Corporation | 32 |
| - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 951890 Weidmüller | In Stock | - | - | 5 Weeks | Cable | - | - | - | - | Active | Not Applicable | - | Cable Gland | - | - | Black | - | - | - | - | PG7 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4224300 Altech Corporation | 10 |
| - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5315867 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5316200 Altech Corporation | 15 |
| - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5507251 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | Polyamide | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 36mm | 24mm | - | ROHS3 Compliant | - | ||
![]() 5315672 Altech Corporation | 15 |
| - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DH12-8 Altech Corporation | 22 |
| - | 10 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |