- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Connector Support Type | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1100.21.160 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | - | - | Progress® MS | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | PG21 | 16.002 mm | O-Ring, Seal | 0.49 ~ 0.63 (12.5mm ~ 16.0mm) | 1.114 28.3mm | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.32.170 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | - | - | Progress® MS | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | M32x1.5 | 17.018 mm | O-Ring, Seal, Strain Relief | 0.55 ~ 0.67 (14.0mm ~ 17.0mm) | 1.260 32.0mm | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.3/4NPT.160 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | - | - | Progress® NPT | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | 3/4 NPT | 16.002 mm | Seal | 0.49 ~ 0.63 (12.5mm ~ 16.0mm) | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.25.125 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | - | - | Progress® MS | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | M25x1.5 | 12.446 mm | O-Ring, Seal, Strain Relief | 0.38 ~ 0.49 (9.5mm ~ 12.5mm) | 0.984 25.0mm | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.21.125 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | - | - | Progress® MS | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | PG21 | 12.446 mm | O-Ring, Seal | 0.38 ~ 0.49 (9.5mm ~ 12.5mm) | 1.114 28.3mm | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.1NPT.255 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | - | - | Progress® NPT | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | 1 NPT | 25.4 mm | Seal | 0.83 ~ 1.00 (21.0mm ~ 25.5mm) | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1300990091 Molex | 2890 |
| Datasheet | 15 Weeks | Cable | Nylon | - | Bulk | 2013 | Woodhead, MAX-LOC, 130099 | yes | Active | 1 (Unlimited) | Cable Grip - 90° | - | - | Light Gray | - | - | - | 1/2 NPT | - | Gasket, Nut, Strain Relief | 0.56 ~ 0.63 (14.2mm ~ 15.9mm) | - | No | ROHS3 Compliant | - | - | ||
![]() 1300980158 Molex | 31 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300990092 Molex | 24 |
| - | 8 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300980104 Molex | 24 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300980163 Molex | 31 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300980120 Molex | 24 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300980091 Molex | 31 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 4224307 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GC1000-A Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | Nylon | - | - | 2017 | GC1000 | - | Active | Not Applicable | Cable Gland | - | - | Black | IP67 - Dust Tight, Waterproof | - | - | M12x1.5 | - | Locknut, O-Ring, Seal | 0.10 ~ 0.26 (2.5mm ~ 6.5mm) | 0.492 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() 4220663 Altech Corporation | In Stock | - | - | 5 Weeks | Cable | Brass | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | 100°C | -20°C | Silver | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 53112676 LAPP | 208 |
| - | 11 Weeks | Cable | Brass, Nickel Plated | - | - | 2015 | SKINTOP® | - | Active | 1 (Unlimited) | Cable Gland | 100°C | -30°C | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | Not Halogen Free | M25x1.5 | 16.9926 mm | Strain Relief | 0.35 ~ 0.67 (9.0mm ~ 17.0mm) | - | - | RoHS Compliant | - | IP68, IP69K | ||
![]() 1300990182 Molex | 2189 |
| - | 4 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300970191 Molex | 2142 |
| - | 4 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1778830000 Weidmüller | In Stock | - | Datasheet | - | Cable | Plastic | Polyamide | - | 2006 | VG | - | Obsolete | Not Applicable | Cable Gland | 60°C | -20°C | Gray | IP54 - Dust Protected, Water Resistant | - | - | M25x1.5 | 17.018 mm | - | 0.59 ~ 0.67 (15.0mm ~ 17.0mm) | - | - | RoHS Compliant | Lead Free | IP54, Water Resistant |