- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Connector Support Type | Thread Size | Includes | Cable Diameter | Panel Hole Size | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PPC29 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | PG29 | Lock Nuts | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | 1.457 37.0mm | ROHS3 Compliant | ||
![]() MPG7 NC080 Alpha Wire | 42 |
| Datasheet | 10 Weeks | - | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | PG7 | O-Ring, Seal | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | 0.492 12.5mm | - | ||
![]() 1300970230 Molex | 2983 |
| Datasheet | 4 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | Non-RoHS Compliant | ||
![]() GSC.2K.290.CD30 LEMO | In Stock | - | Datasheet | - | Through Hole | Brass | - | 2K | Active | 1 (Unlimited) | Cable Grip | Silver | IP50 | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMC12 BK080 Alpha Wire | 1906 |
| Datasheet | 10 Weeks | - | Polyamide | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M12x1.5 | Lock Nuts | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | 0.472 12.0mm | ROHS3 Compliant | ||
![]() PMC20 BK080 Alpha Wire | 128 |
| Datasheet | 10 Weeks | - | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M20x1.5 | Lock Nuts | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.787 20.0mm | ROHS3 Compliant | ||
![]() PMC16 BK080 Alpha Wire | 37 | - | Datasheet | 10 Weeks | - | Polyamide | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M16x1.5 | Lock Nuts | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.630 16.0mm | ROHS3 Compliant | ||
![]() PPC21 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | PG21 | Lock Nuts | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | 1.114 28.3mm | ROHS3 Compliant | ||
![]() PPS16 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | PG16 | Gasket, Locknut | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.886 22.5mm | ROHS3 Compliant | ||
![]() PMC40 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M40x1.5 | Lock Nuts | 0.75 ~ 1.10 (19.0mm ~ 28.0mm) | 1.575 40.0mm | ROHS3 Compliant | ||
![]() PMC32 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M32x1.5 | Lock Nuts | 0.59 ~ 0.83 (15.0mm ~ 21.0mm) | 1.260 32.0mm | ROHS3 Compliant | ||
![]() MPG16 NC080 Alpha Wire | 42 |
| Datasheet | 10 Weeks | - | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | PG16 | O-Ring, Seal | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.886 22.5mm | - | ||
![]() MPG9 NC080 Alpha Wire | 157 |
| Datasheet | 10 Weeks | - | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | PG9 | O-Ring, Seal | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | 0.598 15.2mm | - | ||
![]() PPS9 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | PG9 | Gasket, Locknut | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | 0.598 15.2mm | ROHS3 Compliant | ||
![]() PPS11 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | PG11 | Gasket, Locknut | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.732 18.6mm | ROHS3 Compliant | ||
![]() PPS13 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | PG13.5 | Gasket, Locknut | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.803 20.4mm | ROHS3 Compliant | ||
![]() MES25 NC080 Alpha Wire | 39 |
| Datasheet | 10 Weeks | - | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M25x1.5 | O-Ring, Seal | 0.43 ~ 0.67 (11.0mm ~ 17.0mm) | 0.984 25.0mm | - | ||
![]() MPG21 NC080 Alpha Wire | 37 |
| Datasheet | 10 Weeks | - | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | PG21 | O-Ring, Seal | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | 1.114 28.3mm | - | ||
![]() MPG13 NC080 Alpha Wire | 47 |
| Datasheet | 10 Weeks | - | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | PG13.5 | O-Ring, Seal | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.803 20.4mm | - | ||
![]() MES32 NC080 Alpha Wire | 35 |
| Datasheet | 10 Weeks | - | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M32x1.5 | O-Ring, Seal | 0.59 ~ 0.83 (15.0mm ~ 21.0mm) | 1.260 32.0mm | - |