- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Color | Ingress Protection | Approval Agency | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Length | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5315874 Altech Corporation | 15 |
| - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 12052409 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | - | Polyamide | 2015 | BoplaCon POZ/MPOZ | Obsolete | Not Applicable | - | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | - | PG29 | 23.876 mm | - | 0.71 ~ 0.94 (18.0mm ~ 24.0mm) | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 08080520 Rose Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | E30 | Active | Not Applicable | - | - | - | - | - | M20x1.5 | - | - | 0.31 ~ 0.51 (8.0mm ~ 13.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 08080532 Rose Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | E30 | Active | Not Applicable | - | - | - | - | - | M32x1.5 | - | - | 0.59 ~ 0.83 (15.0mm ~ 21.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 08080540 Rose Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | E30 | Active | Not Applicable | - | - | - | - | - | M40x1.5 | - | - | 0.75 ~ 1.10 (19.0mm ~ 28.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() S1136 LAPP | 60 |
| - | 8 Weeks | - | - | Polyamide | 2005 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | Gray | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, TUV, UL | PG36 | - | - | 0.94 ~ 1.26 (24.0mm ~ 32.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 08080512 Rose Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | E30 | Active | Not Applicable | - | - | - | - | - | M12x1.5 | - | - | 0.12 ~ 0.28 (3.0mm ~ 7.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 12052809 Bopla Enclosures | In Stock | - | - | 2 Weeks | Cable | - | Polyamide | 2015 | BoplaCon POZB/MPOZB | Active | Not Applicable | - | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | - | PG11 | 9.906 mm | - | 0.31 ~ 0.39 (8.0mm ~ 10.0mm) | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 12053009 Bopla Enclosures | In Stock | - | - | 2 Weeks | Cable | - | Polyamide | 2015 | BoplaCon POZB/MPOZB | Active | Not Applicable | - | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | - | PG16 | 13.97 mm | - | 0.47 ~ 0.55 (12.0mm ~ 14.0mm) | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 13050500 Bopla Enclosures | In Stock | - | - | 9 Weeks | Cable | - | Brass | 2015 | BoplaCon MSK | Active | Not Applicable | - | Cable Gland | Silver | IP65 - Dust Tight, Water Resistant | - | PG16 | 13.97 mm | - | 0.47 ~ 0.55 (12.0mm ~ 14.0mm) | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 73550420045 HARTING | In Stock | - | - | 20 Weeks | - | Metal | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 73000000368 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() S2142 LAPP | 32 |
| - | 8 Weeks | - | - | Polyamide | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | Black | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | PG42 | - | - | 1.38 ~ 1.50 (35.0mm ~ 38.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 1555.20.08 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | Nylon | - | Syntec® | Active | 1 (Unlimited) | - | Cable Gland, Short Entry | Light Gray | IP68 - Dust Tight, Waterproof | - | M20x1.5 | 7.874 mm | Sealing Ring | 0.14 ~ 0.31 (3.5mm ~ 8.0mm) | 0.787 20.0mm | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 08080525 Rose Enclosures | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | E30 | Active | Not Applicable | - | - | - | - | - | M25x1.5 | - | - | 0.43 ~ 0.67 (11.0mm ~ 17.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 12052609 Bopla Enclosures | In Stock | - | - | 2 Weeks | Cable | - | Polyamide | 2015 | BoplaCon POZB/MPOZB | Active | Not Applicable | - | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | - | PG7 | 6.096 mm | - | 0.16 ~ 0.24 (4.0mm ~ 6.0mm) | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 1720380000 Weidmüller | In Stock | - | Datasheet | - | Cable | - | Brass | 2006 | VG | Obsolete | Not Applicable | - | Cable Gland | Silver | IP65 - Dust Tight, Water Resistant | - | PG21 | 18.034 mm | Strain Relief | 0.55 ~ 0.71 (14.0mm ~ 18.0mm) | - | 44mm | No | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 73000000099 HARTING | In Stock | - | - | 20 Weeks | Cable | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 12052709 Bopla Enclosures | In Stock | - | - | 2 Weeks | Cable | - | Polyamide | 2015 | BoplaCon POZB/MPOZB | Active | Not Applicable | - | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | - | PG9 | 7.874 mm | - | 0.24 ~ 0.31 (6.0mm ~ 8.0mm) | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 08080516 Rose Enclosures | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | E30 | Active | Not Applicable | - | - | - | - | - | M16x1.5 | - | - | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | - | - | - | RoHS Compliant | - | - |