- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Approval Agency | Connector Support Type | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1737370000 Weidmüller | In Stock | - | - | 3 Weeks | Cable | Plastic | Polyamide | 2006 | VG | Obsolete | Not Applicable | Cable Gland | 80°C | -20°C | Blue | IP66 - Dust Tight, Water Resistant | CE | - | - | - | M25x1.5 | 19.05 mm | Strain Relief | 0.51 ~ 0.75 (13.0mm ~ 19.0mm) | - | 42mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP66, Water Resistant | ||
![]() 1737290000 Weidmüller | In Stock | - | - | 3 Weeks | Cable | Plastic | Polyamide | - | VG | Obsolete | Not Applicable | Cable Gland | 80°C | -20°C | Black | IP66 - Dust Tight, Water Resistant | CE | - | - | - | M20x1.5 | 12.954 mm | Strain Relief | 0.31 ~ 0.51 (8.0mm ~ 13.0mm) | - | 35mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP66, Water Resistant | ||
![]() 1737360000 Weidmüller | In Stock | - | - | 3 Weeks | Cable | Plastic | Polyamide | - | VG | Obsolete | Not Applicable | Cable Gland | 80°C | -20°C | Blue | IP66 - Dust Tight, Water Resistant | CE | - | - | - | M20x1.5 | 12.954 mm | Strain Relief | 0.31 ~ 0.51 (8.0mm ~ 13.0mm) | - | 35mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP66, Water Resistant | ||
![]() 1490800000 Weidmüller | In Stock | - | - | - | Cable | Plastic | Polyamide | - | VG | Obsolete | Not Applicable | Cable Gland | 80°C | -20°C | Black | IP66 - Dust Tight, Water Resistant | CE | - | - | - | PG16 | 14.986 mm | Strain Relief | 0.39 ~ 0.59 (10.0mm ~ 15.0mm) | - | 33mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP66, Water Resistant | ||
![]() 1300970198 Molex | 2209 |
| - | 4 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1706870000 Weidmüller | In Stock | - | - | 11 Weeks | - | Brass | - | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | 41mm | - | RoHS Compliant | - | - | - | ||
![]() 1301210011 Molex | In Stock | - | - | 19 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1490600000 Weidmüller | In Stock | - | - | - | Cable | Plastic | Polyamide | - | VG | Obsolete | Not Applicable | Cable Gland | 80°C | -20°C | Black | IP66 - Dust Tight, Water Resistant | CE | - | - | - | PG11 | 9.906 mm | Strain Relief | 0.24 ~ 0.39 (6.0mm ~ 10.0mm) | - | 31mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP66, Water Resistant | ||
![]() 1490500000 Weidmüller | In Stock | - | - | - | Cable | Plastic | Polyamide | - | VG | Obsolete | Not Applicable | Cable Gland | 80°C | -20°C | Black | IP66 - Dust Tight, Water Resistant | CE | - | - | - | PG9 | 7.874 mm | Strain Relief | 0.20 ~ 0.31 (5.0mm ~ 8.0mm) | - | 31mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP66, Water Resistant | ||
![]() 5313610 Altech Corporation | 42 |
| - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5315130 Altech Corporation | 42 |
| - | 5 Weeks | Cable | Polyamide | - | - | - | Active | 1 (Unlimited) | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 3805014 Altech Corporation | In Stock | - | - | 5 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | 2012 | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP65 - Dust Tight, Water Resistant | - | - | - | - | PG21 | - | - | - | 1.496 38.0mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 53112250 LAPP | 82 | - | - | 11 Weeks | Cable | Brass, Nickel Plated | - | 2006 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | 100°C | -30°C | Silver | IP68 - Dust Tight, Waterproof | - | - | Nickel | Not Halogen Free | PG21 | 11 mm | - | 0.43 ~ 0.71 (11.0mm ~ 18.0mm) | - | - | No SVHC | RoHS Compliant | - | - | IP68 | ||
![]() 53112920 LAPP | 396 |
| - | 11 Weeks | Cable | Brass, Nickel Plated | - | 2008 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | 100°C | -30°C | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | - | 1/2 NPT | - | - | 0.28 ~ 0.51 (7.0mm ~ 13.0mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1301210060 Molex | In Stock | - | - | 11 Weeks | Cable | Neoprene | - | 2014 | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | - | - | - | - | 2 1/2 NPT | 2.032 mm | Gasket, Nut, Seal | 0.06 ~ 0.08 (1.5mm ~ 2.1mm) | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 4266 028 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 12002600 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | Polyamide | - | 2015 | BoplaFlex BF/MBF | Active | Not Applicable | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | - | - | M40x1.5 | 27.94 mm | - | 0.75 ~ 1.10 (19.0mm ~ 28.0mm) | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 12002500 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | Polyamide | - | 2015 | BoplaFlex BF/MBF | Active | Not Applicable | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | - | - | M32x1.5 | 21.082 mm | - | 0.59 ~ 0.83 (15.0mm ~ 21.0mm) | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 10000600 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | Polyamide | - | 2015 | BoplaFlex BF/MBF | Active | Not Applicable | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | - | - | PG21 | 18.034 mm | - | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 13050200 Bopla Enclosures | In Stock | - | - | 2 Weeks | Cable | Brass | - | 2010 | BoplaCon MSK | Active | Not Applicable | Cable Gland | - | - | Silver | IP65 - Dust Tight, Water Resistant | - | - | - | - | PG9 | 7.874 mm | - | 0.24 ~ 0.31 (6.0mm ~ 8.0mm) | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant |