- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Ingress Protection | Reach Compliance Code | Approval Agency | ELV | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10000300 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | - | Polyamide | - | - | - | 2015 | BoplaFlex BF/MBF | - | Active | Not Applicable | Cable Gland | - | - | Gray | - | IP68 - Dust Tight, Waterproof | - | - | - | PG11 | 9.906 mm | - | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 12002306 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | - | Polyamide | - | - | - | 2015 | BoplaFlex BFK/MBFK | - | Active | Not Applicable | Cable Gland | - | - | Gray | - | IP68 - Dust Tight, Waterproof | - | - | - | M20x1.5 | 13.97 mm | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() S2542 LAPP | 31 |
| Datasheet | 8 Weeks | - | Metal | Polyamide | - | - | - | - | SKINTOP® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | - | M63x1.5 | - | - | 1.34 ~ 1.77 (34.0mm ~ 45.0mm) | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 10000500 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | - | Polyamide | - | - | - | 2015 | BoplaFlex BF/MBF | - | Active | Not Applicable | Cable Gland | - | - | Gray | - | IP68 - Dust Tight, Waterproof | - | - | - | PG16 | 13.97 mm | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 10000700 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Cable | - | Polyamide | - | - | - | 2015 | BoplaFlex BF/MBF | - | Active | Not Applicable | Cable Gland | - | - | Gray | - | IP68 - Dust Tight, Waterproof | - | - | - | PG29 | 24.892 mm | - | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() S1229 LAPP | 33 |
| Datasheet | 8 Weeks | - | - | Polyamide | - | - | - | - | SKINTOP® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | - | - | PG29 | - | - | 0.43 ~ 0.79 (11.0mm ~ 20.0mm) | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() S1236 LAPP | 23 |
| Datasheet | 8 Weeks | - | - | Polyamide | - | - | - | - | SKINTOP® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | - | - | PG36 | - | - | 0.67 ~ 1.02 (17.0mm ~ 26.0mm) | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() S2636 LAPP | 37 |
| - | 8 Weeks | - | - | Polyamide | - | - | - | - | SKINTOP® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | - | M50x1.5 | - | - | 0.94 ~ 1.14 (24.0mm ~ 29.0mm) | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 10000100 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | - | Polyamide | - | - | - | 2015 | BoplaFlex BF/MBF | - | Active | Not Applicable | Cable Gland | - | - | Gray | - | IP68 - Dust Tight, Waterproof | - | - | - | PG7 | 6.604 mm | - | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 5309 615 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() NG-9514 Bud Industries | In Stock | - | Datasheet | 9 Weeks | - | Molded | Nylon | 12.757285g | - | - | - | - | - | Active | Not Applicable | Cable Gland | 100°C | -40°C | Black | - | - | - | UL | - | PG13.5 | 10.922 mm | Gasket, Nut, Seal | 0.24 ~ 0.43 (6.0mm ~ 11.0mm) | - | 19.9898mm | 33.401mm | 19.9898mm | 19.9898mm | - | Unknown | ROHS3 Compliant | UL94 V-2 | Lead Free | - | ||
![]() 1300980192 Molex | 10 |
| Datasheet | 12 Weeks | - | - | Nylon | - | - | - | 2013 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | Cable Grip | - | - | Light Gray | - | - | - | - | - | 3/4 NPT | - | Gasket, Nut, Sealing Ring, Strain Relief | 0.22 ~ 0.64 (5.6mm ~ 16.3mm) | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1300980058 Molex | 22 |
| Datasheet | 5 Weeks | Cable | - | Nylon | - | - | - | 2016 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | Cable Grip - 90° | - | - | Gray | - | - | - | - | - | 1/2 NPT | 7.874 mm | - | 0.25 ~ 0.31 (6.3mm ~ 7.9mm) | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1300980039 Molex | 49 |
| Datasheet | 12 Weeks | Cable | 062 | Nylon | - | - | Bulk | 2013 | Woodhead, MAX-LOC, 130098 | yes | Active | 1 (Unlimited) | Cable Grip - 90° | - | - | Gray | - | - | - | - | - | 1/2 NPT | 3.048 mm | - | 0.06 ~ 0.12 (1.5mm ~ 3.2mm) | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() CES-3A-D1 TE Connectivity Aerospace, Defense and Marine | 32 |
| Datasheet | 25 Weeks | Cable | - | Nylon, Polyolefin | - | - | - | 2005 | - | - | Active | - | Cable Grip | - | - | - | Straight | - | - | - | Compliant | 3/4-14 | - | Seal | 0.17 ~ 0.60 (4.3mm ~ 15.2mm) | 1.012 25.7mm | - | - | 95.24mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() CES-5/NM TE Connectivity Raychem Cable Protection | 41 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | Cable Grip | - | - | - | - | - | - | - | - | - | - | O-Ring, Seal | 1.38 ~ 2.75 (35.1mm ~ 70.5mm) | 2.902 73.7mm | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1300990167 Molex | 47 |
| Datasheet | 11 Weeks | Cable | - | Nylon | - | - | Bulk | 2013 | Woodhead, MAX-LOC, 130099 | - | Active | 1 (Unlimited) | - | - | - | Light Gray | - | - | - | - | - | 1/2 NPT | - | Gasket, Nut, Strain Relief | 0.38 ~ 0.44 (9.5mm ~ 11.1mm) | - | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1300980171 Molex | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Nylon | - | - | - | 2016 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | Cable Grip | - | - | Gray | - | - | unknown | - | - | 1 NPT | 27.94 mm | - | 1.00 ~ 1.10 (25.4mm ~ 27.9mm) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() CES-3-F1 TE Connectivity Aerospace, Defense and Marine | 21 |
| Datasheet | 6 Weeks | Cable | - | Nylon, Polyolefin | - | Polyolefin | - | 1997 | - | - | Active | - | Cable Grip | 90°C | -55°C | Black | Straight | - | - | - | Compliant | - | - | O-Ring, Seal | 0.17 ~ 0.60 (4.3mm ~ 15.2mm) | 1.098 27.9mm | - | - | 88.9mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1300970158 Molex | 32 |
| Datasheet | 11 Weeks | Cable | - | Aluminum | - | - | Bulk | 2016 | - | - | Active | 1 (Unlimited) | Cable Grip | - | - | Gray | - | - | unknown | - | - | 3/4 NPT | 22.098 mm | - | 0.75 ~ 0.87 (19.0mm ~ 22.1mm) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |