- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Body Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Reach Compliance Code | Approval Agency | ELV | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Assembly Item Name | Panel Hole Size | Height | Length | Diameter - Inside | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300980097 Molex | 49 |
| Datasheet | 9 Weeks | - | Cable | - | Nylon | - | - | - | Bulk | 2013 | Woodhead, MAX-LOC, 130098 | yes | Active | 1 (Unlimited) | - | Cable Grip | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/4 NPT | - | Gasket, Nut, Sealing Ring, Strain Relief | 0.44 ~ 0.50 (11.2mm ~ 12.7mm) | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 1300980068 Molex | 85 |
| Datasheet | 15 Weeks | - | Cable | - | Nylon | - | - | - | - | 2016 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | - | Cable Grip - 90° | - | - | Gray | - | - | - | - | - | - | - | - | - | - | 1/2 NPT | 9.652 mm | O-Ring | 0.31 ~ 0.38 (7.9mm ~ 9.5mm) | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1720490000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Cable | - | Plastic | Polyamide | - | - | - | 2013 | VG | - | Active | Not Applicable | - | Cable Gland | 80°C | -30°C | Gray | - | - | - | - | IP68 - Dust Tight, Waterproof | compliant | CE | - | - | - | PG11 | 9.906 mm | Strain Relief | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | - | - | - | 84mm | - | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() CES-3 TE Connectivity Aerospace, Defense and Marine | 67 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Cable | - | Nylon | PO, Polyolefin | - | - | - | 1997 | - | - | Active | Not Applicable | - | Cable Seal, Heat Shrinkable | 90°C | -55°C | Black | - | - | - | Straight | - | - | - | Compliant | - | - | 1 3/8-12 | 25.908 mm | O-Ring | 0.50 ~ 1.20 (12.7mm ~ 30.5mm) | - | - | - | 90.17mm | 30.48 mm | - | Unknown | RoHS Compliant | - | - | - | ||
![]() 4220354 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | Brass | - | - | - | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | - | 100°C | -20°C | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 53112040 LAPP | 3916 | - | - | 11 Weeks | - | - | Metal | Brass, Nickel Plated | - | - | - | - | 2005 | SKINTOP® | - | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | - | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | Nickel | Not Halogen Free | M32x1.5 | 11 mm | - | 0.43 ~ 0.83 (11.0mm ~ 21.0mm) | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | IP68 | ||
![]() K43.21A Altech Corporation | In Stock | - | - | 8 Weeks | - | Cable | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4220358 Altech Corporation | 32 |
| - | 5 Weeks | - | Cable | - | Brass | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | - | 100°C | -20°C | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mm | 65mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 3805001 Altech Corporation | 10 |
| - | 5 Weeks | - | - | - | Polyamide | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | M16 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5309 213 Altech Corporation | 155 |
| - | 5 Weeks | - | - | - | Polyamide | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | Cable Feedthrough | - | - | Black | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG13.5 | - | - | 0.12 ~ 0.35 (3.0mm ~ 9.0mm) | - | 0.803 20.4mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5309 107 Altech Corporation | 70 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() S2201 LAPP | 111 |
| - | 11 Weeks | - | - | - | Polyamide | - | 80°C | -20°C | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Cable Gland | - | - | Black | NO | NO | NO | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | CE, CSA, UL | - | - | - | 1 NPT | - | - | 0.55 ~ 0.98 (14.0mm ~ 24.9mm) | STRAIN RELIEF | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1300980015 Molex | 45 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1300980067 Molex | 49 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | Woodhead, 130098 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4305508 Altech Corporation | 32 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1301210032 Molex | 2704 |
| - | 12 Weeks | - | Cable | - | PVC | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | - | - | - | - | - | - | - | PG36 | 3.556 mm | Gasket, Nut, Seal | 0.08 ~ 0.14 (2.0mm ~ 3.5mm) | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1300990052 Molex | 43 |
| - | 3 Weeks | - | Cable | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 53112677 LAPP | 472 |
| - | 11 Weeks | - | Cable | - | Brass, Nickel Plated | - | - | - | - | 2015 | SKINTOP® | - | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -30°C | Silver | - | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | - | Not Halogen Free | M32x1.5 | 21.0058 mm | Strain Relief | 0.43 ~ 0.83 (11.0mm ~ 21.0mm) | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP68, IP69K | ||
![]() K53.55 Altech Corporation | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() K43.41 Altech Corporation | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |