- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5315546 Altech Corporation | 15 |
| - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 53105100 LAPP | 2154 |
| - | 11 Weeks | - | - | Stainless Steel | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 2, 4, 6, 12 | - | - | M12x1.5 | - | - | 0.16 ~ 0.24 (4.0mm ~ 6.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() S2209 LAPP | 333 |
| Datasheet | 8 Weeks | - | - | Polyamide | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | - | PG9 | - | - | 0.08 ~ 0.24 (2.0mm ~ 6.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() S2248 LAPP | 217 |
| - | 8 Weeks | - | - | Polyamide | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | - | PG48 | - | - | 1.02 ~ 1.38 (26.0mm ~ 35.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 53112100 LAPP | 95 | - | - | 11 Weeks | Cable | Metal | Brass, Nickel Plated | 2006 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | 100°C | -30°C | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | Nickel | Not Halogen Free | M12x1.5 | 1 mm | - | 0.08 ~ 0.20 (2.0mm ~ 5.0mm) | - | - | No SVHC | RoHS Compliant | - | IP68 | ||
![]() 1301210058 Molex | 2629 |
| - | 8 Weeks | Cable | - | PVC | 2015 | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | - | - | PG42 | 5.08 mm | Gasket, Nut, Seal | 0.20 (5.1mm) | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() 5308 905 Altech Corporation | 609 |
| - | 8 Weeks | - | - | Polyamide | 2008 | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | 1/2 NPT | - | - | 0.12 ~ 0.35 (3.0mm ~ 9.0mm) | 0.835 21.2mm | - | - | ROHS3 Compliant | - | - | ||
![]() 53112880 LAPP | 32 |
| - | 11 Weeks | Cable | - | Polyamide | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | 100°C | -20°C | Gray | IP68 - Dust Tight, Waterproof | - | Not Halogen Free | M20 | - | Strain Relief | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.800 20.3mm | 45.5mm | - | RoHS Compliant | - | IP68 | ||
![]() 5306051 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | Polyamide | 2005 | - | Active | 1 (Unlimited) | - | 100°C | -20°C | Grey | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4248684 Altech Corporation | 32 |
| - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4249648 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4220852 Altech Corporation | In Stock | - | - | 8 Weeks | Cable | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4220853 Altech Corporation | In Stock | - | - | 8 Weeks | Cable | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4220862 Altech Corporation | In Stock | - | - | 5 Weeks | Cable | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5315502 Altech Corporation | 22 |
| - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4266 008 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4266 031 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5316101 Altech Corporation | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5315676 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3805237 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |