- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Reach Compliance Code | Approval Agency | Connector Support Type | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1720510000 Weidmüller | 10 |
| Datasheet | 8 Weeks | Cable | Plastic | Polyamide | - | 2013 | VG | - | Active | Not Applicable | Cable Gland | 80°C | -30°C | Gray | IP68 - Dust Tight, Waterproof | compliant | CE | - | PG16 | 13.97 mm | Strain Relief | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | 117mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 2584180000 Weidmüller | 67 |
| Datasheet | 10 Weeks | - | Polyamide | - | - | - | Cabtite CGS | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP54/65/66 - Dust Protected, Dust Tight, Water Resistant | - | - | - | M25 | - | - | 0.98 (25.0mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() 2584130000 Weidmüller | 12 |
| Datasheet | 10 Weeks | - | Polyamide | - | - | - | Cabtite CGS | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP54/65/66 - Dust Protected, Dust Tight, Water Resistant | - | - | - | M50 | - | - | 1.97 (50.0mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() GC1001-F Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | Polyamide (PA), Nylon | - | - | - | GC1001 | - | Active | Not Applicable | Cable Gland | - | - | Light Gray | IP67 - Dust Tight, Waterproof | - | - | - | M40x1.5 | - | Locknut, O-Ring, Seal | 0.75 ~ 0.98 (19.0mm ~ 25.0mm) | 1.614 41.0mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() GC1001-G Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | Polyamide (PA), Nylon | - | - | - | GC1001 | - | Active | Not Applicable | Cable Gland | - | - | Light Gray | IP67 - Dust Tight, Waterproof | - | - | - | M50x1.5 | - | Locknut, O-Ring, Seal | 0.98 ~ 1.26 (25.0mm ~ 32.0mm) | 2.008 51.0mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 2584160000 Weidmüller | 62 | - | Datasheet | 10 Weeks | - | Polyamide | - | - | - | Cabtite CGS | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP54/65/66 - Dust Protected, Dust Tight, Water Resistant | - | - | - | M32 | - | - | 1.26 (32.0mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() 12152300 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | Polyamide | - | - | 2015 | BoplaCon POZ/MPOZ | - | Active | Not Applicable | Cable Gland | - | - | Gray | IP65 - Dust Tight, Water Resistant | - | - | - | M20x1.5 | 13.97 mm | - | 0.47 ~ 0.55 (12.0mm ~ 14.0mm) | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() TCFS-20-19C-020-100CH TE Connectivity Raychem Cable Protection | 2953 |
| Datasheet | 11 Weeks | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | 2005 | Thermofit TCFS | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Silver | - | - | - | - | M20x1.5 | - | Shrinkable Boot | 0.56 (14.1mm) | 0.827 21.0mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1300960058 Molex | 49 |
| Datasheet | 6 Weeks | Cable | Iron, Zinc, Steel Plated | - | Bulk | 2013 | Woodhead, 130096 | yes | Active | 1 (Unlimited) | Cable Grip - 90° | - | - | Silver | - | - | - | - | 3/8 NPT | - | Strain Relief | - | - | - | No | ROHS3 Compliant | - | - | - | ||
![]() TCFS-24-62C-020-100AH TE Connectivity Raychem Cable Protection | 2413 |
| Datasheet | 12 Weeks | - | Stainless Steel, Nickel Plated, Electroless | - | - | 2005 | Thermofit TCFS | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Silver | - | - | - | - | M24x1.5 | - | Eyelet, Shrinkable Boot | 0.75 (19.1mm) | 0.984 25.0mm | - | - | RoHS Compliant | - | - | - | ||
![]() CES-4-A150 TE Connectivity Raychem Cable Protection | 2605 |
| Datasheet | 12 Weeks | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | Cable Grip | - | - | - | - | - | - | - | - | - | Seal | 0.56 ~ 2.38 (14.3mm ~ 60.4mm) | 1.480 37.6mm | - | - | RoHS Compliant | - | - | - | ||
![]() TCFS-20-62C-020-100CH TE Connectivity Raychem Cable Protection | 2370 |
| Datasheet | 11 Weeks | - | Stainless Steel, Nickel Plated, Electroless | - | - | 2005 | Thermofit TCFS | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Silver | - | - | - | - | M20x1.5 | - | Shrinkable Boot | 0.56 (14.1mm) | 0.827 21.0mm | - | - | RoHS Compliant | - | - | - | ||
![]() TCFS-12-19C-020-100AH TE Connectivity Raychem Cable Protection | 2235 |
| Datasheet | 12 Weeks | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | 2005 | Thermofit TCFS | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Silver | - | - | - | - | M12x1.5 | - | Eyelet, Shrinkable Boot | 0.29 (7.4mm) | 0.512 13.0mm | - | - | RoHS Compliant | - | - | - | ||
![]() GC2000-K Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | Polyamide (PA), Nylon | - | - | - | GC2000 | - | Active | Not Applicable | Cable Gland | - | - | Black | IP67 - Dust Tight, Waterproof | - | - | - | PG48 | - | Locknut, O-Ring, Seal | 1.50 ~ 1.65 (38.0mm ~ 42.0mm) | 2.374 60.3mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() GC1001-B Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | Polyamide (PA), Nylon | - | - | - | GC1001 | - | Active | Not Applicable | Cable Gland | - | - | Light Gray | IP67 - Dust Tight, Waterproof | - | - | - | M16x1.5 | - | Locknut, O-Ring, Seal | 0.22 ~ 0.31 (5.5mm ~ 8.0mm) | 0.650 16.5mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() GC2000-C Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | Polyamide (PA), Nylon | - | - | - | GC2000 | - | Active | Not Applicable | Cable Gland | - | - | Black | IP67 - Dust Tight, Waterproof | - | - | - | PG11 | - | Locknut, O-Ring, Seal | 0.28 ~ 0.39 (7.0mm ~ 10.0mm) | 0.740 18.8mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() GC2000-B Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | Polyamide (PA), Nylon | - | - | - | GC2000 | - | Active | Not Applicable | Cable Gland | - | - | Black | IP67 - Dust Tight, Waterproof | - | - | - | PG9 | - | Locknut, O-Ring, Seal | 0.22 ~ 0.31 (5.5mm ~ 8.0mm) | 0.618 15.7mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() GCL1001-J Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | Polyamide (PA), Nylon | - | - | - | GC1001 | - | Active | Not Applicable | Cable Gland | - | - | Light Gray | IP67 - Dust Tight, Waterproof | - | - | - | M25x1.5 | - | Locknut, O-Ring, Seal | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 1.004 25.5mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1300980162 Molex | 24 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1300980094 Molex | 24 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - |