- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Ingress Protection | Terminal Pitch | Approval Agency | Mating Information | Contact Gender | UL Flammability Code | Connector Support Type | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Conduit Hub Size | Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CES-4-A150 TE Connectivity Raychem Cable Protection | 2605 |
| Datasheet | 12 Weeks | - | - | - | - | 2006 | - | Active | 1 (Unlimited) | Cable Grip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Seal | 0.56 ~ 2.38 (14.3mm ~ 60.4mm) | 1.480 37.6mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() TCFS-20-62C-020-100CH TE Connectivity Raychem Cable Protection | 2370 |
| Datasheet | 11 Weeks | - | Stainless Steel, Nickel Plated, Electroless | - | - | 2005 | Thermofit TCFS | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M20x1.5 | - | Shrinkable Boot | 0.56 (14.1mm) | 0.827 21.0mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() TCFS-12-19C-020-100AH TE Connectivity Raychem Cable Protection | 2235 |
| Datasheet | 12 Weeks | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | 2005 | Thermofit TCFS | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12x1.5 | - | Eyelet, Shrinkable Boot | 0.29 (7.4mm) | 0.512 13.0mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1300980426 Molex | 2823 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1300980244 Molex | 2703 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1300980254 Molex | 2598 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1300970160 Molex | 11 |
| - | 4 Weeks | - | Aluminium | - | - | 2014 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() TCFS-16-62C-020-100CH TE Connectivity Aerospace, Defense and Marine | 2416 |
| Datasheet | 11 Weeks | - | - | - | - | 2005 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1300980162 Molex | 24 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1300980094 Molex | 24 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1300960037 Molex | 49 |
| - | 5 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1300980098 Molex | 31 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1300980083 Molex | 24 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() GC3000-G Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | - | GC3000 | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | 3/4 NPT | - | - | 0.55 ~ 0.71 (14.0mm ~ 18.0mm) | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GC1001-C Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | Polyamide (PA), Nylon | - | - | - | GC1001 | Active | Not Applicable | Cable Gland | - | - | Light Gray | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | M20x1.5 | - | Locknut, O-Ring, Seal | 0.31 ~ 0.47 (8.0mm ~ 12.0mm) | 0.807 20.5mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GC2000-A Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | Polyamide (PA), Nylon | - | - | - | GC2000 | Active | Not Applicable | Cable Gland | - | - | Black | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | PG7 | - | Locknut, O-Ring, Seal | 0.14 ~ 0.26 (3.5mm ~ 6.5mm) | 0.492 12.5mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GC2000-E Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | Polyamide (PA), Nylon | - | - | - | GC2000 | Active | Not Applicable | Cable Gland | - | - | Black | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | PG16 | - | Locknut, O-Ring, Seal | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.886 22.5mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 2584120000 Weidmüller | 14 |
| Datasheet | 10 Weeks | - | Polyamide | - | - | - | Cabtite CGS | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | - | - | - | - | - | - | IP54/65/66 - Dust Protected, Dust Tight, Water Resistant | - | - | - | - | - | - | M63 | - | - | 2.48 (63.0mm) | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1718770000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | Plastic | Polyamide | - | 2006 | VG | Active | Not Applicable | Cable Gland | 80°C | -30°C | Gray | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | CE | - | - | - | - | PG48 | 43.942 mm | - | 1.34 ~ 1.73 (34.0mm ~ 44.0mm) | - | - | 69mm | - | RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() DB-3 Amphenol Industrial Operations | In Stock | - | Datasheet | 12 Weeks | Cable | Aluminum | - | Bulk | 1999 | Pyle® DB | Active | - | Cable Grip | - | - | Silver | STANDARD: MIL-C-55302, POLARIZED, MAX CONTACTS (SERIES)=300, MAX ROWS (SERIES)=3 | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | 11.176 mm | Compression Nut, Strain Relief | 0.38 ~ 0.44 (9.5mm ~ 11.1mm) | 0.875 22.2mm 7/8 | 1/2 12.7mm | 22.352mm | No | Non-RoHS Compliant | - | Contains Lead | - |