- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Ingress Protection | Approval Agency | Connector Support Type | Halogen Free | Thread Size | Wire/Cable Diameter | Cable Diameter | Assembly Item Name | Panel Hole Size | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4266 013 Altech Corporation | 32 |
| - | 11 Weeks | - | - | - | - | - | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300970188 Molex | 2891 |
| - | 4 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | ||
![]() S1148 LAPP | 19 |
| - | 8 Weeks | - | - | Polyamide | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | - | - | PG48 | - | 1.54 ~ 1.73 (39.0mm ~ 44.0mm) | - | - | - | - | RoHS Compliant | - | ||
![]() 5700028 Tycon Systems Inc. | 719 |
| - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | Cable Feedthrough | - | - | Black | - | - | - | - | - | - | - | M20x1.5 | - | 0.35 ~ 0.55 (9.0mm ~ 14.0mm) | - | 0.787 20.0mm | - | - | ROHS3 Compliant | - | ||
![]() GLAND-M20 SICK, Inc. | In Stock | - | - | 3 Weeks | - | - | Polyamide | - | - | - | - | Active | - | - | Cable Gland | - | - | Black | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | M20 | - | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | - | - | - | - | - | ||
![]() 3805016 Altech Corporation | 10 |
| - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4220864 Altech Corporation | 32 |
| - | 5 Weeks | Cable | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4221133 Altech Corporation | 60 |
| - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S2138 LAPP | 2297 |
| - | 11 Weeks | - | Metal | Polyamide | 80°C | -20°C | 2008 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | - | - | Black | NO | NO | NO | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, UL | - | - | 3/8 NPT | - | 0.14 ~ 0.31 (3.5mm ~ 8.0mm) | STRAIN RELIEF | - | - | - | RoHS Compliant | - | ||
![]() S1101 LAPP | 64 |
| - | 11 Weeks | - | - | Polyamide | 80°C | -20°C | 2009 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | - | - | Gray | NO | NO | NO | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, UL | - | - | 1 NPT | - | 0.75 ~ 1.00 (19.0mm ~ 25.4mm) | STRAIN RELIEF | - | - | - | RoHS Compliant | - | ||
![]() 5309 109 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5309 209 Altech Corporation | 44 |
| - | 5 Weeks | - | - | - | - | - | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 44505123907 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() K31.31A Altech Corporation | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4266 016 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | - | - | - | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4220851 Altech Corporation | In Stock | - | - | - | Cable | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 53112927 LAPP | 47 |
| - | 11 Weeks | Cable | - | Polyamide | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Gray | - | - | - | IP68 - Dust Tight, Waterproof | - | - | Not Halogen Free | M12 | - | 0.14 ~ 0.20 (3.5mm ~ 5.0mm) | - | 0.484 12.3mm | - | - | RoHS Compliant | IP68 | ||
![]() 5315510 Altech Corporation | 42 |
| - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 53112882 LAPP | 65 | - | - | 11 Weeks | Cable | 197 | Polyamide | - | - | 2007 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Black | - | - | - | IP68 - Dust Tight, Waterproof | - | - | Not Halogen Free | M16 | 5 mm | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | - | 0.642 16.3mm | 42mm | No SVHC | RoHS Compliant | IP68 | ||
![]() 5316213 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |