- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Ingress Protection | Approval Agency | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Cable Diameter | Assembly Item Name | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DH12-10 Altech Corporation | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5316217 Altech Corporation | 15 |
| - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5313680 Altech Corporation | 42 |
| - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5315503 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4249610 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4249603 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4248705 Altech Corporation | 32 |
| - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4221725 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4249654 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4248682 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4308212 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 53112630 LAPP | 5608 | - | - | 11 Weeks | Cable | Brass, Nickel Plated | - | - | - | 2013 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | Nickel | Not Halogen Free | M20x1.5 | 7 mm | 0.28 ~ 0.51 (7.0mm ~ 13.0mm) | - | No SVHC | RoHS Compliant | IP68 | ||
![]() S1109 LAPP | 255 |
| Datasheet | 8 Weeks | - | Polyamide | Polyamide | - | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | - | - | PG9 | - | 0.14 ~ 0.31 (3.5mm ~ 8.0mm) | - | - | RoHS Compliant | - | ||
![]() S2513 LAPP | 2936 |
| - | 8 Weeks | - | Polyamide | - | - | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | - | M20x1.5 | - | 0.24 ~ 0.51 (6.0mm ~ 13.0mm) | - | - | RoHS Compliant | - | ||
![]() S1134 LAPP | 177 |
| - | 11 Weeks | - | Polyamide | - | 80°C | -20°C | 2009 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | - | - | Gray | NO | NO | NO | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, UL | - | - | 3/4 NPT | - | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | STRAIN RELIEF | - | RoHS Compliant | - | ||
![]() 3805021 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5330032 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5313613 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5313624 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5316211 Altech Corporation | 42 |
| - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |