- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Approval Agency | Connector Support Type | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4264135 Altech Corporation | In Stock | - | - | 10 Weeks | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300990121 Molex | 2896 |
| - | 4 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5315897 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3805015 Altech Corporation | In Stock | - | - | 5 Weeks | - | Polyamide | 2012 | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | M32 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300990229 Molex | 11 |
| - | 9 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() S1201 LAPP | 35 |
| - | 11 Weeks | - | Polyamide | 2009 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, UL | - | - | 1 NPT | - | - | 0.55 ~ 0.98 (14.0mm ~ 24.9mm) | - | RoHS Compliant | - | ||
![]() CG425B Essentra Components | In Stock | - | - | - | - | Nylon | - | Alliance Plastics, CG | Obsolete | 1 (Unlimited) | Cable Gland | - | - | Black | IP68 - Dust Tight, Waterproof | - | - | - | 1 NPT | - | - | 0.63 ~ 0.87 (16.0mm ~ 22.1mm) | 1.327 33.7mm | RoHS Compliant | - | ||
![]() 1300990118 Molex | 2455 |
| - | 4 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CG375B Essentra Components | In Stock | - | - | - | - | Nylon | - | Alliance Plastics, CG | Obsolete | 1 (Unlimited) | Cable Gland | - | - | Black | IP68 - Dust Tight, Waterproof | - | - | - | 3/4 NPT | - | - | 0.55 ~ 0.71 (14.0mm ~ 18.0mm) | 1.059 26.9mm | RoHS Compliant | - | ||
![]() 12002100 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | Polyamide | 2015 | BoplaFlex BF/MBF | Active | Not Applicable | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | - | M12x1.5 | 6.096 mm | - | 0.12 ~ 0.24 (3.0mm ~ 6.0mm) | - | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() 1300970187 Molex | In Stock | - | - | 4 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1300990227 Molex | 2790 |
| - | 9 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() S1216 LAPP | 28 |
| Datasheet | 8 Weeks | - | Polyamide | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | - | - | PG16 | - | - | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | RoHS Compliant | - | ||
![]() S2616 LAPP | 150 |
| Datasheet | 8 Weeks | - | Polyamide | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | - | M25x1.5 | - | - | 0.20 ~ 0.51 (5.0mm ~ 13.0mm) | - | RoHS Compliant | - | ||
![]() 53112931 LAPP | 129 |
| - | 11 Weeks | Cable | Polyamide | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | 100°C | -20°C | Black | IP68 - Dust Tight, Waterproof | - | - | Not Halogen Free | M32 | - | - | 0.28 ~ 0.59 (7.0mm ~ 15.0mm) | 1.272 32.3mm | RoHS Compliant | IP68 | ||
![]() 1300950237 Molex | 2235 |
| - | 4 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PNS1/2 BK080 Alpha Wire | 250 |
| Datasheet | 10 Weeks | - | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | 1/2 NPT | - | Gasket, Nut, Strain Relief | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.839 21.3mm | ROHS3 Compliant | - | ||
![]() PNC1/2W BK080 Alpha Wire | 49 |
| Datasheet | 10 Weeks | - | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | 1/2 NPT | - | Lock Nuts | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.840 21.3mm | ROHS3 Compliant | - | ||
![]() PNC3/8 BK080 Alpha Wire | 197 |
| Datasheet | 10 Weeks | - | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | 3/8 NPT | - | Lock Nuts | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.675 17.2mm | ROHS3 Compliant | - | ||
![]() PNC3/4 BK080 Alpha Wire | 62 |
| Datasheet | 10 Weeks | - | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | 3/4 NPT | - | Lock Nuts | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | 1.050 26.7mm | ROHS3 Compliant | - |