- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 305084 Weidmüller | In Stock | - | - | 5 Weeks | Cable | - | - | - | Active | Not Applicable | Cable Gland | - | - | M50 | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1778820000 Weidmüller | In Stock | - | - | 10 Weeks | Cable | Plastic | - | VG | Active | Not Applicable | Cable Gland | Gray | IP54 - Dust Protected, Water Resistant | M20x1.5 | 11.938 mm | - | 0.39 ~ 0.47 (10.0mm ~ 12.0mm) | - | RoHS Compliant | Lead Free | IP54, Water Resistant | ||
![]() 4220860 Altech Corporation | 32 |
| - | - | Cable | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1720460000 Weidmüller | In Stock | - | Datasheet | - | - | Plastic | 2006 | VG | Obsolete | Not Applicable | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | PG29 | 23.876 mm | Strain Relief | 0.71 ~ 0.94 (18.0mm ~ 24.0mm) | - | Non-RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1720430000 Weidmüller | In Stock | - | Datasheet | - | Cable | Plastic | 2006 | VG | Obsolete | Not Applicable | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | PG13.5 | 11.938 mm | Strain Relief | 0.39 ~ 0.47 (10.0mm ~ 12.0mm) | - | Non-RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1778790000 Weidmüller | In Stock | - | Datasheet | - | Cable | Plastic | 2006 | VG | Obsolete | Not Applicable | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | M25x1.5 | 13.97 mm | Strain Relief | 0.47 ~ 0.55 (12.0mm ~ 14.0mm) | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1720440000 Weidmüller | In Stock | - | Datasheet | - | Cable | Plastic | 2006 | - | Obsolete | Not Applicable | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | PG16 | 13.97 mm | Strain Relief | 0.47 ~ 0.55 (12.0mm ~ 14.0mm) | - | Non-RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1720350000 Weidmüller | In Stock | - | Datasheet | - | Cable | Brass | 2006 | VG | Obsolete | Not Applicable | Cable Gland | Silver | IP65 - Dust Tight, Water Resistant | PG11 | 9.906 mm | Strain Relief | 0.31 ~ 0.39 (8.0mm ~ 10.0mm) | No | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1301210022 Molex | 45 |
| - | 12 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() S1629 LAPP | 19 |
| - | 8 Weeks | - | Polyamide | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | Gray | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | M40x1.5 | - | - | 0.35 ~ 0.91 (9.0mm ~ 23.0mm) | - | RoHS Compliant | - | - | ||
![]() S1536 LAPP | 18 |
| - | 8 Weeks | - | Polyamide | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | Gray | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | M50x1.5 | - | - | 1.06 ~ 1.34 (27.0mm ~ 34.0mm) | - | RoHS Compliant | - | - | ||
![]() S1142 LAPP | 23 |
| - | 8 Weeks | - | Polyamide | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | Gray | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | PG42 | - | - | 1.38 ~ 1.50 (35.0mm ~ 38.0mm) | - | RoHS Compliant | - | - | ||
![]() 1778800000 Weidmüller | In Stock | - | Datasheet | - | Cable | Plastic | 2006 | VG | Obsolete | Not Applicable | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | M25x1.5 | 18.034 mm | Strain Relief | 0.55 ~ 0.71 (14.0mm ~ 18.0mm) | - | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1778140000 Weidmüller | In Stock | - | Datasheet | - | Cable | Brass | 2006 | VG | Obsolete | Not Applicable | Cable Gland | Silver | IP66 - Dust Tight, Water Resistant | 1 NPT | 24.892 mm | - | 0.69 ~ 0.98 (17.5mm ~ 25.0mm) | No | RoHS Compliant | Lead Free | Dust Tight, IP66, Water Resistant | ||
![]() 76002047 Digi | In Stock | - | - | - | Cable | - | 2015 | - | Obsolete | Not Applicable | Cable Gland | Beige | IP66 - Dust Tight, Water Resistant | 1/2 NPT | - | - | 0.20 ~ 0.35 (5.0mm ~ 9.0mm) | - | RoHS Compliant | - | - | ||
![]() 76002048 Digi | In Stock | - | - | - | Cable | - | 2015 | - | Obsolete | Not Applicable | Cable Gland | Beige | IP66 - Dust Tight, Water Resistant | 1/2 NPT | - | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | RoHS Compliant | - | - | ||
![]() 76002049 Digi | In Stock | - | - | - | Cable | - | 2015 | - | Obsolete | Not Applicable | Cable Gland | Beige | IP66 - Dust Tight, Water Resistant | 1/2 NPT | - | - | 0.28 ~ 0.47 (7.0mm ~ 12.0mm) | - | RoHS Compliant | - | - | ||
![]() 13050700 Bopla Enclosures | In Stock | - | - | 2 Weeks | Cable | Brass | 2015 | BoplaCon MSK | Active | Not Applicable | Cable Gland | Silver | IP65 - Dust Tight, Water Resistant | PG29 | 23.876 mm | - | 0.71 ~ 0.94 (18.0mm ~ 24.0mm) | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 1720420000 Weidmüller | In Stock | - | Datasheet | - | Cable | Plastic | 2006 | VG | Obsolete | Not Applicable | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | PG11 | 9.906 mm | Strain Relief | 0.31 ~ 0.39 (8.0mm ~ 10.0mm) | - | Non-RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1720450000 Weidmüller | In Stock | - | Datasheet | - | Cable | Plastic | 2006 | VG | Obsolete | Not Applicable | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | PG21 | 18.034 mm | Strain Relief | 0.55 ~ 0.71 (14.0mm ~ 18.0mm) | - | Non-RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant |