- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Approval Agency | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5316302 Altech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1737390000 Weidmüller | In Stock | - | - | 3 Weeks | Cable | Plastic | Polyamide | - | - | VG | - | Obsolete | Not Applicable | Cable Gland | 80°C | -20°C | Blue | IP66 - Dust Tight, Water Resistant | CE | M40x1.5 | 32.004 mm | Strain Relief | 0.94 ~ 1.26 (24.0mm ~ 32.0mm) | 50mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP66, Water Resistant | ||
![]() 67100233 Weidmüller | In Stock | - | - | 5 Weeks | Cable | - | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | - | - | - | M20 | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 951918 Weidmüller | In Stock | - | - | 8 Weeks | Cable | - | - | - | - | - | - | Obsolete | Not Applicable | Cable Gland | - | - | - | - | - | M25 | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 951917 Weidmüller | In Stock | - | - | 8 Weeks | Cable | - | - | - | - | - | - | Obsolete | Not Applicable | Cable Gland | - | - | - | - | - | M20 | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 951893 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | Cable Gland | - | - | Black | - | - | PG13.5 | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1301210002 Molex | In Stock | - | - | 19 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1374609-2 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1374609-1 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 5315820 Altech Corporation | 42 |
| - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4249613 Altech Corporation | 10 |
| - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() S1529 LAPP | 29 |
| - | 8 Weeks | - | Polyamide | - | - | 2009 | SKINTOPĀ® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | M40x1.5 | - | - | 0.63 ~ 1.10 (16.0mm ~ 28.0mm) | - | - | RoHS Compliant | - | - | - | ||
![]() S1642 LAPP | 22 |
| - | 7 Weeks | - | Polyamide | - | - | - | SKINTOPĀ® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | M63x1.5 | - | - | 1.10 ~ 1.54 (28.0mm ~ 39.0mm) | - | - | RoHS Compliant | - | - | - | ||
![]() S2642 LAPP | 18 |
| - | 8 Weeks | - | Polyamide | - | - | - | SKINTOPĀ® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | M63x1.5 | - | - | 1.10 ~ 1.54 (28.0mm ~ 39.0mm) | - | - | RoHS Compliant | - | - | - | ||
![]() 1300960074 Molex | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 13050100 Bopla Enclosures | In Stock | - | - | 2 Weeks | Cable | Brass | - | - | 2015 | BoplaCon MSK | - | Active | Not Applicable | Cable Gland | - | - | Silver | IP65 - Dust Tight, Water Resistant | - | PG7 | 6.096 mm | - | 0.16 ~ 0.24 (4.0mm ~ 6.0mm) | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 4305505 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1300980156 Molex | 49 |
| Datasheet | 4 Weeks | Cable | Nylon | - | Bulk | 2013 | Woodhead, MAX-LOC, 130098 | yes | Active | 1 (Unlimited) | Cable Grip | - | - | Black | - | - | 1 NPT | - | Gasket, Nut, Sealing Ring, Strain Relief | 0.75 ~ 0.87 (19.0mm ~ 22.1mm) | - | No | ROHS3 Compliant | - | - | - | ||
![]() 1424486 Phoenix Contact | 129 |
| Datasheet | 4 Weeks | - | Polyamide | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof | - | PG9 | - | Seal, Strain Relief | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | - | - | RoHS Compliant | - | - | - | ||
![]() 1424544 Phoenix Contact | 44 |
| Datasheet | 4 Weeks | - | Stainless Steel | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Silver | IP68 - Dust Tight, Waterproof | - | M25x1.5 | - | O-Ring, Seal | 0.43 ~ 0.67 (11.0mm ~ 17.0mm) | - | - | RoHS Compliant | - | - | - |