- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Shielding | Ingress Protection | ELV | Halogen Free | Thread Size | Wire/Cable Diameter | Hole Diameter | Cable Diameter | Panel Hole Size | Length | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300980030 Molex | 49 |
| Datasheet | 10 Weeks | - | Cable | Nylon | Bulk | 2013 | Woodhead, MAX-LOC, 130098 | yes | Active | 1 (Unlimited) | Cable Grip - 90° | - | - | Gray | - | - | - | - | - | 3/8 NPT | 6.35 mm | - | 0.19 ~ 0.25 (4.7mm ~ 6.3mm) | - | - | No | ROHS3 Compliant | - | ||
![]() 1300980033 Molex | 49 |
| Datasheet | 9 Weeks | - | Cable | Nylon | Bulk | 2013 | Woodhead, MAX-LOC, 130098 | yes | Active | 1 (Unlimited) | Cable Grip - 90° | - | - | Gray | - | - | - | - | - | 3/8 NPT | 9.652 mm | - | 0.31 ~ 0.38 (7.9mm ~ 9.5mm) | - | - | No | ROHS3 Compliant | - | ||
![]() TCFR-30-19B-020-100CH TE Connectivity / Raychem | 2271 |
| Datasheet | - | ACTIVE (Last Updated: 3 days ago) | - | - | - | - | - | - | - | - | - | - | - | Green | Straight | Shielded | - | Non-Compliant | - | - | - | 31 mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() S1509 LAPP | 181 |
| - | 11 Weeks | - | - | Polyamide | - | 2009 | SKINTOP® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | M16x1.5 | - | - | 0.16 ~ 0.39 (4.0mm ~ 10.0mm) | - | - | - | RoHS Compliant | - | ||
![]() 53112885 LAPP | 560 |
| - | 11 Weeks | - | Cable | Polyamide | - | - | SKINTOP® | - | Active | 1 (Unlimited) | Cable Gland | 100°C | -20°C | Black | - | - | IP68 - Dust Tight, Waterproof | - | Not Halogen Free | M16 | - | - | 0.16 ~ 0.28 (4.0mm ~ 7.0mm) | 0.642 16.3mm | 42mm | - | RoHS Compliant | IP68 | ||
![]() CES-3A-T1 TE Connectivity Aerospace, Defense and Marine | 31 |
| - | 10 Weeks | - | - | - | Bulk | 1997 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1300920271 Molex | 933 |
| - | 9 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1302000161 Molex | 24 |
| - | 9 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1301850446 Molex | 7 |
| - | 9 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1300290007 Molex | 23 |
| - | 9 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1300920229 Molex | 800 |
| - | 9 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() S1513 LAPP | 270 |
| - | 8 Weeks | - | - | Polyamide | - | 2009 | SKINTOP® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | M20x1.5 | - | - | 0.24 ~ 0.51 (6.0mm ~ 13.0mm) | - | - | - | RoHS Compliant | - | ||
![]() 1300920269 Molex | 999 |
| - | 18 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1301860463 Molex | 24 |
| - | 9 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1301860464 Molex | 11 |
| - | 9 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1300970317 Molex | 7 |
| - | 9 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1300920291 Molex | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1300920268 Molex | 586 |
| - | 9 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4308521 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300990183 Molex | 2188 |
| - | 3 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |