- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Connector Support Type | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300980217 Molex | 45 |
| Datasheet | 4 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AYPA-292323B Fraenkische USA, LP | In Stock | - | - | 4 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | Fiplock ONE® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AEPA-17M20PB Fraenkische USA, LP | In Stock | - | - | 4 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | Fiplock ONE® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1300950140 Molex | In Stock | - | Datasheet | 10 Weeks | Cable | Steel | Bulk | 2013 | Woodhead, 130095 | Active | 1 (Unlimited) | Cable Grip | Silver | - | - | - | 88.9 mm | - | 3.00 ~ 3.50 (76.2mm ~ 88.9mm) | - | No | ROHS3 Compliant | ||
![]() ATPA-484848B-CA Fraenkische USA, LP | In Stock | - | - | 4 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | Fiplock ONE® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ASPA-36M40PB Fraenkische USA, LP | In Stock | - | - | 4 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | Fiplock ONE® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 21790.6 Pflitsch | In Stock | - | - | 4 Weeks | - | Brass, Nickel Plated | - | - | TOR-SPRING™ | Active | 1 (Unlimited) | Cable Gland | Silver | IP68 - Dust Tight, Waterproof | - | 1 NPT | - | - | 0.79 ~ 0.98 (20.0mm ~ 25.0mm) | 1.311 33.3mm | - | RoHS Compliant | ||
![]() BG210VACP Pflitsch | In Stock | - | - | 4 Weeks | - | Brass, Nickel Plated | - | - | blueglobe® | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | M10x1 | - | - | 0.20 ~ 0.28 (5.0mm ~ 7.0mm) | 0.394 10.0mm | - | RoHS Compliant | ||
![]() LEX3038MSHTS Pflitsch | In Stock | - | - | 4 Weeks | - | Brass, Nickel Plated | - | - | LevelEX | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 3/8 NPT | - | - | 0.28 ~ 0.43 (7.0mm ~ 11.0mm) | 0.472 12.0mm | - | RoHS Compliant | ||
![]() 96578.6 Pflitsch | In Stock | - | - | 4 Weeks | - | Brass, Nickel Plated | - | - | blueglobe® | Active | 1 (Unlimited) | Cable Gland | Silver | IP68 - Dust Tight, Waterproof | - | M75x1.5 | - | - | 2.28 ~ 2.56 (57.9mm ~ 65.0mm) | 2.950 74.9mm | - | RoHS Compliant | ||
![]() 96579.6 Pflitsch | In Stock | - | - | 4 Weeks | - | Brass, Nickel Plated | - | - | blueglobe® | Active | 1 (Unlimited) | Cable Gland | Silver | IP68 - Dust Tight, Waterproof | - | M85x2 | - | - | 2.76 ~ 3.03 (70.1mm ~ 77.0mm) | 3.350 85.1mm | - | RoHS Compliant | ||
![]() 1300980001 Molex | 24 |
| Datasheet | 4 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1300990103 Molex | 2671 |
| - | 4 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1300980047 Molex | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1300970166 Molex | 11 |
| - | 3 Weeks | Cable | - | - | - | - | Active | Not Applicable | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | RoHS Compliant | ||
![]() TCFS-24-62C-020-100CH TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 12 Weeks | - | - | - | 2014 | - | Active | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TCFS-36-19B-020-25CW TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | - | Aluminum Alloy, Cadmium Plated, Electroless | - | 2005 | Thermofit TCFS | Obsolete | 1 (Unlimited) | Cable Feedthrough | Olive | - | - | M36x1.5 | - | Shrinkable Boot | 1.19 (30.1mm) | - | - | Non-RoHS Compliant | ||
![]() 1300990009 Molex | 2301 |
| Datasheet | 11 Weeks | Cable | Nylon | Bulk | 2013 | Woodhead, MAX-LOC, 130099 | Active | 1 (Unlimited) | Cable Grip - 90° | Light Gray | - | - | 3/4 NPT | - | Gasket, Nut, O-Ring, Sealing Ring, Strain Relief | 0.50 ~ 0.63 (12.7mm ~ 15.9mm) | - | No | ROHS3 Compliant | ||
![]() ASPA-48N09PB Fraenkische USA, LP | In Stock | - | - | 4 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | Fiplock ONE® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ASPA-07M12PB Fraenkische USA, LP | In Stock | - | - | 4 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | Fiplock ONE® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |