- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Approval Agency | Thread Size | Includes | Cable Diameter | Panel Hole Size | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300990009 Molex | In Stock | - | Datasheet | 11 Weeks | Cable | Nylon | - | Bulk | 2013 | Woodhead, MAX-LOC, 130099 | Active | 1 (Unlimited) | Cable Grip - 90° | Light Gray | - | - | 3/4 NPT | Gasket, Nut, O-Ring, Sealing Ring, Strain Relief | 0.50 ~ 0.63 (12.7mm ~ 15.9mm) | - | No | ROHS3 Compliant | ||
![]() 5308 737 Altech Corporation | In Stock | - | - | 5 Weeks | - | Polyamide | - | - | 2008 | - | Active | 1 (Unlimited) | Cable Feedthrough | Gray | IP68 - Dust Tight, Waterproof | - | PG42 | - | 0.94 ~ 1.52 (24.0mm ~ 38.5mm) | 2.126 54.0mm | - | ROHS3 Compliant | ||
![]() 96571.0 Pflitsch | In Stock | - | - | 4 Weeks | - | Polyamide (PA), Nylon | - | - | - | blueglobe® | Active | 1 (Unlimited) | Cable Gland | Light Gray | IP68 - Dust Tight, Waterproof | - | M16x1.5 | - | 0.28 ~ 0.43 (7.0mm ~ 11.0mm) | 0.630 16.0mm | - | RoHS Compliant | ||
![]() LEX225MSHTS Pflitsch | In Stock | - | - | 4 Weeks | - | Brass, Nickel Plated | - | - | - | LevelEX | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M25x1.5 | - | 0.49 ~ 0.79 (12.5mm ~ 20.0mm) | 0.984 25.0mm | - | RoHS Compliant | ||
![]() 18555.6 Pflitsch | In Stock | - | - | 4 Weeks | - | Brass, Nickel Plated | - | - | - | blueglobe® TRI® | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | M16x1.5 | Sealing Ring | 0.27 ~ 0.43 (7.0mm ~ 11.0mm) | 0.630 16.0mm | - | RoHS Compliant | ||
![]() 1300990178 Molex | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() S2509 LAPP | In Stock | - | - | 8 Weeks | - | Polyamide | - | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | M16x1.5 | - | 0.16 ~ 0.39 (4.0mm ~ 10.0mm) | - | - | RoHS Compliant | ||
![]() S1242 LAPP | In Stock | - | - | 8 Weeks | - | Polyamide | - | Bulk | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | Gray | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | PG42 | - | 0.87 ~ 1.22 (22.0mm ~ 31.0mm) | - | - | RoHS Compliant | ||
![]() S1636 LAPP | In Stock | - | - | 7 Weeks | - | Polyamide | - | - | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | Gray | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | M50x1.5 | - | 0.94 ~ 1.14 (24.0mm ~ 29.0mm) | - | - | RoHS Compliant | ||
![]() 4220854 Altech Corporation | In Stock | - | - | - | Cable | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S1507 LAPP | In Stock | - | - | 8 Weeks | - | Polyamide | - | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | Gray | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | M12x1.5 | - | 0.14 ~ 0.28 (3.5mm ~ 7.0mm) | - | - | RoHS Compliant | ||
![]() 1300990003 Molex | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1300990008 Molex | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1300990002 Molex | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 4305116 Altech Corporation | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5318214 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5318209 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S2113 LAPP | In Stock | - | - | 8 Weeks | - | Polyamide | Polyamide | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | Black | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, TUV, UL | PG13 | - | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | - | RoHS Compliant | ||
![]() 4305511 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5315112 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |