- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Brand | Cable Style | Colour front ring | Construction type | Construction type lens | Degree of protection (IP) | Degree of protection (NEMA) | ECCN | Factory Pack QuantityFactory Pack Quantity | Grip Type | Harmonized Code | Itar Registered | Manufacturer | Manufacturer Part Number | Material front ring | Material housing | Maximum Cable Diameter (mm) | Mfr | Minimum Cable Diameter (mm) | Model | Mounting Method | Nominal diameter | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | One-piece | Package | Pitch thread | Product Status | Revolving thread | RoHS | Screw/Thread Size | Surface protection | Thread connection size | Thread length | Thread type | Type of electric connection | Unit Weight | Voltage, Rating | Where Used | With front ring | Wrench width | Operating Temperature | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Ingress Protection | Interface | Thread Size | Product Type | Includes | Cable Diameter | Panel Hole Size | Product | Features | Product Category | Conduit Hub Size | IP Rating | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1262730000 Weidmuller | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | Dynapar | H22025606201K | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V3231 HEYCO PRODUCTS | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | - | Heyco | - | - | - | - | - | - | EAR99 | 1500 | - | - | Unavailable | Heyco | - | - | - | - | Heyco Products Corporation | - | - | Threaded | - | - | - | - | - | Bag | - | Active | - | Non-Compliant | NPT 1/2 in | - | - | - | - | - | 1.269863 oz | - | - | - | - | -40°C ~ 115°C | Heyco®-Tite | - | - | Cable Grip | - | - | - | - | Black | Wire & Cable Management | - | IP68 - Dust Tight, Waterproof | - | - | Cord Grips | - | 11.4 mm | 0.875 (22.23mm) | Cord Grips | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | 43.2 mm | ||
![]() 14520 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M32 | - | - | - | - | - | - | - | - | - | - | - | Heyco-TiteBrass Liquid Tight Cordgrips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | - | - | - | - | - | - | ||
![]() 14502 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | 50 | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | M6 | - | - | - | - | - | 0.035274 oz | - | - | - | - | - | Heyco-TiteBrass Liquid Tight Cordgrips | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | Cord Grips | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | ||
![]() M4360GBH HEYCO PRODUCTS | In Stock | - | - | Nylon | - | - | - | M4360G | Heyco | - | - | - | - | - | - | EAR99 | 500 | - | - | Unavailable | Heyco | - | - | - | - | Heyco Products Corporation | - | - | Threaded | - | - | - | - | - | Box | - | Active | - | Details | M20 | - | - | - | - | - | - | 100 V | Cable | - | - | - | Heyco-Tite Liquid Tight Cordgrips | 0.5 % | 50 ppm/°C | Cable Gland | 1.5 kΩ | 155 °C | -55 °C | Thin Film | Black | Wire & Cable Management | 100 mW | IP68 - Dust Tight, Waterproof | - | - | Cord Grips | - | - | 0.787 (20.0mm) | Cord Grips | Flammability Rating is UL 94 V-2 | Cable Glands, Strain Reliefs & Cord Grips | - | IP68 | 650 µm | - | ||
![]() 181634 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Titanium | - | Round | IP67/IP69K | 12 | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | 0 | 1 | 0 | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFBD-HD04 ARM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | No | Name Brand Replacementsâ„¢ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20SPXREX5X Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | - | - | Round | - | - | - | - | - | - | - | Bushing Grip | - | - | Appleton | 20SPXREX5X | - | - | 11.68 mm | - | 6.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | ||
![]() 2016PX2KXREX5X Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | - | - | Round | - | - | - | - | - | - | - | Bushing Grip | - | - | Appleton | 2016PX2KXREX5X | - | - | 13.21 mm | - | 6.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | ||
![]() 75SPXREX5X Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | - | - | Round | - | - | - | - | - | - | - | Bushing Grip | - | - | Appleton | 75SPXREX5X | - | - | 61.98 mm | - | 52.83 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | ||
![]() 75SA2F1REL538 Emerson | In Stock | - | - | Aluminum | Straight | CSA | - | - | - | Round | - | - | - | - | - | - | - | Bushing Grip | - | - | Appleton | 75SA2F1REL538 | - | - | 61.98 mm | - | 54.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | ||
![]() CG115150S Emerson | In Stock | - | - | Steel | Straight | CSA, UL | - | - | - | Round | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | - | Appleton | CG115150S | - | - | 33.32 mm | - | 29.36 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMC2X050075AX Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | - | - | - | Round | - | - | - | - | - | - | - | Bushing Grip | - | - | Appleton | TMC2X050075AX | - | - | 19.05 mm | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | ||
![]() ZS623-EX Cooper | In Stock | - | - | Aluminum | Straight | - | - | - | - | Round | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | - | Killark-Hubbell Electrical Products | - | - | - | 55.58 mm | - | 52.37 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZS105-EX-MG Cooper | In Stock | - | - | Aluminum | Straight | - | - | - | - | Round | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | - | Killark-Hubbell Electrical Products | - | - | - | 9.53 mm | - | 6.35 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 074011335 Cooper | In Stock | - | - | Aluminum | Straight | CSA, UL | - | - | - | Round | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | - | Hubbell | 074011335 | - | - | 12.7 mm | - | 9.53 mm | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZS520 Cooper | In Stock | - | - | Aluminum | Straight | - | - | - | - | Round | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | - | Killark-Hubbell Electrical Products | - | - | - | 47.63 mm | - | 44.45 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5010.327.032 FLEx | In Stock | - | - | - | - | - | No | - | - | - | - | External thread | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | Straight | - | 36 | - | - | - | No | - | - | - | No | - | - | Nickel-plated | M32 x 1.5 | 13 | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75SPX3005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | - | - | Round | - | - | - | - | - | - | - | Bushing Grip | - | - | Appleton | 75SPX3005 | - | - | 61.98 mm | - | 52.83 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | ||
![]() TMC2150200A Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | - | - | - | Round | - | - | - | - | - | - | - | Bushing Grip | - | - | Appleton | TMC2150200A | - | - | 50.8 mm | - | 41.91 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - |