- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body Material | Angle | Approvals | Bend radius protection/trumpet flare | Cable Style | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Grip Type | Manufacturer | Manufacturer Part Number | Material quality | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Minimum Cable Diameter (mm) | Minimum Operating Temperature | Model | Nominal thread size metric/PG | Operating Temp Range | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width | Packaging | Series | Type | Composition | Color | Body Plating | Thread Size | Operating Temperature Range | Number of Cores | Number of Pieces | Connection Type | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 07401072 Cooper | In Stock | - | - | Aluminum | - | 90 Degrees | CSA, UL | - | Round | - | - | - | - | - | Bushing Grip with Strain Relief | Hubbell | 07401072 | - | 9.53 mm | - | 7.92 mm | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | ||
![]() 1074890000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | - | - | Straight | 50 | - | 1.5 | - | Yes | 34.8 - 42.4 | Nickel-plated | 16 | Metric | No | Yes | 65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1424110000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1185440000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Stainless steel V4A | - | - | - | - | Straight | - | - | 2.21 | - | Yes | 25.5 - 32.2 | Untreated | 18 | NPT | No | Yes | 50 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1187150000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | - | - | Straight | - | - | 2.21 | - | Yes | 25.5 - 32.2 | Nickel-plated | 18.4 | NPT | No | Yes | 50 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1187860000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Stainless steel V4A | - | - | - | - | Straight | - | - | 2.21 | - | Yes | 19.5 - 26.3 | Untreated | 18 | NPT | No | Yes | 42 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1262340000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1262890000 Weidmuller | In Stock | - | - | Metal | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | Nickel-plated | - | Metric | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1736630000 Weidmuller | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 71 |
| - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +90°C | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | M20 | -30 → +90 °C | 1 | 5 | - | IP68 | ||
![]() HJ1011GPK25 Cooper | In Stock | - | - | Nylon | Nylon | Straight | CSA, UL | - | Round | - | - | - | - | - | Bushing Grip with Strain Relief | Hubbell | HJ1011GPK25 | - | 5.08 mm | - | 3.56 mm | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Bulk | - | CORD CONNECTOR | Non-Metallic | Gray | - | - | - | - | - | - | - | ||
![]() PS1009NBK Cooper | In Stock | - | - | Nylon | - | - | CSA, UL | - | - | - | - | - | - | - | - | Hubbell | PS1009NBK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | Black | - | - | - | - | - | Compression | - | ||
![]() CGB296 Eaton | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CGB193 Eaton | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 371 ABB | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0C to 105C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc | - | - | - | - | - | - | ||
![]() 453GF Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36123 Molex | In Stock | - | - | - | GALVANIZED STEEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PULLING GRIP | - | - | - | - | - | - | - | - | - | ||
![]() 36818 Molex | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STRAIN RELIEF GRIP | - | - | - | - | - | - | - | - | - | ||
![]() 5548NM Molex | 2804 |
| - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STRAIN RELIEF GRIP | - | - | - | - | - | - | - | - | - | ||
![]() 1408NC Molex | In Stock | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Cable Gland | - | - | - | - | - | - | - | - | - |