- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Bend radius protection/trumpet flare | Cable Style | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Grip Type | Manufacturer | Manufacturer Part Number | Material quality | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | Model | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width | Composition | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63PX2KXREX5X Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | - | - | - | - | - | Bushing Grip | Appleton | 63PX2KXREX5X | - | 65.79 mm | 54.61 mm | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | IP66, IP67, IP68 | ||
![]() 074011248 Cooper | In Stock | - | - | Aluminum | Straight | CSA, UL | - | Round | - | - | - | - | - | Bushing Grip with Strain Relief | Hubbell | 074011248 | - | 22.23 mm | 19.05 mm | - | - | - | No | - | - | - | - | - | - | - | - | Metallic | - | ||
![]() 20A2F050N5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | - | Round | - | - | - | - | - | Bushing Grip | Appleton | 20A2F050N5K | - | 13.97 mm | 6.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | IP66 | ||
![]() 25SPX2KX075T5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | - | - | - | - | - | Bushing Grip | Appleton | 25SPX2KX075T5K | - | 22.1 mm | 13.97 mm | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | IP66, IP67, IP68 | ||
![]() 63C2KX2505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | - | - | - | - | - | Bushing Grip | Appleton | 63C2KX2505 | - | 65.79 mm | 54.61 mm | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | IP66, IP67, IP68 | ||
![]() 50SPX2K1505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | - | - | - | - | - | Bushing Grip | Appleton | 50SPX2K1505 | - | 46.74 mm | 35.31 mm | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | IP66, IP68 | ||
![]() ZS308CR-EX Cooper | In Stock | - | - | Nylon | Straight | - | - | Round | - | - | - | - | - | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | - | 12.7 mm | 9.53 mm | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | ||
![]() 25E1FX0755 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | - | Round | - | - | - | - | - | Bushing Grip | Appleton | 25E1FX0755 | - | 26.16 mm | 18.29 mm | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | IP66 | ||
![]() ZN513 Cooper | In Stock | - | - | Aluminum | 90 Degrees | - | - | Round | - | - | - | - | - | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | - | 28.58 mm | 25.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | ||
![]() TC250174NB Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | - | - | - | - | - | Bushing Grip | Appleton | TC250174NB | - | 44.2 mm | 35.56 mm | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | IP66, IP67, IP68 | ||
![]() 1009810000 Weidmuller | In Stock | - | - | Metal | - | - | Yes | - | IP54 | No | - | - | - | - | - | - | - | - | - | - | - | 1.59 | - | - | 22 - 32 | Other | 9 | PG | - | - | 50 | - | - | ||
![]() 1137020000 Weidmuller | In Stock | - | - | Metal | - | - | Yes | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | Straight | 50 | 1.5 | - | Yes | 45.7 - 53.2 | Nickel-plated | 16 | Metric | No | Yes | 65 | - | - | ||
![]() 1137050000 Weidmuller | In Stock | - | - | Metal | - | - | Yes | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | Straight | 63 | 1.5 | - | Yes | 53.8 - 61.2 | Nickel-plated | 19 | Metric | No | Yes | 80 | - | - | ||
![]() 1909560000 Weidmuller | In Stock | - | - | Metal | - | - | Yes | - | IP68 | No | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | 34 - 44 | Nickel-plated | 14 | Metric | - | - | 68 | - | - | ||
![]() 1135780000 Weidmuller | In Stock | - | - | Metal | - | - | Yes | - | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | Straight | 50 | 1.5 | - | Yes | 34.8 - 42.4 | Untreated | 16 | Metric | No | Yes | 65 | - | - | ||
![]() 0930700004 Weidmuller | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | ||
![]() 1076270000 Weidmuller | In Stock | - | - | Metal | - | - | No | - | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | Straight | 20 | 1.5 | - | Yes | 8.4 - 13.5 | Untreated | 16 | Metric | No | Yes | 24 | - | - | ||
![]() 1095190000 Weidmuller | In Stock | - | - | Metal | - | - | Yes | - | IP68 | Yes | 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | Straight | 32 | 1.5 | - | Yes | 26.7 - 34 | Nickel-plated | 16 | Metric | No | Yes | 46 | - | - | ||
![]() 1095420000 Weidmuller | In Stock | - | - | Metal | - | - | Yes | - | IP68 | Yes | 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | Straight | 32 | 1.5 | - | Yes | 23.2 - 30.5 | Untreated | 16 | Metric | No | Yes | 46 | - | - | ||
![]() 1911390000 Weidmuller | In Stock | - | - | Metal | - | - | No | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | Straight | 20 | 1.5 | - | Yes | 11.5 - 16 | Nickel-plated | 16 | Metric | No | Yes | 24 | - | - |