- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Weight | Body Material | Shape | Package Cooled | Material Finish | Adjustment range undelayed short-circuit release | Approvals | Base Product Number | Bend radius protection/trumpet flare | Brand | Case Size | Case Style | Connections | Country of Origin | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | ECCN | EU RoHS Compliant | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Manufacturer | Manufacturer Part Number | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting Method | Nominal thread size metric/PG | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operating Temp Range | Overload release current setting | Package | Pitch thread | Product Depth (mm) | Product Diameter (mm) | Product Status | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Screw/Thread Size | Shaft Type | Shock resistant | Standards Met | Suitable for cable diameter | Surface protection | Thickness (mm) | Thread length | Thread Length (mm) | Thread type | Type of control element | Type of electrical connection of main circuit | Unit Weight | With integrated under voltage release | With locknut | With strain relief | Wrench width | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Subcategory | Pitch | Orientation | Ingress Protection | Depth | Number of Contacts | Interface | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Max Voltage Rating (DC) | Program Memory Size | Data Bus Width | Thread Size | Product Type | Operating Temperature Range | Temperature Range | Includes | Cable Diameter | Legend | Number of Cores | Panel Hole Size | Hardware | Thermal Resistance @ Natural | Number of Pieces | Power Dissipation @ Temperature Rise | Product | Language | Input Voltage | Product Category | Conduit Hub Size | Device Core | Adhesive Type | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M4348 HEYCO PRODUCTS | In Stock | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | Heyco | - | - | - | Heyco Products Corporation | - | - | Cable | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | M32 | - | - | - | - | - | - | - | - | - | - | - | 1.022945 oz | - | - | - | - | - | - | Heyco-Tite Liquid Tight Cordgrips | - | - | Cable Gland | - | - | Black | - | - | Wire & Cable Management | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | M32 | Cord Grips | - | - | - | 25.4 mm | - | - | 1.260 (32.0mm) | - | - | - | - | Cord Grips | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | - | - | - | 56.6 mm | 43.9 mm | - | - | ||
![]() M3465 HEYCO PRODUCTS | In Stock | - | - | - | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | PG7 | - | - | - | - | - | - | - | 8.1 | - | - | - | 1.128767 oz | - | - | - | - | - | - | Heyco-Tite Liquid Tight Cordgrips | - | - | - | - | - | Grey | - | - | Wire & Cable Management | - | Straight-Thru With Pigtail | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | - | -20C to + 100C | - | - | - | - | - | Nylon Nut Included | - | - | - | Cord Grips | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | IP 68 (70 PSI. 5 BAR) | - | - | - | - | - | - | 94V-2 | ||
![]() M3460 HEYCO PRODUCTS | In Stock | - | - | - | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | Nylon 6/6 | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | Heyco | - | - | - | Heyco Products Corporation | - | - | Cable | - | - | - | -40C to 115C | - | Box | - | 33(mm) | Not Required(mm) | Active | - | - | - | - | Details | NPT 3/4 in | - | - | - | - | - | - | - | 15.7 | - | - | - | 0.486781 oz | - | - | - | - | - | - | Heyco-Tite Liquid Tight Cordgrips | - | - | Cable Gland | - | - | Black | - | - | Wire & Cable Management | - | Straight-Thru | IP68 - Dust Tight, Waterproof | - | - | CAN/Ethernet/LIN/SCI | - | - | - | - | 2 MB | 32 Bit | 3/4 NPT | Cable Grips | - | -20C to + 100C | - | 12.4 mm | - | - | 1.040 (26.4mm) | - | - | - | - | Cable Grips | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | RX | - | IP 68 | 50.8(mm) | - | - | 50.8 mm | - | - | 94V-2 | ||
![]() M4519 HEYCO PRODUCTS | In Stock | - | - | - | Nylon 6/6 w/Buna N or TPE Sealing Gland | 10.007382 mg | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | 1500 | - | - | - | Heyco | - | - | - | Heyco Products Corporation | - | - | Cable | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | Details | NPT 1/2 in | - | - | - | - | - | - | - | 15.5 | - | - | - | 0.486781 oz | - | - | - | - | - | Bulk | Heyco-Tite Liquid Tight Cordgrips | - | - | Cable Gland | - | - | Grey | - | - | Wire & Cable Management | - | Straight-Thru | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | 1/2 NPT | Cable Grips | - | -20C to + 100C | - | 7.4 mm | - | - | 0.875 (22.2mm), 7/8 | - | - | - | - | Cable Grips | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | IP 68 | - | - | - | 43.2 mm | - | - | 94V-2 | ||
![]() M4518 HEYCO PRODUCTS | In Stock | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | 1500 | - | - | - | Heyco | - | - | - | Heyco Products Corporation | - | - | Cable | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | Details | NPT 1/2 in | - | - | - | - | - | - | - | - | - | - | - | 0.486781 oz | - | - | - | - | - | - | Heyco-Tite Liquid Tight Cordgrips | - | - | Cable Gland | - | - | Black | - | - | Wire & Cable Management | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | 1/2 NPT | Cable Grips | - | - | - | 7.4 mm | - | - | 0.875 (22.2mm), 7/8 | - | - | - | - | Cable Grips | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | - | - | - | 43.2 mm | - | - | - | ||
![]() 192867 Eaton | In Stock | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | 23 | - | - | Push Pin | 0.590 (15.00mm) | 15.85°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | - | -- | 799 | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 184915 Eaton | In Stock | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | 1000 - 1000 | 0 | 63 | - | - | - | - | - | - | - | - | - | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 192177 Eaton | In Stock | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 - 18 | - | - | - | - | - | - | - | - | IP20 | - | - | Built-in device plug-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 25 - 63 | - | - | - | - | - | - | - | - | 63 | - | - | - | - | - | - | - | - | - | - | - | Rocker lever | Other | - | No | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 17.72°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
Tiny WHSL | 52 |
| - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M32 | - | -20 → +100 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | ||
Tiny WHSL | 26 |
| - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | AM64 | - | +200°C | - | -15°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | -15 → +200 °C | - | - | - | - | 1 | - | - | - | 5 | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | ||
Tiny WHSL | 107 |
| - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | 4.5 | Lower Mount | 1/2 NPT | - | - | - | - | - | - | - | - | - | - | - | - | NOSHOK | 45-760-15-psi/kg/cm2 | - | +100°C | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | 0-15 psi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINDICHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M50 | - | -30 → +100 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | ||
Tiny WHSL | 366 |
| - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 12920830 | - | +100°C | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG11 | - | -30 → +100 °C | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | ||
![]() 1074950000 Weidmuller | In Stock | - | - | Cable | Metal | - | - | - | - | - | - | - | - | No | - | - | - | - | - | IP54 | - | - | - | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | - | Brass | - | - | - | Straight | - | 63 | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | Compliant | - | - | Yes | - | 52.1 - 59.5 | Nickel-plated | - | 19 | - | Metric | - | - | - | - | No | Yes | 80 | - | - | - | - | - | - | 105 °C | -40 °C | - | - | Receptacle | - | 3 mm | Straight | - | - | 20 | - | - | - | - | 600.6 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1135750000 Weidmuller | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | IP54 | - | - | - | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | - | Brass | - | - | - | Straight | - | 32 | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | Non-Compliant | - | - | Yes | - | 26.7 - 34 | Untreated | - | 16 | - | Metric | - | - | - | - | No | Yes | 46 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19-2605 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | CE;cULus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sick | DFS60B-S4EC10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 100 Degrees C | - | - | - | M12 8 Pin Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10~32 VDC | - | - | - | - | IP65 | - | - | - | - | - | - | - | ||
![]() 1552450000 Weidmuller | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | 9 - 13 | Untreated | - | 6.5 | - | - | - | - | - | - | - | Yes | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1135970000 Weidmuller | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | IP54 | - | - | - | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | - | Brass | - | - | - | Straight | - | 25 | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | Yes | - | 16.8 - 23.9 | Nickel-plated | - | 16 | - | Metric | - | - | - | - | No | Yes | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1187410000 Weidmuller | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | No | - | - | - | - | - | IP66 | - | - | - | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | - | Stainless steel V4A | - | - | - | Straight | - | 25 | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | Yes | - | 13.5 - 20 | Untreated | - | 16 | - | Metric | - | - | - | - | No | Yes | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1909430000 Weidmuller | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | No | - | - | - | - | - | IP66 | - | - | - | - | - | Yes | - | 21, 22 | 1, 2 | No | - | - | Brass | - | - | - | Straight | - | 32 | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | Yes | - | 19.5 - 26.3 | Untreated | - | 16 | - | Metric | - | - | - | - | No | Yes | 46 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1911460000 Weidmuller | In Stock | - | - | - | Vinyl | - | - | - | - | - | - | - | - | No | - | - | - | - | US | IP66 | - | - | - | EAR99 | Yes | Yes | - | 20, 21, 22 | 1, 2 | No | - | - | Brass | - | - | - | Straight | - | 50 | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | Yes | - | 45.7 - 53.2 | Nickel-plated | 0.102 | 16 | - | Metric | - | - | - | - | No | Yes | 65 | - | - | - | - | - | - | - | - | Red | Pipe and Valve Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High | - | - | - | - | - | - | - | English | - | - | - | - | Permanent Acrylic | - | - | - | - | - | - | 101.6 | - |